MAC Valves, Inc. USA Solenoid Valve PME-502MA

Description
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 110307051 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
110307051
Solenoid Valve 110307051
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 110307051
Product Name Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86787 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
220VAC 3-Way NAMUR Solenoid Valve - NMR3-C22 - Bonomi North America, Inc.
Specs
Valve Type Solenoid
Maximum Pressure 20.00 to 120.00 psi (14.08 to 84.45 m H2O)
Number of Ports 3
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details