Radwell International Control Valve 220659658

Description
SOLENOID VALVE PROCESS CONTROL HEAD, INTELLITOP 2.0, TYPE: 1901K 2.0 VERSION, 24VDC, 1 THROTTLE MODULE, SUPPLY / EXHAUST AIR POSITION MEASUREMENT SYSTEM, 3-POSITION, 1 LED DISPLAY, IP65/IP67/IP69K. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE PROCESS CONTROL HEAD, INTELLITOP 2.0, TYPE: 1901K 2.0 VERSION, 24VDC, 1 THROTTLE MODULE, SUPPLY / EXHAUST AIR POSITION MEASUREMENT SYSTEM, 3-POSITION, 1 LED DISPLAY, IP65/IP67/IP69K. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 220659658 - Radwell International
Willingboro, NJ, United States
Control Valve
220659658
Control Valve 220659658
SOLENOID VALVE PROCESS CONTROL HEAD, INTELLITOP 2.0, TYPE: 1901K 2.0 VERSION, 24VDC, 1 THROTTLE MODULE, SUPPLY / EXHAUST AIR POSITION MEASUREMENT SYSTEM, 3-POSITION, 1 LED DISPLAY, IP65/IP67/IP69K. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE PROCESS CONTROL HEAD, INTELLITOP 2.0, TYPE: 1901K 2.0 VERSION, 24VDC, 1 THROTTLE MODULE, SUPPLY / EXHAUST AIR POSITION MEASUREMENT SYSTEM, 3-POSITION, 1 LED DISPLAY, IP65/IP67/IP69K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 220659658
Product Name Control Valve
Valve Type Control Valve; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369033 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 16.14 inch (410.00 mm)
View Details
Ball Check Valve 0 5 4 - 1228020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.97 inch (50.00 mm)
View Details
375 High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | High Pressure Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details