Radwell International Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) IC, CROSSPOINT SW; CROSSPOINT SWITCH TYPE:ANALOGUE; INPUT / OUTPUT CONFIGURATION:-; CONTROL INTERFACE:PARALLEL; SUPPLY VOLTAGE MIN:4V; SUPP. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) IC, HIGH SIDE POWER SWITCH, SOT223-4; POWER LOAD SWITCH TYPE:HIGH SIDE; CURRENT LIMIT:2.2A; DISTRIBUTION SWITCH CASE STYLE:SOT-223; NO. OF. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) IC, SMART HIGH SIDE PWR SW, DSO-8; POWER LOAD SWITCH TYPE:HIGH SIDE; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8PINS; NO. OF OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) IC, SMART HIGH SIDE PWR SW, TO220-7; DISTRIBUTION SWITCH CASE STYLE:TO-220; NO. OF PINS:7PINS; OPERATING TEMPERATURE MIN:-40 C; OPERATING T. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) IC, SMART PWR HIGH SIDE SW, DSO-8; POWER LOAD SWITCH TYPE:HIGH SIDE; CURRENT LIMIT:12A; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8P. FREE 2 YEAR RADWELL WARRANTY | |
| 084587, MAGNETIC READ HEAD SAFTETY SWITCH, 24 VDC, NC/NO CONTACTS, (084587). FREE 2 YEAR RADWELL WARRANTY | |
| 16 MM, SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 16MM, KEY SWITCH, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| 2 POSITION, SPRING RETURN, ALUMINIUM BEZEL KEY, REMOVABLE IN, OFF POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| 22MM KEY SWITCH 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| 22MM KEY SWITCH 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| 22MM SELECTOR SWITCH LIGHTED. FREE 2 YEAR RADWELL WARRANTY | |
| 22MM SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 3-POSITIONS, ILLUMINATED, SS CAM 1 TWND. FREE 2 YEAR RADWELL WARRANTY | |
| 30 MM, SELECTOR SWITCH, 2 POSITIONS,ITION, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| 30MM KEY SWITCH, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| 30MM SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| AC SWITCH TOGGLE, 3 WAY, 20 AMP, 120/277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AC1 16A 660V COMMUTATOR FOR REMOTE CONTROL SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ADSENS TECHNOLOGY INC Pilot Devices AP25P-04-F2-QD | |
| AIR PRESSURE SENSING SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| AMMETER SWITCH AC 3POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| AR22PR-711B 3 POS. SELECTOR SWITCH, SPRING/MANUAL RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| ARCOLECTRIC Pilot Devices C1353ABNAB | |
| ASEA BROWN BOVERI Pilot Devices C2SS1-10B-10 | |
| ASEA BROWN BOVERI Pilot Devices C2SS2-10B-10 | |
| ASEA BROWN BOVERI Pilot Devices CBK-M3MK | |
| AURORA AIR PRODUCTS Pilot Devices ARS302 | |
| AUTOMATION COMPONENTS INC Pilot Devices A/MSCS-A | |
| AUTOMATION SWITH, 3 POSITION, WATER TIGHT, NEMA 3. FREE 2 YEAR RADWELL WARRANTY | |
| BAND MOUNT FOR CM2 AUTO-SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC / SNAP ACTION SWITCHES, SPDT, 15 A @250 VAC, STRAIGHT LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC SWITCH, LARGE PREMIUM, BZ SERIES, STRAIGHT LEVER ACTUATOR, SPDT, 15 AMP, 250 VAC, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC SWITCH, ROLLER LEVER, SPDT, 10A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:10A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| BASIC SWITCH, ROLLER LEVER, SPDT, 15 AMP, 125/480 VAC, STANDARD, SCREW TERMINALS, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC SWITCH, ROLLER LEVER, SPDT, 15A, 250V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2... | |
| BASIC SWITCH, ROLLER LEVER, SPDT, 15A, 250V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2... | |
| BASIC SWITCH, ROLLER LEVER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| BASIC SWITCH, ROLLER LEVER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| BASIC SWITCH, ROLLER, SPDT, 15A, 250V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| BQC QUAD BREAKER 1-15A/2P 1-40A/2P COMMON TRIP 120/240V 10K. FREE 2 YEAR RADWELL WARRANTY | |
| BRKT SWITCH MTG.(CDA1). FREE 2 YEAR RADWELL WARRANTY | |
| CALL-IN SWITCH, 2-POSITION, MOMENTARY, PRESS TO CALL. FREE 2 YEAR RADWELL WARRANTY | |
| CAM SWITCH 32AMP 600V 2HP. FREE 2 YEAR RADWELL WARRANTY | |
| CAM SWITCH, 8 POSITION ROTARY, 4POLE, 21AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CBKM2BMKIR M2SS1-31R, MCBH-00. FREE 2 YEAR RADWELL WARRANTY | |
| CBKM3MKIG M3SS1-31G, MCBH-00. FREE 2 YEAR RADWELL WARRANTY | |
| CERUS Pilot Devices CMS-32HI-8 | |
| CHANGEOVER SWITCH, 10 A, 1 POLE, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT PUSHBUTTON OPERATOR, SELECTOR SWITCH, KEY OPERATED, 2 POSITION, 1 N/O, 22.5 MM , BLACK W / SILVER BEZEL. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT SELECTOR SWITCH, NON-ILLUMINATED, 3 POSITION, BLACK, 2 NO, 300 V. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Pilot Devices C22S-WRK3-K20 | |
| CUTLER HAMMER Pilot Devices C22S-WRKV-K10 | |
| CUTLER HAMMER Pilot Devices C362-NR40 | |
| CUTLER HAMMER Pilot Devices C362N40 | |
| DISCONNECT SWITCH, MOLDED CASE SWICH, 60 AMP, 120-240 VAC, 1 PHASE, NON-AUTOMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCHES, 40AMP, 380-440VAC, 15KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURED , CAM SWITCH, 16/20AMP, 600V, 5POLE , . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 30 MM, SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 1.8A, MOS, TO-220AB, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAM SWITCH, 600 VAC, 65 AMP, HEAVY DUTY, SCREW TERMINALS, RIGID CONTACT BRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAM-OPERATED SWITCH, 2 POSITION, 600V, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL SWITCH, 40A, 3 POLE, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HANDLE SELECTOR, N-12, ON/OFF, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEY OPERATED,SELECTOR SWITCH, 2 POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEY SELECTOR SWITCH, 2 POSITION, MAIN KEY REMOVAL LEFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEY SWITCH, 30MM, 2 POSITION, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEY SWITCH, STEERING WHEEL SELETOR SWITCH, SPRING RETURN, 1 NO, 1 NC, 2 POSITION, ASN SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIGHTED INDICATOR, COMPACT, GREEN LED, 5VDC, .11X.02IN TERMINAL, SOLDER OR QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAINTAINED SELECTOR SWITCH, 3 POSITION, 1NO/1 NC, 600VAC MAM.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAINTAINED SELECTOR SWITCH, BLACK AND TAN, 3 POSITION, 2 NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROL SWITCH, ROTARY SWITCH, C80-6 SERIES, 4 AUXILARY BLOCKS, 600V, 100AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT ROTARY SWITCH, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY CAM SELECTOR SWITCH, TRIP/CLOSE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY CAM SWITCH, 10 A, 1 POLE, 4 STEP, 180 DEGREE SWITCH ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY CAM SWITCH, 20 AMP, 2 POLE, 2 POSITION, 300 VAC, 1 STAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY CAM SWITCH, DOUBLE-THROW SWITCHES, 2 POLE, 1-3 PHASES, NO ESCUTCHEON PLATE, NO ROTARY SWITCH, 220-660V, 20 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY DISCONNECT SWITCH, 40 AMP, 3 POLE, 600 V, LINE-LOAD, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY DISCONNECT SWITCH, 600 AMP 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY MOTOR, FRAME W, 60 AMP, 3 POLE, 600 V, W/ COLLAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY OPERATOR, MECHANICAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, AC21A, 25 A, 690 V, 3 POLES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, BLACK 3POS MAINTAINED, 150V, MIN OIL TIGHT SEL SW, OPER W/ 2 NO-2 NC CONT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, CQ SERIES, ON-OFF SWITCH, AC1, 16 A, 660 V, FOUR POLE, GREY SQUARED PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, MOTOR CONTROL SWITCH, C80-6 SERIES, 3 AUXILARY BLOCKS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, KEY OPERATED, 10AMP, 600VAC, ACTUATORS ORDERED SEPARATELY.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH KEYED 2NO/2NC 2POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH OPERATOR, 3 POSITION, SPRING RETURN CENTER, CAM CODE: 4, BLACK KNOB, WITHOUT CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 N/O, 10A, 600V, 3 POSITION KNOB, SPRING RETURN TO CENTER FROM LEFT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POS, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION KNOB, 30 MM, BLACK, W/SES10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION, 1 NO CONTACT, 10 AMP, 600 VAC CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION, 1NC/1NO, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION, MAINTAINED, 1 N.O. CONTACT, CONTACT RATING 110 VAC AT 10 AMP, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION, WING LEVER, MAINTAINED, 30 MM, CHROME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITIONS, KNOB, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSTION, RIGHT TO CENTER, 1 NC, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 22 MM, 2 POSITION, 1 NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2W, 30V, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POS, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, 1NO/1NC, 150V/MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, 1NO/1NC, OIL TIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, MAINTAINED L & R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, MAINTAINED, 1NO/1NC, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, MAINTAINED, PUSH OPERATED . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3-POSITION, CENTER AND RIGHT MAINTAINED, SPRING RETURN FROM LEFT, NO CONTACTS, CAM CODE 4, BLACK/WHITE KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3-POSITION,BLACK LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30MM, 2POSITION, KEY-OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30MM, 3 POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30MM, 3POSITION, MAINTAINED, CAM-4, BLACK KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30MM, STD PILOT DUTY: 120-600 VAC, HEAVY PILOT DUTY: 110-600 VDC 10 AMP, IP20 FINGER-SAFE SNAP-ON CONTACT BLOCKS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3POSITION, NON ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 600V, 10A, SPRING RETURN CENTER,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, BLACK KNOB, 3POSITION, MAINTAINED, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, BLACK, 1 NO / 1 NC, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, BLACK, 1NO-1NC, MAINTAINED, 90/DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, CR104P SERIES, LEVER-OPERATED, 3 POSITION, SPRING RETURN TO CENTER, 2-NORMALLY OPEN/2-NORMALLY CLOSED CONTACTS, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, ILLUMINATED RED, 3 POSITIONS, SPRING RETURN CENTER, 1-NO 1-NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, KEYED, 2 POSITION, PANEL MOUNT, SCREW TERMINAL, IP54 RATING, REPLACED BY ASD2K10NU. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, LEVEL OPERATED, HEAVY DUTY, OIL-TIGHT, 2 POSITION MAINTAINED, BLACK PLASTIC LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, LEVER OPERATED, BLACK PLASTIC LEVER, 1 DOUBLE CIRCUIT BLACK (1 N.C-1 N.O), 8 POSITIONS, SPRING RETURN, LEFT AND RIGHT, HEAVY DUTY, OIL TIGHT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, MAX VOLT 150, 2 POS, 1 NC, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, MINI, 2 POSITION, MAINTAINED, 150 VOLT RATING, 1NO/1NC CONTACT CONFIGURATION, WITHOUT CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, PUSH PULL, MUSHROOM, GREEN, 125-300VAC, 3-5 AMPS,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, RED KNOB, 3POSITION, MAINTAINED, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, ROTARY CAM, NON-ILLUMINATED, 30 MM SIZE, 2-POSITION, 10 A, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, SPRING RETURN TO CENTER, RED, N/O, LAMP: 30V MAX, LED: 240V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, TWND SERIES, 3 POSITION 45 DEGREE, 30 MM, LEVER OPERATOR SHAPE, 4 NO CONTACTS, STD PILOT DUTY: 120-600VAC, HEAVY PILOT DUTY: 110-600 VDC, 10 AMP,... | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, WHITE, N/O,N/O, N/C,N/C, 24V, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH,30 MM, NON-ILLUMINATED, MOMENTARY SPRING RETURN FROM RIGHT, 2 POSITION, 1NO, 1NC, 10 AMPS, 600 V, REPLACED BY ASD2111NU. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDARD SELECTOR SWITCH, 2 POSITION, NO KNOB, SWITCH ACCESS OPERATOR SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH BASE, WITH BLUE COLLAR, NON-FUSIBLE, 16A, 3 POLE, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, 1/8HP @ 125VAC, 1/4HP @ 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, SPRING RETURN, 3 POSITION, 30-240 VAC, LED, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,3 POSITION MOMENTARY SELECTOR SWITCH, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SELECTO R SWITCH,22MM,3 POSITION,MAINTAINED, BLACK KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| EEC AEG Pilot Devices BFK-1S | |
| ELECTROSWITCH Pilot Devices C4D0112N-A | |
| EUCHNER Pilot Devices CMS-R-AXH-03V | |
| EXTENDED ROTARY HANDLE 200AMP. FREE 2 YEAR RADWELL WARRANTY | |
| EXTERNAL DUAL AUX SWITCH KIT, 250V, 6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| FUJI ELECTRIC Pilot Devices AH165-J2A11A | |
| FUJI ELECTRIC Pilot Devices AH165-J2B11A | |
| FUJI ELECTRIC Pilot Devices AH165-P2B11 | |
| FUJI ELECTRIC Pilot Devices AH16P-2J2AXA | |
| FUJI ELECTRIC Pilot Devices AH16P-2P3BX | |
| FUJI ELECTRIC Pilot Devices AH16P-J2BXA | |
| FUJI ELECTRIC Pilot Devices AR22PR-211B | |
| FUJI ELECTRIC Pilot Devices AR22PR-322B | |
| FUJI ELECTRIC Pilot Devices AR22PR-322BZA | |
| FUJI ELECTRIC Pilot Devices AR22WR-122BZA | |
| FUJI ELECTRIC Pilot Devices BZ6KL10CAU | |
| FUJI ELECTRIC Pilot Devices BZ6WL10CAU | |
| FUJI ELECTRIC SELECTOR SWITCH, 22MM, 3-POSITION, SPRING RETURN TO CENTER FROM RIGHT OR LEFT, (2) N.O./(2) N.C. CONTACT(S), PLASTIC BASE, METAL BEZEL, OPERATOR: BLACK, KNOB, 30MM, ROUND, PLASTIC.. FREE 2... | |
| FUJI ELECTRIC SELECTOR SWITCH, 30MM, 3-POSITION, SPRING RETURN FROM LEFT AND RIGHT TO CENTER, (2) N.O. CONTACT(S), PLASTIC BASE, METAL BEZEL, OPERATOR: BLACK, LEVER, 35MM, ROUND, PLASTIC.. FREE 2 YEAR... | |
| GENERAL ELECTRIC Pilot Devices CR104P-SG94B | |
| GENERAL ELECTRIC, CR104B2, SELECTOR SWITCH ,3POSITION ,MAINTAINED, OPERATOR ONLY, LESS KNOB/RING, CAM-2, MINIATURE, OIL TIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC, CR104B2001, OPERATOR FOR SELECTOR SWITCH 3POS SPR RETURN L&R. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC, CR104PSM21B, SELECTOR SWITCH, 2POS, KNOB, BLACK, W/O CONTACT,. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC, SELECTOR SWITCH, 3POS ,150V ,2NO/2NC CONTACT BLOCKS ,WITHOUT KNOB/RING,MINIATURE, OIL TIGHT, SPRING RETURN LEFT/RIGHT,. FREE 2 YEAR RADWELL WARRANTY | |
| H-O-A SWITCH ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| HANDLE LOCKDOG FOR BR, 1 POLE TWIN BD, O/S POLES OF BQ /BQC. FREE 2 YEAR RADWELL WARRANTY | |
| HANDLE SELECTOR ON/OFF BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| HANDLE TIE BAR,(2) - 1 POLE TYPE BR BRKR. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SMART HIGH SIDE PWR SW, SOIC-8, POWER LOAD SWITCH, RESISTANCE:350MOHM. FREE 2 YEAR RADWELL WARRANTY | |
| IC,BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 1.7A, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| IDEC Pilot Devices AS6M-21KT2PB | |
| IDEC Pilot Devices AS6M-2Y2P | |
| IDEC Pilot Devices AS6M-3Y2P | |
| IDEC Pilot Devices ASD-210N | |
| IDEC Pilot Devices ASD-3L20N | |
| IDEC Pilot Devices ASD201N | |
| IDEC Pilot Devices ASD201NU-116 | |
| IDEC Pilot Devices ASD211NU | |
| IDEC Pilot Devices ASD322NU | |
| IDEC Pilot Devices ASD3320NU | |
| IDEC Pilot Devices ASW210 | |
| IDEC Pilot Devices ASW211 | |
| IDEC Pilot Devices ASW2L20 | |
| IDEC Pilot Devices ASWHHY-B | |
| IDEC, AL6M-P4P-A, AL6MP4PA, PILOT LIGHT, 16MM, AMBER,. FREE 2 YEAR RADWELL WARRANTY | |
| IDEC, ASLW200, SELECTOR SWITCH, 2POS, ILLUMINATED, 22MM, WITHOUT CAP. FREE 2 YEAR RADWELL WARRANTY | |
| IDEC, ASW2K00-RL, ASW2K00RL, SELECTOR SWITCH, 2 POS, 22MM, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY | |
| IDEC, ASW3100-1, ASW31001,SELECTOR SWITCH, 3 POS, 22MM, SPRING RETURN FROM RIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| ILLUMINATED SELECTOR SWITCH, 30 MM, 600 VAC, 10 A.. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 10 - 55 VDC, 5 - 20 MA, SN = 8 MM, 4 PIN, NON FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| JOY STICK SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| KEY SWITCH, 2 POSITION, 22MM. FREE 2 YEAR RADWELL WARRANTY | |
| KEY SWITCH, 22MM, 2NO/2NC, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| KEY SWITCH, 30MM, 2NO/2NC, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| KEY SWITCH, 30MM, 2NO/2NC, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| KEYSWITCH, 19MM, 2 POS; SWITCH OPERATION:ON-NONE-ON ; CONTACT CONFIGURATION:SPDT; PRODUCT RANGE:CK SERIES; NO. OF SWITCH POSITIONS:2 POSITION; SWITCH TERMINALS:SOLDER; CONTACT CURRENT MAX:3A; CONTACT VOLTAGE AC NOM:250V; CONTACT ROHS COMPLIANT: YES. | |
| KEYSWITCH, 22MM, 2 POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| KMC CONTROLS Pilot Devices CCE-1001 | |
| KMC CONTROLS Pilot Devices CCE-3003 | |
| KNOB, LEVER, BLACK, FOR SWITCH SELECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| KRAUS & NAIMER Pilot Devices CA10.A270.E | |
| KRAUS & NAIMER Pilot Devices CA10.GBL908*03.E | |
| KRAUS & NAIMER Pilot Devices CA20-A202-600-E | |
| KRAUS & NAIMER Pilot Devices CA4-A242-600-FS1 | |
| KRAUS & NAIMER Pilot Devices CAD11A540/GBA001EF | |
| KRAUS & NAIMER Pilot Devices CG4 A210 FS1 | |
| LARGE BASIC SNAP ACTION SWITCH, ROLLER LEVER, SPDT, 15 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LARGE BASIC SNAP SWITCH, 15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER BLACK FOR SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LEVITON Pilot Devices COVER-S | |
| LIMIT SWITCH - COMPACT, CAT WHISKER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, CROSS ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| MAINTAINED SELECTOR SWITCH, 2 POSITION KNOB, 1NO/1NC, 1 AMP, 240 VAC, C2SS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER, WITH ROTARY SWITCH, WITH MAGNETIC TRIP ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| METER SOCKET, FIFTH JAW KIT, USED WITH BOLT-ON METER. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH Pilot Devices BA-1RV54352413-A21 | |
| MICROSWITCH, LEVER, SPDT, 15A, 250VAC, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:-, PRODUCT RANGE:BZ SERIES ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| MICROSWITCH, PLUNGER, SPDT, 20A, 250VAC, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:QUICK CONNECT, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE DC NOM:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| MICROSWITCH, ROLLER LEVER SPDT 20A 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE DC NOM:250VDC, OPERATING FORCE:3.5OZFROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| MINI, ADJUSTABLE CURRENT SWITCH, SPLIT CORE, NO, 0.70 TO 150A RANGE, TRIP POINT. FREE 2 YEAR RADWELL WARRANTY | |
| MIRA Pilot Devices CB2-BD3 | |
| MOSFET TRANSISTOR, N CHANNEL, 700 MA, 60 V, 500 MOHM, 10 V, 1.8 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| NON-ILL 2-POS MOM SEL SWTCH THB-GP BLK-BZL 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| NON-ILL 2-POS MTN,SELECTOR SWITCH, THB-GP SIL-BZL 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| NON-ILL 3-POS MOM SEL SWTCH THB-GP SIL-BZL 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATOR FOR SELECTOR SWITCH ,LESS KNOB & RING, 2POS, MAINTAINED, MINIATURE, OIL TIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATOR SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PANASONIC Pilot Devices AV4544 | |
| PILOT DEVICE KIT ON/OFF W/GREEN ON LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH BUTTON SWITCH 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH BUTTON, NEON LAMP ILLUMINATED, FLUSH RECTANGULAR LENS, 110 VAC OPERATING VOLTAGE, WHITE COVER, 2 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH BUTTON, RED, 40MM, MUSH, 1NC NON-ILL, 22MM, MOUNTING, 1NC CONTACT BLOCK, KEY RESET. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON SWITCH UNSEALED. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON SWITCH, BLACK, 2 POSITION, 2NO/2NC CONTACTS, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON SWITCH, PRODUCT RANGE:AML21 SERIES, CONTACT CONFIGURATION:SPDT, SWITCH OPERATION:MOMENTARY, PUSHBUTTON ACTUATOR STYLE:SQUARE, CONTACT CURRENT AC MAX:3A, CONTACT VOLTAGE VAC:125V, CONTACT CURRENT DC MAX:2A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| PUSHBUTTON, BLACK, 2NO/2NC CONTACTS, FLUSH, . FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON, ILLUMINATED, WITH EMERGENCY STOP, 22M, PUSH -LOCK, TURN-RESET, RED ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON, PRODUCT RANGE: AML SERIES, RECTANGULAR HOUSING, 2LEVEL, PUSH-ON / PUSH-OFF, CONTACT CONFIGURATION: SPDT, SWITCH OPERATION: ON-(ON), CONTACT CURRENT: 2AMP, CONTACT VOLTAGE: 250VAC, ILLUMINATED, NO BULB, CONTACT VOLTAGE: 24VDC, ROHS... | |
| RADWELL VERIFIED SUBSTITUTE Pilot Devices AZ-7311CE-SUB | |
| RADWELL VERIFIED SUBSTITUTE Pilot Devices AZ8108CEJ-SUB | |
| RADWELL VERIFIED SUBSTITUTE Pilot Devices BZ-2RQ1-A2-SUB | |
| REED SWITCH, 5-120 VOLTS, AC OR DC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BALLUFF C49-ANE-00-VY-050M, CORDSET, 3POLE, FEMALE STRAIGHT, 4A, YELLOW, PVC, 5 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC AZ-7311CE, LIMIT SWITCH - MINI ENCLOSED, 10AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC AZ8104CEJ, LIMIT SWITCH - COMPACT, FIXED ROTARY LEVER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC AZ8107CEJ, LIMIT SWITCH - COMPACT, ADJUSTABLE ROD, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC AZ8108CEJ, LIMIT SWITCH - COMPACT, ADJUSTABLE ROTARY LEVER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC AZ8111CEJ, LIMIT SWITCH - COMPACT, PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC AZ8112CEJ, LIMIT SWITCH - COMPACT, ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC AZ8122, LIMIT SWITCH - COMPACT, CROSS ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC AZ8122CEJ, LIMIT SWITCH - COMPACT, CROSS ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC AZ8169, LIMIT SWITCH - COMPACT, CAT WHISKER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC AZ8169CEJ, LIMIT SWITCH - COMPACT, CAT WHISKER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHMERSAL AZ-15-ZVR, SWITCH - SAFETY INTERLOCK W/ KEY 1NO/1NC, DUAL ENTRY, 3 CONDUIT BODY (KEY NOT INTERCHANGEABLE W/ OEM). FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHMERSAL AZ-15-ZVRK-M16, SWITCH - SAFETY INTERLOCK W/ KEY 1NO/1NC, DUAL ENTRY, 3 CONDUIT BODY. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHMERSAL AZ-16-ZVR, SWITCH - SAFETY INTERLOCK W/ KEY 1NO/1NC, DUAL ENTRY, 3 CONDUIT BODY (KEY NOT INTERCHANGEABLE W/ OEM). FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHMERSAL AZ15ZVRK, SWITCH - SAFETY INTERLOCK W/ KEY 1NO/1NC, DUAL ENTRY, 3 CONDUIT BODY. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHMERSAL AZ16ZVRK, SWITCH - SAFETY INTERLOCK W/ KEY 1NO/1NC, DUAL ENTRY, 3 CONDUIT BODY. FREE 2 YEAR RADWELL WARRANTY | |
| ROCKER SWITCH, SPDT, (ON)-OFF-(ON), BLACK, PANEL, 16 A, 250 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ROCKER SWITCH, SPST, ON-OFF, 10A, 250V, PANEL MOUNT, QUICK CONNECT, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| ROCKER SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY CAM SWITCH 2POS 60DEG 20AMP 690V. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY CAM SWITCH 4POS 12AMP 600VAC 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY DISCONNECT SWITCH, POLE: 3, CURRENT: 80 AMP 100 MAX, 10KA AT 480 VOLT AC. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SELECTOR SWITCH, 22MM, 2POSITION, 1 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SELECTOR SWITCH, LOAD, 3 POLE, DPDT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH 2POSITION MAIN 3PHASE 63AMP 300VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH 4POSITION W/ENCLOSURE ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH A011 16A 660V FOUR POLE LINE CHANGE OVER SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH AC1 16A 660V PHASE PHASE AND PHASE NEUTRAL VOLTMETRIC. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH AC1 16A 660V PHASE PHASE VOLTMETRIC CHANGE OVER SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH AC1 16A 660V SINGLE POLE AMPEROMETRIC CHANGE OVER SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH AC1 16A 660V THREE POLE SWITCH WITH BREAK SELF RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH AC1 16A 660V THREE-POLE REVERSER WITH BREAK SELF-RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH AC21A 25A 690V THREE POLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH AO1 16A 660V SINGLE POLE CHANGE OVER SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH BASE MOUNTED 4TH POLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH, 12 POSITIONS, SP12T, LATCHED, 0.15A, 250VDC, SOLDER TERMINAL, SPINDLE ACTUATOR, THROUGH HOLE-STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH, 3 POSITION, 2 POLE, 45 DEGRESS, 10A, 110 V, TWND SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH, 3-POLE, SINGLE THROW. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH, 380V, 16A. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH, SILVER ALLOY BUTTON CONTACTS, 20 AMP, 300 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH, TW SERIES, MAINTAINED, 2 POSITION, 1-NORMALLY OPEN CONTACT, KEY OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| ROUND PUSHBUTTON, DPDT MAINTAINED, SERIES A, COLOR-YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| RTRY SW DOOR MT 4TH POLE. FREE 2 YEAR RADWELL WARRANTY | |
| SCHMERSAL Pilot Devices AZ-15-ZVR | |
| SEL SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR 3 POSITION BLACK MOMENTARY. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR ON/OFF SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR OP SWITCH 150V 2POS MAINT RED 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SW, 3-POS, GREEN, 1-NO/1-NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SW, AUTOMATION, AUTOMATION SWITCHES, PILOT DEVICES, SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 150V 3POS MAINT NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 1POLE CIRCULAR. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 22MM KEY 2POS MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2NO 3POSITION A-B-C ILLUMINATED YL. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2NO 3POSITION A-B-C NON-ILL BLK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS KEYED BLACK 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS MAINT KEY REMOVE RT 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS MAINT RED 110VAC W/XFMR 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS MAINTAINED BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS OILTIGHT MAINTAINED CHROME. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS OILTIGHT SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS RED 127VAC W/XFMR 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS SPR RTN L TO CTR 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POSITION 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POSITION ILLUM MAIN B-C KNOB BLU. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POSITION KEYREM WITH HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POS MAINT BLACK 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POS SPRING RET FROM RIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POS SPRING RETURN CENTER 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POS SPRING RETURN/CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POSITION BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POSITION GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POSITION MOMENTARY. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POSITION SPRING RETURN BLACK CAP. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH BLACK 10AMP 600VAC/DC 2POS. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH BLACK LEVER 3-POS SPR.RET.CTR.. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH CYLINDER KEY. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH GREEN 3POS MAIN ILLUMINATED 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH ILLUM 1NO/1NC 3POS MAINT YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH ILLUM 2POS 1NO MAINT RED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH ILLUM INCAN 200-220V W/XFRM. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH ILLUM KNOB 3POS SPRG/MAN RTN 24V. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH ILLUM MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH JOYSTICK 5POS 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KEY 2POS MAINT 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KEY 3POS SPRING/MANUAL RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KEY OP. 2POS SPRING RETURN LEFT-CENTER 1NO 1NC CHROME 600V 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KEY, 2 POSITON, 1 N.O., STANDARD KEY. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KEY, OPERATOR, 2 POSITION, 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KIT, HAND/OFF/AUTO, 277V, CAM3, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KNOB 2POS GREEN 24VAC/DC 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KNOB 2POS RED 127VAC W/XFMR 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KNOB 2POS RED 220VAC W/XFMR 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KNOB 3POS RED 24VAC/DC 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KNOB OPERATOR,3-POSITION, 22MM. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KNOB, ILLUMINATED, 22 MM, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH LEVER 2POS MAINT BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH LEVER 2POS SPRING RET BLACK 2NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH LEVER 3POS SPRING/MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH LEVER SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH MINATURE. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH OPERATOR, NON-ILLUMINATED, 3 POSITIONS, MAINTAINED, CAM 3. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH OPERTATOR, 30MM, ILLUMINATED, 3 POSITION, SPRING RETURN TO CENTER, WITHOUT HANDLE, CAM 2. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH RED KNOB 22MM 3POS MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH STATION, HAND-OFF-AUTO, WEATHERPROOF. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, Ø30 SERIES, CYLINDER KEY MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 1 NO / 1 NC, DPST, 2 POSITION, 30 MM, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 10AMP, 600VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 16MM, 2 POSITION, 2NO, 2NC, 2 POSITIONS MAINTAINED, QUICK CONNECT TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 KEY, 2POSITION, MAINT, 1NO/1NC CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POS. MAINTAINED,SCREW TERMINAL, 4PST THROW CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION MAINTAINED, BLACK KNOB, 2 NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, DPDT, MAINTAINTED, 0.5 AMP, 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, KEY OPERATED, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, MAINTAINED, 2 N.O.. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, MAINTAINED, 6 AMP, 250 VAC, 1NO/1NC, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, MAINTAINED, AMBER CAP, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, MAINTAINED, BLACK PLASTIC CONSTRUCTION, 1 NO, NON-ILLUMINATED, 24-300 VOLT RATED OPERATIONAL VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, MAINTAINED, KEYED, 2 NORMALLY OPEN CONTACTS, 90 DEG. ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITIONS, 2NO, 30 MM,. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITIONS, SPRING RETURN 5AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22 MM, 2 POSITION, KNOB, SPRING RETURN, 1 N/O / 1 N/C. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22 MM, 3 POS, 120-600 VAC, 110-600 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22 MM, 3 POSITION, 1.85X1.4X1.2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22 MM, 3 PS, 2NO/2NC, 10 AMP, 600 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22 MM, LEVER, 2 POS, MAINTAINED, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22.5 MM, NON-ILLUMINATED, 2 POSITION, MOMENTARY, 1 NO, BLACK/WHITE, 230 VAC MAX, 3 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, 2 POSITION, 2 POLE, ROTARY. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, 3POS, 125VAC, 5A, 300VAC, 3A. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, 3POSITION, MAINTAINED, BLACK KNOB, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, KEYSWITCH, 2 POS., MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, LEVER OPERATOR, 45 DEGREES, 3-POSITION, SPRING RETURN FROM LEFT, 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2POS, GREY KNOB, MAINTAINED B-C . FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2POS, KEY OPER, 1NO/1NC, 10AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2POS, MAINTAINED KEY LEFT W/CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2POSITION, BLACK, 22MM. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2POSITION, MAINTAINED KNOB, 30MM, METAL RING. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, 1NC/1NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, 1NO/1NC, OIL TIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, 24V, LAMP: 1 WATT MAX, LED: 24VA MAX, 24V, YELLOW, 4 N/O. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, HEAVY DUTY, 600V, HAND-OFF-AUTO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, MAINTAINED, BLACK 1NO+1NC, 300V, 5A. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, MAINTAINED, BLACK, LEVER OPERATED, NO CONTACT BLOCKS. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, MAINTAINED, ILLUMINATED, 120VAC, 50/60HZ, 1NO/1NC, RED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, SPRING RETURN FROM LEFT, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, SPRING RETURN, BLACK, NO CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3-5AMP, 125-300V. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 30 MM, 10 AMP, 110 VAC, 2 POSITION, MAINTENED, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 30 MM, 2 POSITION, SPRING RETURN, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 30MM DIAMETER, 2POSITION MAINTAINED, 1NO 1NC, 5.5V AC/DC WITHOUT TRANSFORMER, RED KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 30MM, 2 POSITION, MAINTAINED, BLACK KNOB, 1 N.O. / 1 N.C. CONTACTS, . FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 30MM, 2-POSITION, 1NO-1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 30MM, 2NO/2NC, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 30MM, 2NO/2NC, 3POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 30MM, BLACK CAP, 2 POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 30MM, BLACK KNOB, 2POSITION, MAINTAINED, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3POS, ILLUMINATED, 120VAC, 1NO/1NC, RED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3POS, W/ROUND BEZEL, SPRING/MAN RTN. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3POSITION SPR ING RETURN, RIGHT/LEFT,BLACK LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3POSITION, MAINTAINED, BLACK LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 4 POSITION, MAINTAINED 4NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, AH165 OIL TIGHT TYPE, AH16 SERIES, 2-2 A-KEY REMOVABLE, OPERATOR: KEY WITH RECTANGULAR BEZEL, 6 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, AH165 TYPE, 2-POSITION, MAINTAINED, 90-DEGREE ACTION, 16 MM, BLACK KNOB, RECTANGULAR BEZEL, 1-NORMALLY OPEN/1-NORMALLY CLOSED CONTACT CONFIGURATION, OIL-TIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, AH30 SERIES, BLACK, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, 2 POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, AR22 SERIES, 5 POSITION, 2 NORMALLY OPEN / 2 NORMALLY CLOSED, W/ ROUND BEZEL, MAINTAINED, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, AR30 SERIES, 2 POSITION, MAINTAINED, BLACK KNOB, 2 NORMALLY OPEN, WITHOUT TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, AR30 SERIES, 3 POSITIONS, MAINTAINED, 1 NORMALLY OPEN / 1 NORMALLY CLOSED, WITHOUT TRANSFORMER, YELLOW, TRANSPARENT KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, AR30 SERIES, KNOB, 2 POSITION, MAINTAINED, BLACK, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, BFK SERIES, 3 POSITION, KNOB, 22MM, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, C-2000 SERIES, FOR CLXE1B/E. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, GREEN ILLUMINATED, 3 POSITIONS, SPRING RETURN CENTER, 1-NO 1-NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, GREEN, CHROME. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, HEAD ONLY, RED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, HEAVY DUTY, 30 MM, 3 POSITION, 2 NC, MAINTAINED, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, HEAVY DUTY, OILTIGHT, 3 POSITION MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, HEAVY DUTY, OILTIGHT, 3 POSITION, SPRING RETURN, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, HEAVY-DUTY, KEY OPERATED/NON-ILLUMIN ATED, 600 VOLTS MAX AC/DC, 10 AMPS CONTINUOUS, MAINTAINED RELEASE, 2-POSITION, 1 NO - 1 NC CONTACT CONFIGURATION, KEY REMOVAL RIGHT. FREE 2 YEAR RADWELL... | |
| SELECTOR SWITCH, ILLUMINATED, 2 POSITION, 24VAC, 1NO/1NC, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, ILLUMINATED, 3POSITION, MAINTAINED, 120VAC FULL VOLTAGE, 1NO/1NC, INCANDESCENT, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, ILLUMINATED, AH30, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, TRANSPARENT YELLOW CAP, 30V, 1 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, KEY OPERATED, 3POS, MAIN 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, KEY, 2POSITION, MAINTAINED, 6VAC/DC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, KEY, ROUND, BEZEL, 2 NO / 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, KNOB 3 POSITION, MAINTAINED, BLACK, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, KNOB, 3 POSITION MAINTAINED, BLACK, 2 NO/2 NC, 4PST, 5 AMPS AT 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, LEVER OPERATOR, BLACK, ROUND BEZEL (METAL), CHROME PLATED, MAINTAINED, 45 DEGREE, 3 POSITION, 1NO,1NC, . FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, MAINTAINED 22MM, 3POSITION, 2NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, MINIATURE, OILTIGHT, 2POSITION, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, MOMENTARY CONTACT, LED, GREEN, 22 MM, 12 VAC/VDC, 10 AMP CONTACTS, NEMA 4X, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, MOMENTARY, 22 MM, 3 POSITION, 8-10 AMP, 600 VAC, 220 VDC, DPST-NO, 2 CONTACT, SPRING RETURN, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, NON-ILLUMINATED, 3 POSITION, MAINTAINED, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, OIL TIGHT LARGE OPERATOR, KEY WITH SQUARE BEZEL, 2 POSITION, MAINTAINED, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, OILTIGHT, 3 POSITION, LESS KNOB/RING, 1NC/1NO CONTACT BLOCK, 150V, SPRING BACK LEFT/RIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, OILTIGHT, 3 POSITION, SPRING RETURN TO CENTER, 2NO/2NC, CHROME BEZEL. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, OPERATOR, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, RED, 2 POSITION, MANTAINED, 30V, 1WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, SHORT LEVER, 30 MM, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, SHORT LEVER,RED, 2POSITION,MAINTAINED , CAM A. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, SPRING BACK FROM L&R, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, SWITCH ONLY, W/OUT CONTACT, 3 POSITION, SPRING RETURN, HEAVY DUTY OILTIGHT, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, TWS SERIES, 25MM, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH,16MM, KNOB, 3 POSTITION, 120VAC, 24VDC, QUICK CONNECT, SOLDER, N/O, N/C. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWTCH, 40AMP, 600VAC, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWTCH, NON-ILLUMINATED, 3-POSITION, MOM , THB-GP, SILVER-BEZEL, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTR SWITCH, 2POSITION, MAINTAINED, BLACK, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS INDUSTRY Pilot Devices ASC10.51 | |
| SLIDE SWITCH, DPDT, 0.1A, 6VDC, SMD; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:ON-ON; SWITCH MOUNTING:SMD; PRODUCT RANGE:CAS SERIES; CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE AC MAX:-; CONTACT VOLTAGE DC MAX:6V; ROHS COMPLIANT: YES. FREE... | |
| SLIDE SWITCH, HYPER-MINIATURE, DPDT, ON-ON, THROUGH HOLE, ASE SERIES, 50 MA, 60 V. FREE 2 YEAR RADWELL WARRANTY | |
| SLIDE SWITCH, SPDT, 0.05A, 48V, TH, CONTACT CONFIGURATION SPDT, SWITCH OPERATION ON-ON, SWITCH MOUNTING THROUGH HOLE, PRODUCT RANGE AS SERIES, CONTACT CURRENT MAX 50MA, CONTACT VOLTAGE AC MAX 48V, CONTACT... | |
| SLIDE SWITCH, SPDT, 0.05A, 60V, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-OFF-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:ASE SERIES; CONTACT CURRENT MAX:50MA; CONTACT VOLTAGE AC MAX:60V; CONTACT VOLTAGE DC MAX:60V ROHS COMPLIANT: YES. | |
| SLIDE SWITCH, SPDT, 0.4VA, 28VAC/DC, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-NONE-ON ; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:AS SERIES; CONTACT CURRENT MAX:-; CONTACT VOLTAGE AC MAX:28V; CONTACT VOLTAGE DC MAX:28V ROHS COMPLIANT:... | |
| SLIDE SWITCH, SPDT, ON-NONE-ON, THROUGH HOLE, AS SERIES, 28 V. FREE 2 YEAR RADWELL WARRANTY | |
| SLIDE SWITCH, SPDT, STRAIGHT, 0.4VA, 28VAC, 28VDC, ON-ON, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD PISTOL HANDLE SHAFT, 7.9 INCH/200 MM SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| SUB-BASES AND ACCESSORIES, LEVER SELECTOR, SHORT ROLLER LEVER,RED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BZ-2RQ1-A2, MICROSWITCH - 15A, PANEL MOUNT PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BZE6-2RN18, LIMIT SWITCH. ENCLOSED, 15A, SEALED, IP65, SPRING COIL, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BZE6-2RN80, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH BZE6-2RN, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH BZE6-2RQ8, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MATSUSHITA AZ8107CE, LIMIT SWITCH, COMPACT, ADJUSTABLE ROD, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC AZ-8104, LIMIT SWITCH, COMPACT, FIXED ROTARY LEVER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC AZ8111, LIMIT SWITCH, COMPACT, PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC AZ8112, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC AZ8166CE, LIMIT SWITCH - COMPACT, 5 AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PANASONIC AZ8104CE, LIMIT SWITCH - COMPACT, FIXED ROTARY LEVER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PANASONIC AZ8107, LIMIT SWITCH, COMPACT, ADJUSTABLE ROD, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PANASONIC AZ8108CE, LIMIT SWITCH, COMPACT, ADJUSTABLE ROTARY LEVER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PANASONIC AZ8166. LIMIT SWITCH - COMPACT, PLASTIC WOBBLE STICK, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SEMATIC C32ZN, MICROSWITCH, 15A, EXTENDED ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH 2POLE 1STAGE ON/OFF 4HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH 600VAC 30AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACCESSORY HOA. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR KNOB, SERIES: TWTD, 26MM DIAMETER, PLASTIC, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SELECTOR N.O./N.C. DPST 45 KNOB SCREW 1000000CYCLES PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, 2 POSITION, 30MM, W/KEY, 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, 30MM, W/KEY, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, KEY-OPERATED, SPDT, 3-AMP, 250 VAC, ON-NONE-ON. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, KEYLOCK, 2POS, SPDT, 3A, 250V . FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, ROLLER LEVER, SPDT, 15 AMP, 480 VAC, STANDARD, SCREW TERMINALS, NOMINAL 250 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, ROTARY, 9P4T, 500MA, 125 VOLT, NO. OF SWITCH POSITIONS:4 POSITION, NO. OF POLES:9 POLE, ANGLE OF THROW:90°, CONTACT CURRENT AC MAX:300MA, CONTACT VOLTAGE AC MAX:125 VOLT, PRODUCT RANGE:C4 SERIES,... | |
| SWITCH, ROTARY, DP6T, 500MA, 125V, NO. OF SWITCH POSITIONS 6 POSITION, NO. OF POLES 2 POLE, ANGLE OF THROW 30 , CONTACT CURRENT AC MAX 300MA, CONTACT VOLTAGE AC MAX... | |
| SWITCH, ROTARY, SP12T, 500MA, 125 VOLT, NO. OF SWITCH POSITIONS:12 POSITION, NO. OF POLES:1 POLE, ANGLE OF THROW:30°, CONTACT CURRENT AC MAX:300MA, CONTACT VOLTAGE AC MAX:125 VOLT, PRODUCT RANGE:C4 SERIES,... | |
| SWITCH, SELECTOR SWITCH, KNOB, LENS, ILLUMINATED, 22MM, RED, FOR TW SERIES PILOT DEVICES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; SWITCH OPERATION:ON-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:B - ESD SERIES; CONTACT CURRENT MAX:100MA; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:28V ROHS COMPLIANT: YES. FREE... | |
| TACTILE SWITCH, SMD, 6.2X6.2 MM, 3.10 MM HEIGHT OFF PCB, TOP ACTUATE, SPST-NO 0.05A 24V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL SHROUD NF100. FREE 2 YEAR RADWELL WARRANTY | |
| THREE POSITION SELECTOR SWITCH, SPRING RETURN TO CENTER - METAL. FREE 2 YEAR RADWELL WARRANTY | |
| TW 2 POSITIONS, SPRING OPER SW. FREE 2 YEAR RADWELL WARRANTY | |
| TWTD 2POS LEVER SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TYPE BW MAIN BREAKER 175A/2 POLE KIT 120/240V 10K. FREE 2 YEAR RADWELL WARRANTY | |
| WALL SWITCH SENSOR; DETECTOR TYPE:PASSIVE INFRARED; SENSING RANGE MAX:1200SQ. FT; WHITE. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |