ABB Process Automation Division Rotary Switch, Spst-No/nc, 8A, 120Vac; No. Of Switch Positions Abb C2SS210B-11

Description
ROTARY SWITCH, SPST-NO/NC, 8A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:8A; Contact Voltage AC Max:120V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Description
ROTARY SWITCH, SPST-NO/NC, 8A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:8A; Contact Voltage AC Max:120V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, Spst-No/nc, 8A, 120Vac; No. Of Switch Positions Abb - 61Y0683 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Spst-No/nc, 8A, 120Vac; No. Of Switch Positions Abb
61Y0683
Rotary Switch, Spst-No/nc, 8A, 120Vac; No. Of Switch Positions Abb 61Y0683
ROTARY SWITCH, SPST-NO/NC, 8A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:8A; Contact Voltage AC Max:120V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, SPST-NO/NC, 8A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:8A; Contact Voltage AC Max:120V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Selector Switch - 79632757 - Radwell International
Willingboro, NJ, United States
Selector Switch
79632757
Selector Switch 79632757
MAINTAINED SELECTOR SWITCH, 2 POSITION KNOB, 1NO/1NC, 1 AMP, 240 VAC, C2SS SERIES. FREE 2 YEAR RADWELL WARRANTY

MAINTAINED SELECTOR SWITCH, 2 POSITION KNOB, 1NO/1NC, 1 AMP, 240 VAC, C2SS SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ABBG Selector Switches Non-Illuminated - C2SS210B-11 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Selector Switches Non-Illuminated
C2SS210B-11
ABBG Selector Switches Non-Illuminated C2SS210B-11
AB C2SS210B20

AB C2SS210B20

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 61Y0683 79632757 C2SS210B-11
Product Name Rotary Switch, Spst-No/nc, 8A, 120Vac; No. Of Switch Positions Abb Selector Switch ABBG Selector Switches Non-Illuminated
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details