ElectroSwitch Corp. Rotary Switches C4D0206N-A

Description
Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1012-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1012-ND
Rotary Switches 451-1012-ND
Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C4D0206N-A
Rotary Switches C4D0206N-A
Rotary Switches 02-06POS/2P/1 DECK

Rotary Switches 02-06POS/2P/1 DECK

Buy Now Datasheet
Switch, Rotary, Dp6T, 500Ma, 125V; No. Of Switch Positions Electroswitch - 06M4593 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 500Ma, 125V; No. Of Switch Positions Electroswitch
06M4593
Switch, Rotary, Dp6T, 500Ma, 125V; No. Of Switch Positions Electroswitch 06M4593
SWITCH, ROTARY, DP6T, 500mA, 125V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 500mA, 125V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Rotary, Non-Shorting, 02 Poles,02-06 Positions, Solder Lug Terminals - 70152413 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, Non-Shorting, 02 Poles,02-06 Positions, Solder Lug Terminals
70152413
Switch, Rotary, Non-Shorting, 02 Poles,02-06 Positions, Solder Lug Terminals 70152413
Switch, Solder Lug Termination Number of poles 2 Diallyl phthalate insulation material The C4 Series provides a versatile, fully enclosed design, that helps keep dirt and moisture out of the contact area while locking in life time lubricants.

Switch, Solder Lug Termination

  • Number of poles 2
  • Diallyl phthalate insulation material
    The C4 Series provides a versatile, fully enclosed design, that helps keep dirt and moisture out of the contact area while locking in life time lubricants.
Supplier's Site
Rotary Switch - 18881385 - Radwell International
Willingboro, NJ, United States
Rotary Switch
18881385
Rotary Switch 18881385
SWITCH, ROTARY, DP6T, 500MA, 125V, NO. OF SWITCH POSITIONS 6 POSITION, NO. OF POLES 2 POLE, ANGLE OF THROW 30 , CONTACT CURRENT AC MAX 300MA, CONTACT VOLTAGE AC MAX 125V, PRODUCT RANGE C4 SERIES, ILLUMINATION NON ILLUMINATED , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

SWITCH, ROTARY, DP6T, 500MA, 125V, NO. OF SWITCH POSITIONS 6 POSITION, NO. OF POLES 2 POLE, ANGLE OF THROW 30 , CONTACT CURRENT AC MAX 300MA, CONTACT VOLTAGE AC MAX 125V, PRODUCT RANGE C4 SERIES, ILLUMINATION NON ILLUMINATED , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1012-ND C4D0206N-A 06M4593 70152413 18881385
Product Name Rotary Switches Rotary Switches Switch, Rotary, Dp6T, 500Ma, 125V; No. Of Switch Positions Electroswitch Switch, Rotary, Non-Shorting, 02 Poles,02-06 Positions, Solder Lug Terminals Rotary Switch
Actuator Type Flush Actuator
Current Rating 0.5 amps 0.3 amps 0.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switch - 36121276 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers