IDEC Corporation Selector Switches ASW211

Description
Selector Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1885-1182-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1885-1182-ND
Selector Switches 1885-1182-ND
Selector Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110V Panel Mount

Selector Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110V Panel Mount

Buy Now Datasheet
Selector Switch - 32981 - Radwell International
Willingboro, NJ, United States
Selector Switch
32981
Selector Switch 32981
SELECTOR SWITCH, 22MM, 2 POSITION, 2 POLE, ROTARY. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 22MM, 2 POSITION, 2 POLE, ROTARY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Selector Switch -  - Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
IDEC Pilot Devices ASW211

IDEC Pilot Devices ASW211

Supplier's Site
IDEC Selector Switches Non-Illuminated - ASW211 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW211
IDEC Selector Switches Non-Illuminated ASW211
Selector Switch, 2-Pos Maint, 1/1,

Selector Switch, 2-Pos Maint, 1/1,

Supplier's Site
Switch, Selector, Dpst-1No/1Nc 10A, 600V; No. Of Switch Positions Idec - 74K3679 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpst-1No/1Nc 10A, 600V; No. Of Switch Positions Idec
74K3679
Switch, Selector, Dpst-1No/1Nc 10A, 600V; No. Of Switch Positions Idec 74K3679
SWITCH, SELECTOR, DPST-1NO/1NC 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPST-1NO/1NC 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1885-1182-ND 32981 ASW211 74K3679
Product Name Selector Switches Selector Switch IDEC Selector Switches Non-Illuminated Switch, Selector, Dpst-1No/1Nc 10A, 600V; No. Of Switch Positions Idec
Current Rating 10.0 amps 10.0 amps
Mechanical Life 500000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details