IDEC Corporation Switch, Selector, Spst-No, 10A, 600V; No. Of Switch Positions Idec ASW210

Description
SWITCH, SELECTOR, SPST-NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, SPST-NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Spst-No, 10A, 600V; No. Of Switch Positions Idec - 74K3678 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spst-No, 10A, 600V; No. Of Switch Positions Idec
74K3678
Switch, Selector, Spst-No, 10A, 600V; No. Of Switch Positions Idec 74K3678
SWITCH, SELECTOR, SPST-NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPST-NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Selector Switch - 452502 - Radwell International
Willingboro, NJ, United States
Selector Switch
452502
Selector Switch 452502
ROTARY SELECTOR SWITCH, 22MM, 2POSITION, 1 POLE. FREE 2 YEAR RADWELL WARRANTY

ROTARY SELECTOR SWITCH, 22MM, 2POSITION, 1 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Selector Switch -  - Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
IDEC Pilot Devices ASW210

IDEC Pilot Devices ASW210

Supplier's Site
IDEC Selector Switches Non-Illuminated - ASW210 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW210
IDEC Selector Switches Non-Illuminated ASW210
Selector Switch, 2-Pos Maint, 1NO,

Selector Switch, 2-Pos Maint, 1NO,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 74K3678 452502 ASW210
Product Name Switch, Selector, Spst-No, 10A, 600V; No. Of Switch Positions Idec Selector Switch IDEC Selector Switches Non-Illuminated
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
 - 194L-C40-7553 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details