IDEC Corporation Rotary Switch ASD33L20NU

Description
ROTARY SWITCH, 3 POSITION, 2 POLE, 45 DEGRESS, 10A, 110 V, TWND SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ROTARY SWITCH, 3 POSITION, 2 POLE, 45 DEGRESS, 10A, 110 V, TWND SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch - 101870298 - Radwell International
Willingboro, NJ, United States
Rotary Switch
101870298
Rotary Switch 101870298
ROTARY SWITCH, 3 POSITION, 2 POLE, 45 DEGRESS, 10A, 110 V, TWND SERIES. FREE 2 YEAR RADWELL WARRANTY

ROTARY SWITCH, 3 POSITION, 2 POLE, 45 DEGRESS, 10A, 110 V, TWND SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec - 60AC0511 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec
60AC0511
Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec 60AC0511
ROTARY SWITCH, 2P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Selector Switches Non-Illuminated - ASD33L20NU - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASD33L20NU
IDEC Selector Switches Non-Illuminated ASD33L20NU
Selector Switch, 3-Pos Mom, 2NO,

Selector Switch, 3-Pos Mom, 2NO,

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 101870298 60AC0511 ASD33L20NU
Product Name Rotary Switch Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec IDEC Selector Switches Non-Illuminated
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Trapped Key Interlock - 440T-MRKSE100T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details