SELECTOR SWITCH, 2 POSITIONS, 2NO, 30 MM,. FREE 2 YEAR RADWELL WARRANTY
Switch, 30mm Sel Sw 2pos 2NO
ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes
| Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 101862408 | ASD220NU | 60AC0424 |
| Product Name | Selector Switch | IDEC Selector Switches Non-Illuminated | Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec |
| Current Rating | 10.0 amps |