Honeywell Analytics, Inc. Selector Switch AML21BBA2EA

Description
PUSHBUTTON SWITCH, PRODUCT RANGE:AML21 SERIES, CONTACT CONFIGURATION:SPDT, SWITCH OPERATION:MOMENTARY, PUSHBUTTON ACTUATOR STYLE:SQUARE, CONTACT CURRENT AC MAX:3A, CONTACT VOLTAGE VAC:125V, CONTACT CURRENT DC MAX:2A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON SWITCH, PRODUCT RANGE:AML21 SERIES, CONTACT CONFIGURATION:SPDT, SWITCH OPERATION:MOMENTARY, PUSHBUTTON ACTUATOR STYLE:SQUARE, CONTACT CURRENT AC MAX:3A, CONTACT VOLTAGE VAC:125V, CONTACT CURRENT DC MAX:2A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 64891772 - Radwell International
Willingboro, NJ, United States
Selector Switch
64891772
Selector Switch 64891772
PUSHBUTTON SWITCH, PRODUCT RANGE:AML21 SERIES, CONTACT CONFIGURATION:SPDT, SWITCH OPERATION:MOMENTARY, PUSHBUTTON ACTUATOR STYLE:SQUARE, CONTACT CURRENT AC MAX:3A, CONTACT VOLTAGE VAC:125V, CONTACT CURRENT DC MAX:2A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH, PRODUCT RANGE:AML21 SERIES, CONTACT CONFIGURATION:SPDT, SWITCH OPERATION:MOMENTARY, PUSHBUTTON ACTUATOR STYLE:SQUARE, CONTACT CURRENT AC MAX:3A, CONTACT VOLTAGE VAC:125V, CONTACT CURRENT DC MAX:2A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 64891772
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Switch, Key Operated, 2No/2Nc, 5A, 250V; Product Range Alcoswitch Te Connectivity - 30M8920 - Newark, An Avnet Company
Specs
Current Rating 5.0 amps
AC Voltage Rating 250 volts
Angle of Throw 90 degrees
View Details
2 suppliers