Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
ADSENS TECHNOLOGY, INC.
AP25P-04-F2-QD -- SELECTOR SWITCH
ADSENS Technology, Inc.
Selector Switch
AP25P-04-F2-QD
Description
ADSENS TECHNOLOGY INC Pilot Devices AP25P-04-F2-QD
Radwell International
Done
Description
ADSENS TECHNOLOGY INC Pilot Devices AP25P-04-F2-QD
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
ADSENS TECHNOLOGY INC Pilot Devices AP25P-04-F2-QD
ADSENS TECHNOLOGY INC Pilot Devices AP25P-04-F2-QD
Supplier's Site
Technical Specifications
Radwell International
Product Category
Rotary Switches
Product Name
Selector Switch
Unlock Full Specs
to access all available technical data
Similar Products
EBE Elektro-Bau-Elemente GmbH
Rotary Switch
SB 15
Specs
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 4 poles per wafer
View Details
SCHURTER Inc
Switch, Rotary Cam, 2 Position, Panel Mount, 110V and 220V Selector Positions
33.4501
Specs
Current Rating
6.3 amps
AC Voltage Rating
250 volts
DC Voltage Rating
250 volts
View Details
2
suppliers
Schmersal Inc.
R program - RSS/RST - Key selector switch - RSS32S1
Specs
Actuator Type
Keylock
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details
TE Connectivity
Selector Switches
K1151259
Specs
Current Rating
250.0 amps
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
2
suppliers