IDEC Corporation Selector Switch AS6M-2KT2PB

Description
16MM, KEY SWITCH, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
16MM, KEY SWITCH, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 742291 - Radwell International
Willingboro, NJ, United States
Selector Switch
742291
Selector Switch 742291
16MM, KEY SWITCH, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY

16MM, KEY SWITCH, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Keylock Switch, Dpdt, 120Vac, Solder/qc; Product Range Idec - 28C7812 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Dpdt, 120Vac, Solder/qc; Product Range Idec
28C7812
Keylock Switch, Dpdt, 120Vac, Solder/qc; Product Range Idec 28C7812
KEYLOCK SWITCH, DPDT, 120VAC, SOLDER/QC; Product Range:A6 Series; Contact Configuration:DPDT; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:1A; Contact Voltage AC Nom:120V; Angle of Throw:90°RoHS Compliant: Yes

KEYLOCK SWITCH, DPDT, 120VAC, SOLDER/QC; Product Range:A6 Series; Contact Configuration:DPDT; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:1A; Contact Voltage AC Nom:120V; Angle of Throw:90°RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 742291 28C7812
Product Name Selector Switch Keylock Switch, Dpdt, 120Vac, Solder/qc; Product Range Idec
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Switch, Rotary, Dp5T, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity - 02M4985 - Newark, An Avnet Company
Specs
Current Rating 0.5 amps
AC Voltage Rating 125 volts
Angle of Throw 36 degrees
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers