Nidec Corporation Selector Switch ASE1E-2M-10-Z

Description
SLIDE SWITCH, SPDT, 0.05A, 60V, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-OFF-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:ASE SERIES; CONTACT CURRENT MAX:50MA; CONTACT VOLTAGE AC MAX:60V; CONTACT VOLTAGE DC MAX:60V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SLIDE SWITCH, SPDT, 0.05A, 60V, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-OFF-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:ASE SERIES; CONTACT CURRENT MAX:50MA; CONTACT VOLTAGE AC MAX:60V; CONTACT VOLTAGE DC MAX:60V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 99076362 - Radwell International
Willingboro, NJ, United States
Selector Switch
99076362
Selector Switch 99076362
SLIDE SWITCH, SPDT, 0.05A, 60V, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-OFF-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:ASE SERIES; CONTACT CURRENT MAX:50MA; CONTACT VOLTAGE AC MAX:60V; CONTACT VOLTAGE DC MAX:60V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SLIDE SWITCH, SPDT, 0.05A, 60V, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-OFF-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:ASE SERIES; CONTACT CURRENT MAX:50MA; CONTACT VOLTAGE AC MAX:60V; CONTACT VOLTAGE DC MAX:60V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 99076362
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotary - FR02KC16P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type Gull Wing
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details