Radwell International Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) ANALOG SWITCH, QUAD, SPDT, SOIC-16; ANALOG SWITCH TYPE:SPDT; NO. OF CHANNELS:4CHANNELS; ON STATE RESISTANCE MAX:45OHM; SUPPLY VOLTAGE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| 085983, SWITCH, PLUNGER SPACING 8 MM, UPRIGHT HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| 1" DS___H2 STYLE HUB. FREE 2 YEAR RADWELL WARRANTY | |
| 16 MM, SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 16MM SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 2 N/O AUXILIARY SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| 2POS BLK KNOB SEL SW. FREE 2 YEAR RADWELL WARRANTY | |
| 2POS SEL SW. FREE 2 YEAR RADWELL WARRANTY | |
| 2POSITION KEY SELECTOR SWITCH 45 DEG MNTND LFT/RT CAM2. FREE 2 YEAR RADWELL WARRANTY | |
| 30MM 3POS SS,A-B-C,MAIN,BLK. FREE 2 YEAR RADWELL WARRANTY | |
| 8+2G GIGA MANAGED POE SWITCH, W/ WIDE TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| 8PORT MINIVIEW ULTRA KVM SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ACI, CY017M014PL2, CAM SWITCH, 1POLE, 4POSITION, 20A, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| ADSENS TECHNOLOGY INC Pilot Devices CS-6200P-QD | |
| AIR LOGIC Pilot Devices F-5100-100-PT | |
| AIR LOGIC Pilot Devices F5100-15FM-B85-3A | |
| AIR LOGIC Pilot Devices F5100100FM | |
| AIR SWITCH, ADJUSTABLE 0.5-60 PSI, OPERATING SPEED: 25 MILLISECONDS, 100 PSI MAX, +/- 0.5 TOLERANCE, 4 - 49 C, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| AIRTAC, DS1JN020, SENSOR ,5-30VDC, 200MA, 6WATT, THREE LINE NPN, W/NO CONTACT NORM OPEN, 3 WIRE, 2M LENGTH,INDICATOR RED LED, NEMA6, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| AIRTROL Pilot Devices F-4200-0.5FM | |
| AIRTROL Pilot Devices F-4200-5 | |
| ANALOG SWITCH / MULTIPLEXER (MUX) IC, ANALOG SWITCH TYPE: SPST, 4 CHANNELS, 16 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG SWITCH, SINGLE, SPST, SOIC-8; NO. OF CHANNELS:1CHANNELS; ANALOG SWITCH TYPE:SPST; ON STATE RESISTANCE MAX:35OHM; SUPPLY VOLTAGE RANGE:¦ 15V; ANALOG SWITCH CASE:NSOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS... | |
| AUTO,OFF,HAND SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH , PERPENDICULAR, 2-WIRE, 24VDC, 5-40MA. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH, *LQA,16FT,24VDC, BLUE . FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH, 24VDC MAX, 50MA. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATION DIRECT Pilot Devices ECX3520 | |
| AUTOMATION SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATIONDIRECT SELECTOR SWITCH, IP65, 22MM, 2-POSITION, MOMENTARY, (2) N.O. CONTACT(S), METAL BASE, METAL BEZEL, OPERATOR: BLACK, JOYSTICK, 30MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH, 10 A, 1 NO & 1NC CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH, SPDT-SB, CONTACT UL489. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC/SNAP-ACTION SWITCH, 10 A, 0.5 MM CONTACT GAP, HINGE LEAVER, DPDT, 1.6 MM OT SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| BAT LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| CAM SWITCH 20A 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAM SWITCH FOR HONDA. FREE 2 YEAR RADWELL WARRANTY | |
| CAM SWITCH, ON-OFF, MAINTAINED 60 DEGREES, 16 AMP, 2 POLE / 1 STAGE, 48 MM X 48 MM FRONT PLATE, LEVER, RED OPERATOR / YELLOW FRONT PLATE. FREE 2 YEAR... | |
| CARLING SWITCH Pilot Devices DC220-PB-B | |
| CHANGEOVER SWITCH WITH OFF POSITION, MAINTAINED 60 DEGREE, 2 POLES, 16A, IP20 TERMINALS, 22.5MM INSTALLATION, 48MM X 48MM FRONT PLATE, KEY LOCK, BLACK/ALUMINUM, 1-0-2 KEY REMOVAL IN OFF POSITION (60). | |
| CO2 OCCUPANCY SENSOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| COMPLETE SELECTOR SW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NEMA 1 ENCLOSURE, CONTROL KIT, SELECTOR SWITCH, HAND/OFF/AUTO (HOA), SWITCH TYPE 1. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL SWITCH EX29 4POL. 4037, MATERIAL NUMBER GHG2922000R0002. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT SWITCH, W/DELAY, NO, SOLID, SELFPWR, ADJ 1-175 AMP, AC OUT, CONNECTION: SCREW TERMINALS, TYPE: INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT SWITCHES, 240VAC/VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER , E22-XBJ1, E22XBJ1, SELECTOR SWITCH, 22MM, BLACK, 3POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER , E22SBE2, SELECTOR SWITCH, KNOB, 2POSITION, RED. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER , SELECTOR SWITCH, 2POSITION, MOMENTARY, MAINTAINED,AVAILABLE , SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER , SELECTOR SWITCH, 3POSITION, MAINTAINED, 22.5MM, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Pilot Devices E22-XBJ1 | |
| CUTLER HAMMER Pilot Devices E22KB563 | |
| CUTLER HAMMER Pilot Devices E22KF4B | |
| CUTLER HAMMER Pilot Devices E22VBG1 | |
| CUTLER HAMMER Pilot Devices E22VG1 | |
| CUTLER HAMMER Pilot Devices E22VH1 | |
| CUTLER HAMMER Pilot Devices E22X51 | |
| CUTLER HAMMER Pilot Devices E22XB51 | |
| CUTLER HAMMER Pilot Devices EGHMVD12B | |
| CW INDUSTRIES , GR29-1126-1110, GR2911261110, SWITCH SLIDE, ROCKER SWITCH, ON-ON, DPDT, 11A, 125V, PC PIN, 6-PIN, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| D-LINK DGS-1210-10P WEB SMART SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT HANDLE, FOR R9 TYPE ROTARY DISCONNECTS, FRAMES F&G. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCH FOR BASEBOARD, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCH, 240/480/600 VAC, 600 AMP, 75 HP AT 240 VAC, 150 HP AT 480 VAC, 200 HP AT 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCH, OFF-ON FRONT MOUNT, 3 POLE, 600 VOLT RATED, BLACK HANDLE OPERATOR, 125 UL/CSA, GENERAL PURPOSE,NR:35990106. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCHE, 3 POLE, ISOLATOR, 690 VAC, 50/60 HZ, 25 AMP, 90 DEGREE SWITCHING ANGLE, 8 CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCHES, 32A,11KW, 380-440V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCHES, FRONT MOUNTING, FOUR HOLE MOUNTING, 36 36 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCHES, ISOLATOR, 5.5 KW, 380-440 VAC, 20 AMP, 90 DEGREE, YELLOW, RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCHES, ON-OFF, 20A-315A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCHES, PADLOCKABLE HANDLE, ON-OFF FUNCTION, 3-POLE, 380-440 VAC, AC-21A:32A, AC-23A:11KW, WITHOUT AUXILIARY CONTACTS, IP66 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 15 A, 12-177 VAC, ONE SINGLE POLE, ONE 3 WAY, COMBINATION LINE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3 POS SEL SW 2CONT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOGUE SWITCH, QUAD, SPST, CHANNELS 4, ON STATE RESISTANCE MAX 175 OHM, 16 DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTO-SWITCH, PNEUMATIC, 3-WIRE, PNP, 3 METER LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL LEVER OPERATOR, PUSH BUTTON OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS DRIVER, CBT/FST/QS/5C/B SERIES, 1-FUNC, 10-BIT, TRUE OUTPUT, CMOS, TSSOP-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CLUTCH SELECTOR, HEAVY DUTY, 4 POLE, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MANUAL SWITCH, 690VAC, 25AMP IEC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PRESSURE SWITCH, 12-24VDC, 50CM CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIMMER SWITCH, 3-WAY, ROTARY, PUSH-ON, 75-600W, 120VAC, FOR TWO-SWITCH CIRCUITS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EX-E CABLE GLAND, NON-ARMOURED CABLE, NON-ARMOURED GLAND, POLYAMIDE 6, INCREASED SAFETY, M16, SHORT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREEZE PROTECTION SWITCH, 120/240VAC, 600VAC, 34-80DEG F, 10 FT CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HANDLE OPERATOR, FRONT MOUNT, RED/YELLOW, 25AMP, 4POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL CONTROLS,PUSH BUTTON STATIONS, FLUSH MOUNTED, FLUSH PLATE FORM GRAY, 10 AMPS CONTINOUS, 1 UNIT STATIONS, NEMA TYPE 1, SELECTOR SWITCH FUNCTION, 3 POSITION, SPDT, WALL BOX,... | |
| DISCONTINUED BY MANUFACTURER, LEVER SELECTOR SWITCH, 2 POSITION/MAINTAINED, YELLOW, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METAL SELECTOR SWITCH, SPRING RIGHT/LEFT TO CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OFF-ON 7/8 MTG ADAPTOR DISCONNECT, 3 POLES, 600V, 40A, D BLACK/BLACK HANDLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OFF-ON ENCLOSURE, 3 POLES, 600V, 25A, D RED/YELLOW HANDLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OFF-ON FRONT MOUNT DISCONNECT, BE TYPE, 4 POLES, 25A, 600V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PUSHBUTTON, ILLUMINATED, ROUND DESIGN, ILLUMINATED SELECTOR SWITCH MODULE, 2 POSITIONS, RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PUSHBUTTON, ILLUMINATED, ROUND DESIGN, ILLUMINATED SELECTOR SWITCH, 2 POSITION, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY CAM SELECTOR SWITCH, 4 POSITION, ASSEMBLED, POLY CARBONATE ACTUATOR, CHROME PLATED BRASS BEZEL, 300VAC / 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, DPST,N/C ,10 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH OPERATOR, 2POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH OPERATOR, NON-METALLIC, 3 POSITION, 60 THROW, 22.5MM . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION MAINTAINED, 600V MAX, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION, 1NO/1NC, BLACK KNOB, CR2940, GE, PUSH BUTTON, HEAVY DUTY, OIL TIGHT, OPERATOR ONLY, SELECTOR SWITCH, 2 POSITION, CAM #9, 1NO-1NC, BLACK KNOB . | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION, MAINTAINED, E34 SERIES, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION, NON ILLUMINATED, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 22MM, 2 POSITION, KEYSWITCH TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITIONS, KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3-POSITION, MAINTAINED, 2-POINT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3POS, STAYPUT, RED, CHROME BEZEL, ILLUMINATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 4.4X13 TYPE, SPRING RETURN, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, BLACK, 1 NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, BLACK, 3 POSITION, 600V MAX, OIL TIGHT, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, CONTROL STATION, P.L LAMP: 6 WATTS, 125 VAC,60 HZ, SWITCH: 600 VAC, 2 WATTS, 300 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, CONTROL STATION, W/ ENCLOSURE, MAINTAINED, NEMA 1, 2 POSITION, 10 AMP, 600 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, CR2940, HEAVY DUTY, OILTIGHT, BLACK, 4 POSITION MAINTAINED, 600V MAX, 2 NO / 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, EM22 SERIES, METAL, KEYED, 3 POSITIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, FEED-THRU, EXPLOSION-PROOF, 600VAC, 10AMP, 4-POLE, 2NO + 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, ILLUMINATED, 2 POSITION, MAINTAINED, CLEAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, ILLUMINATED, 3 POSITION, RED, METAL, STANDARD KNOB, SPRING LEFT/RIGHT, 240VAC, LED, 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, METAL, 3-POSITION, STD. KNOB, SPRING LEFT, ILLUMINATED, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, MOMENTARY, 3 POSITION, RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, OIL TIGHT, 3 POSTITION, SNAP ACTION TO ONE SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, OILTIGHT SEAL, HEAVY DUTY, 600 VOLT MAX, OPERATOR WITH 2 N.O. 2 N.C., 3 POSITION MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, OILTIGHT, 3POSITIONS, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, OPERATOR ONLY, HEAVY DUTY, OILTIGHT, 4 POSITIONS MAINTAINED, BLACK MIDDLE ARROW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, OPERATOR, 3POS, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, STANDARD DUTY, 600V MAX, STOP - START, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, STAY-PUT, 3-POSITION, 2 CAMS, CHROME BEZEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, TRANSFORMER, TYPE 3POS, 1NO-1NC, 120V, GREEN LENS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSITIVE SWITCH, 250 VAC/DC, 1 AMP, 15 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHAFT, 300 MM, FOR ROTARY SWITCHES M, R AND W FRAMES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, ROTARY CAM OPERATED, 4 STAGE ,3 POSITION, SPRING RETURN, 600 VAC/VDC, 20 AMP CONTINUOUS, 250 AMP FOR 3 SECONDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHETTE, 115/230 VAC, 3/4 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DSD COVER AND DEVICE SUB-ASSEMBLIES, MATERIAL NUMBER 765487. FREE 2 YEAR RADWELL WARRANTY | |
| DSD COVER DEV SUB ASSY FR OPER SNAP SWTC, MATERIAL NUMBER 701660. FREE 2 YEAR RADWELL WARRANTY | |
| DSD SELECTOR SWITCH COVER AND DEVICE SUB-ASSEMBLY, 10 AMP, FERALOY IRON ALLOY, 3 POS, 4 CIRCUIT, MOMENTARY CONTACT CLOCKWISE OPER, SPRING RETURN TO CENTER, MAINTAINED CONTACT, COUNTERCLOCKWISE OPER, FACT SEAL,... | |
| E30 BUTTON NON-STD MARKINGS. FREE 2 YEAR RADWELL WARRANTY | |
| E50 FACTORY SEALED SWITCH BODY DOUBLE POLE 120VAC NEON LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| EATON CORPORATION Pilot Devices E22XB51A | |
| EATON E50 EPOXY FILLED RECEPTACLE W/ 12 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| EATON ENCLOSED, UL508, 3P/60A, NEMA 1, METALLIC. FREE 2 YEAR RADWELL WARRANTY | |
| EATON METAL E22 2P SS BK KN 60 DEG- MT - CAM 2. FREE 2 YEAR RADWELL WARRANTY | |
| EATON SELECTOR SW LEVER 3P 45 BKBZ C1 BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| EATON SELECTOR SWITCH 3P SPR-R C3 BK KNB. FREE 2 YEAR RADWELL WARRANTY | |
| EATON SELECTOR SWITCH KNOB BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| EC-2000 SERIES-12 TO 30 VDC, NEMA 12 ENCLOSURE, 12 OUTPUTS, RIGHT HAND SHAFT EXTENSION. FREE 2 YEAR RADWELL WARRANTY | |
| EEC AEG Pilot Devices ED1-3BE1FM-RG | |
| ELECTROSWITCH Pilot Devices D2D0606N | |
| EMERGENCY SWITCH, BASIC MODULE, WITHOUT MOUNTING FORM, WITHOUT OPERATOR, 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| EMP/EMPS BARREL ASSEM PILOT LIGHT, MATERIAL NUMBER 735860. FREE 2 YEAR RADWELL WARRANTY | |
| ENC UL508 3P/40A N4X NM THERMOSET. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED ROTARY DISCONNECT SWITCH, ENCLOSED, UL508, 3P/25A, NEMA 1, METALLIC, 25 A, NEMA 1, PAINTED STEEL, MAX HP:7.5, 7.5, 15, 20 HP (@208,240,480,600 V), THREE-POLE, PRODUCT CATEGORY: ENCLOSED ROTARY NON-FUSIBLE,... | |
| ETHERNET SWITCH, 5 PORT, GIGABIT, 10/100/1000 MBPS. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 8-PORT, 10/100 MBPS, 3.1 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH; NO. OF PORTS:16; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| EXPL PROOF SWITCH 3/4 1P ALUM. FREE 2 YEAR RADWELL WARRANTY | |
| FACE PLT 2P BLACK BLANK. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH ,SPDT, NEMA 3R, WITH COPPER FLOAT, FOR LIQUID, TEMPERATURES 32 TO 250F, REPLACES F63BF-1 AND F63BF-1C. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT MOUNT DISCONNECT, 6 POLE, 600V, 25 AMPS, . FREE 2 YEAR RADWELL WARRANTY | |
| GE, PUSH BUTTON, HEAVY DUTY, CORROSION RESISTANT, SELECTOR SWITCH OPERATOR, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC Pilot Devices CR305-X130N | |
| GENERAL ELECTRIC, CR2940-AJ101D, CR2940AJ101D, SELECTOR SWITCH, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC, DE462R, SELECTOR SWITCH, 60AMP, 3P, 4W, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC, FVK464R, SELECTOR SWITCH, 200AMP, 600V, 3P, 4W. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY LIMIT SWITCH, SINGLE POLE, 12 FOOT. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ANALOG SWITCH, QUAD, SPST, DIP-16; ANALOG SWITCH TYPE:SPST; NO. OF CHANNELS:4; ON STATE RESISTANCE MAX:25OHM; TURN OFF TIME:100NS; TURN ON TIME:11. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ANALOG SWITCH, QUAD, SPST, SOIC-16; ANALOG SWITCH TYPE:SPST; NO. OF CHANNELS:4; ON STATE RESISTANCE MAX:20OHM; SUPPLY VOLTAGE RANGE:2.7V TO 12V; A. FREE 2 YEAR RADWELL WARRANTY | |
| IDEC Pilot Devices HE1G-21SM | |
| IDEC Pilot Devices HE9Z-D2Y | |
| IL SELECTOR 2P MA C1 120V/XFR. FREE 2 YEAR RADWELL WARRANTY | |
| IL SELECTOR SWITCH 3P SPR-RL C3 120V/XFR. FREE 2 YEAR RADWELL WARRANTY | |
| INLET /PLUG, PIN AND SLEEVE RECEPTACLES, 20A, 3P+G, 24VAC, TYPE 4X, IP69, 60 HZ, 4 POLE, PART NUMBER 63-18023. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATOR SWITCH 45A 4P 400VAC IEC. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATOR SWITCH, ON-OFF SWITCH, 1 POLE - NO, MINIMUM 24 V, 250/415 V OPER VOLTAGE, 16 AMP, 3 KA SHORT-CIRCUIT BREAKING CAP, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| KEY SELECTOR SWITCH, 2 POSITIONS, BLACK BEZEL, 2NO CONTACTS, KEY REMOVABLE LEFT POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| KEY SELECTOR SWITCH, CW SERIES, NON-ILLUMINATED, 22 MM, 2 POSITION, MAINTAINED, 2NC, KEY REMOVED RIGHT ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| KEY SELECTOR SWITCH, E22 SERIES, 3 POSITION, SPRING RETURN FROM RIGHT TO CENTER, CAM 1, BLACK BEZEL. FREE 2 YEAR RADWELL WARRANTY | |
| KEYED SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| KEYSWITCH, 2POSITION SELECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| KILLARK Pilot Devices GOL53C3 | |
| KYSW 3PS KYC SPR-RL 60 C2 HRZ. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER - THREE POSITIONS - MAINTAINED - 45 DEGREE ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER SELECTOR SWITCH 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER, SIZE 22.5 MM, OPERATION TYPE MAINTAINED, 2 POSITION(S), THROW LEFT-RIGHT 45 DEG, CAM CODE 2, GLASS FILLED NYLON BODY, CHROME PLATED BRASS BEZEL, GREEN, NEMA 3/3R/4/4X/12/13, IP65, E22 MODEL. | |
| LIGHTING FIXTURE, 120 VAC, ZINC COATED STEEL HOUSING, 12-7/16 IN L X 7-3/16 IN W X 3-15/16 IN H. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT ACTUATOR, FORK ROLLER LEVER, BOTH FRONT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, PRECISION, 5A, ROLLER PLUNGER, 4 PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH RECEPTACLE, HEAVY-DUTY PLUG-IN, 2 POLE, 9 TERMINALS, A1 SERIES, 1/2 INCH NPT, 20 FOOT CABLE, NEMA 1/3/3S/4/4X/6/6P/13/ IP67, DIE CAST ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E49 SERIES, 2 N.C CONTACTS, PLASTIC HOUSING, 6 AMP @ 300 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E50 SERIES, HEAVY DUTY, 10A, 6 POLE, 1NO, 1NC, 240VAC, 8FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, SIDE PUSH ROLLER, 2 NORMALL OPEN, 2 NORMALLY CLOSED, 240 VAC, 10 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINI METAL, WOBBLE STICK, 1NO/1NC, 5AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING ATTACHMENT, FOR PUSHBUTTON SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| MANAGED SW (16) 10/100, (2) SFP OR 10/100/1000, WT. FREE 2 YEAR RADWELL WARRANTY | |
| MELTRIC Pilot Devices DSN20 | |
| METAL E22 ILLUMINATED EXT PUSHBUTTON - AB, ORANGE, 1" DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| METAL PUSHBUTTON SW. FREE 2 YEAR RADWELL WARRANTY | |
| METAL PUSHBUTTON, FLUSH, 25MM , BLACK . FREE 2 YEAR RADWELL WARRANTY | |
| METAL SELECTOR SW. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH, PUSHBUTTON, SPDT, 10A 250V; PRODUCT RANGE:-; CONTACT CONFIGURATION:SPDT; SWITCH TERMINALS:QUICK CONNECT; CONTACT CURRENT MAX:10A; CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| MINI LIMIT SWITCH,WOBBLE,1NO/1N C. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CIRCUIT BREAKER, 10 AMP, 1 POLE, C-CHAR, DC CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR MANAGED SWITCH SYSTEM WITH 6 SLO. FREE 2 YEAR RADWELL WARRANTY | |
| MOTION SWITCH, ZERO SPEED SWITCH, 24-480 RPM, 120 VAC, . FREE 2 YEAR RADWELL WARRANTY | |
| MTL KEYED SELECTOR SW. FREE 2 YEAR RADWELL WARRANTY | |
| NON ILLUM SELCTR SW. FREE 2 YEAR RADWELL WARRANTY | |
| NR:31990810 (OLD VERSION)25 AM. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Pilot Devices D2SW-3HS | |
| OMRON Pilot Devices D2VW-5L2A-1HS | |
| OMRON Pilot Devices DZ-10GW-1B | |
| OMRON Pilot Devices F3S-TGR-NLPC-21-M1J8 | |
| OPERATOR 22MM, KEY SELECTOR, SWITCH,. FREE 2 YEAR RADWELL WARRANTY | |
| OPTICAL SWITCH TRANSMISSIVE PHOTOTRANSISTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTIMATION INC Pilot Devices ECX3510 | |
| OPTIMATION INC Pilot Devices GCX1350 | |
| OPTIMATION INC Pilot Devices GCX1370-22 | |
| OPTIMATION INC Pilot Devices GCX1430 | |
| OPTIMATION INC Pilot Devices GCX3300 | |
| OPTIMATION INC Pilot Devices GCX3320-22 | |
| OPTIMATION INC Pilot Devices GCX3330-22 | |
| OPTOSWITCH; NO. OF CHANNELS:1; ISOLATION VOLTAGE:30VRMS; OPTOCOUPLER OUTPUT TYPE:TRANSISTOR; INPUT CURRENT MAX:60MA; OUTPUT VOLTAGE MAX:30V; OPERATING. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT DEVICE, GRAY WALL BOX, RED PUSH BUTTON, "STOP" NAMEPLATE, 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PIZZATO Pilot Devices E2 1SE12ACA19AB | |
| PLC DIRECT Pilot Devices ECX1520 | |
| PLC DIRECT Pilot Devices GCX1300 | |
| PLC DIRECT Pilot Devices GCX1320-22 | |
| PLC DIRECT Pilot Devices GCX1330-22 | |
| PLC DIRECT Pilot Devices GCX1420 | |
| PLC DIRECT Pilot Devices GCX3420 | |
| POS SHT SS SPRNG 1NO 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SWITCH, .5-100 PSI, 15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SWITCH, ADJUSTABLE RANGE, 1-100PSI, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SWITCH, SINGLE POLE, DOUBLE THROW, .187 QUICK-CONNECT TERMINATIONS, 0.05-0.5 PSI ADJUSTMENT RANGE, 15 PSI MAX OVERPRESSURE, 3 AMP, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SWITCH, SINGLE POLE, DOUBLE THROW. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CS-6200 SERIES, REED SWITCH, 5-28 VDC OPERATING VOLTAGE, 1 AMP MAX, SOLID STATE OUTPUT, NORMALLY OPEN, 3-PIN PUSH ON CONNECTOR TERMINATION, FOR DM1/HD1 TIE ROD CYLINDER. FREE 2... | |
| PURCHASE AS 28-1310. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON SQUARE MULTI FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON, 25 MM RED, EXTENDED BUTTON, PRESTEST, 22 MM MOUNT; CHROME BEZEL. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON, METAL, E22, ILLUMINATED, EXTENTED CAP, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Pilot Devices CR115B202-SUB | |
| RADWELL VERIFIED SUBSTITUTE Pilot Devices D4B-3111N-SUB | |
| RADWELL VERIFIED SUBSTITUTE Pilot Devices D4B-3181N-SUB | |
| RADWELL VERIFIED SUBSTITUTE Pilot Devices D4C-1632-SUB | |
| RADWELL VERIFIED SUBSTITUTE Pilot Devices D4CC-1050-SUB | |
| RADWELL VERIFIED SUBSTITUTE Pilot Devices D4CC-3024-SUB | |
| RADWELL VERIFIED SUBSTITUTE Pilot Devices D4V-8108Z-SUB | |
| RADWELL VERIFIED SUBSTITUTE Pilot Devices FPH419A3-SUB | |
| REED SWITCH, STRONG MAGNETIC FIELD RESISTANCE, RAIL MOUNTING METHOD, GROMMET ELECTRICAL ENTRY, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E47BCC05, COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E47BLS11, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, CROSS ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E47BLS12, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, CROSS ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B-3115N, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B-3117N, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B-3170N, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B-3A11N, LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B-4111N, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B-4115N, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B-4117N, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B-4171N, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B-4516N, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B-4517N, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B-4570N, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B3187N, LIMIT SWITCH - WOBBLE STICK, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B3A15N, LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B4187N, LIMIT SWITCH - WOBBLE STICK, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4B4A16N, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1232, LIMIT SWITCH - COMPACT, SEALED ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1432, LIMIT SWITCH - COMPACT, SEALED ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1632, LIMIT SWITCH - COMPACT, SEALED ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1633, LIMIT SWITCH - COMPACT, SEALED CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4CC-1002, LIMIT SWITCH - COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4CC-1003, LIMIT SWITCH - COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4CC-1024, LIMIT SWITCH - COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4CC-1031, LIMIT SWITCH - COMPACT, SEALED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4CC-1032, LIMIT SWITCH - COMPACT, SEALED ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4CC-1050, LIMIT SWITCH - COMPACT, WOBBLE STICK, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4CC-3024, LIMIT SWITCH - COMPACT LIMIT SWITCH, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4CC-3031, LIMIT SWITCH - COMPACT, SEALED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4CC-3032, LIMIT SWITCH - COMPACT, SEALED ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4E-1A00N, LIMIT SWITCH - COMPACT, PRECISION, 5A, ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4E-1B00N, LIMIT SWITCH - COMPACT, PRECISION, 5A, CROSS ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4E-1D10N, LIMIT SWITCH - COMPACT, BOOT ROLLER PLUNGER, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4E-1G00N, LIMIT SWITCH - COMPACT, PRECISION, 5A, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4V-8107Z, LIMIT SWITCH - COMPACT, ADJUSTABLE ROD, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4V-8111Z, LIMIT SWITCH - COMPACT, PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4V-8112Z, LIMIT SWITCH - COMPACT, ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4V-8122Z, LIMIT SWITCH - COMPACT, CROSS ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4V-8169Z, LIMIT SWITCH - COMPACT, CAT WHISKER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| RETROREFLECTIVE CYLINDRICAL PHOTOELECTRIC SENSOR, INPUT VOLTAGE 10-30VDC, MAX SENSING DISTANCE 5 METERS, 2M CABLE, NPN/PNP, OPERATING FREQUENCY 500HZ, IP 68, RED LED. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY CAM SWITCH 2POS. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY CAM SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY CAM, EC-2000 SERIES, 12-30 VDC, NEMA 12 ENCLOSURE, 4 OUTPUTS, DOUBLE-ENDED SHAFT EXTENSION. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH, D4 SERIES, GLASS INSULATION, SINGLE POLE, 6 POSITIONS, NON-SHORTING CONTACT, 60 DEGREE INDEXING, 1.5 AMP, 115 V, 500 MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY, 2 POSITION, MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, PULL RESET LIMIT SWITCH, NPT, 1NC 1NO, PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SALZER Pilot Devices H220-41300-A02 | |
| SALZER Pilot Devices H226-41300-003M1 | |
| SALZER Pilot Devices H226-41300-033V4 | |
| SALZER Pilot Devices H23341300-A01 | |
| SEL SW KEY ALL 2P. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2P SPR-R BLACK KNB C1. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2P SPR-R BLACK LEVERR C1. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS ILLUM GREEN KNOB 22.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS KNOB OPERATED MAINT L & R. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS MAINTAIN YEL ILLUM 22MM MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS MAINTAINED ILLUMINATED GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS SPG. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 2POS. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3P MA BLACK LEVERR C2. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3P SPR-L C2 BLACK LEVERR. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3P SPR-L C3 BLACK KNB. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3P SPR-R C2 BLACK KNB. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POLE W/LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POS 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POS BLACK MAINTAINED OPEN ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POS H-DUTY OPERATOR ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POS MAINT CX. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POS RETURN TO CENTER 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POSITION 600V 3NO 5NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POSITION KEY. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POSITION MAINT W 2 NO 2 NC CONTAC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POSITION MAINTAINED 2-NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POSITION, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 3POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH 4POSITION MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH BLACK 3POS 600V W/1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH BLACK 3POSITION 30.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH GREEN 3POS SPR RET CTR W/1-NO&1-NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH ILLUMINATED RED 2POS. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KEY-ALL 3P 45 BKBZ C1. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KEYED 3POS SPRING RTN. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KEYED OILTIGHT 3POS. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KIT, CONTACTOR,HAND-OFF-A UTO, SIZE 2. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KIT, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK, 22.5MM, KEY SWITCH (KEY INCLUDED), 2-POSITION 90°, STAY PUT (KEY BOTH POSITIONS), 1NO/1NC CONTACT BLOCK... | |
| SELECTOR SWITCH KIT, HAND-OFF-AUTO, FOR SIZE 00-0-1, STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KIT, OFF/ON, BLACK, FOR SIZE 00,0,1. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KNOB 3POS SPRING RETURN BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KNOB SELECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KNOB, 3-POLE, 45 CRBZ, SPRING-RTN, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KNOB, 30MM, YELLOW, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH KNOBS/LEVERS. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH LEVER 3POS NON ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH LEVER ILLUM 45DEGREE THROW ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH LEVER ILLUM CLEAR 2POS MAIN. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH LVR 2P 45 CRBZ C2 BK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH NON ILLUMINATED BLACK 1NO CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH OPERATOR, 3POS. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH RECEPTACLE, SPDT, RECEPTACLE BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH ROUND 2POSITION MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH TABS. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH W/KEY 3POS SPRING RETURN CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, BLACK, 600 VOLT, 2 NO / 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, BLACK, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, KEY MAINTAINED, METAL, NO CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, MAINTAINED, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, MAINTAINED, KEY RT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, MAINTAINED, USE ON FLAT SURFACE, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2 POSITION, SPRING RIGHT, KEY LEFT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 2-POSITION, 2NO, 60 DEGREE, STANDARD KNOB, MAINTAINED, METAL. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22 MM BARREL SIZE, 2-POSITION, SPRING RETURN FROM RIGHT, KEY REMOVABLE LEFT POSITION, 1 NORMALLY OPEN, METAL BASE, METAL BEZEL, 30 MM OPERATOR SIZE, ROUND, PLASTIC MATERIAL. FREE... | |
| SELECTOR SWITCH, 22 MM, 2-POSITION, MAINTAINED, 1 N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, BLACK KNOB OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22.5MM, MAINTAINED/MAINTAINE D/MOMENTARY, 3 POSITION, THROW LEFT-CENTER-RIGHT 45DEG, CHROME PLATED, RED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, MAINTAINED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, BLACK OPERATOR, LEVER, 30MM OPERATOR SIZE, ROUND, PLASTIC, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, MAINTAINED, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, BLUE, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2... | |
| SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, MAINTAINED, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, RED, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2... | |
| SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, MAINTAINED, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, YELLOW, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2... | |
| SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, MAINTAINED, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, CLEAR, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2... | |
| SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, MAINTAINED, LED ILLUMINATED, 1 N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, CLEAR, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2... | |
| SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, MAINTAINED, LED ILLUMINATED, 1 N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, GREEN, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2... | |
| SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, SPRING RETURN FROM RIGHT, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, BLUE, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE,... | |
| SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, SPRING RETURN FROM RIGHT, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, CLEAR, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE,... | |
| SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, SPRING RETURN FROM RIGHT, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, YELLOW, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE,... | |
| SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, SPRING RETURN FROM RIGHT, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, RED, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE,... | |
| SELECTOR SWITCH, 22MM BARREL SIZE, 3-POSITION, MAINTAINED, INCANDESCENT ILLUMINATED, 2 N.O./ 2 N.C. CONTACTS, PLASTIC BASE, PLASTIC BEZEL, YELLOW, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. | |
| SELECTOR SWITCH, 22MM BARREL SIZE, 3-POSITION, SPRING RETURN TO CENTER, INCANDESCENT ILLUMINATED, 2 N.O./ 2 N.C. CONTACTS, METAL BASE, METAL BEZEL, CLEAR, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC,... | |
| SELECTOR SWITCH, 22MM, 2-POSITION, MAINTAINED, (1) N.O. CONTACT(S), METAL BASE, METAL BEZEL, OPERATOR: BLACK, KNOB, 30MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, 2-POSITION, MAINTAINED, KEY REMOVABLE IN ALL POSITIONS, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, OPERATOR: KEY, 30MM, ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, 2-POSITION, MOMENTARY, (2) N.O. CONTACT(S), PLASTIC BASE, PLASTIC BEZEL, OPERATOR: JOYSTICK, ROUND, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, 2-POSITION, SPRING RETURN FROM RIGHT, (1) N.O. CONTACT(S), METAL BASE, METAL BEZEL, OPERATOR: BLACK, KNOB, 30MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, 2-POSITION, SPRING RETURN FROM RIGHT, INCANDESCENT ILLUMINATED, (1) N.O. CONTACT(S), PLASTIC BASE, PLASTIC BEZEL, OPERATOR: YELLOW, KNOB, 30MM, ROUND, PLASTIC, 24 VAC/VDC, FULL VOTAGE. FREE 2 YEAR... | |
| SELECTOR SWITCH, 22MM, 2POSITION, RED KNOB, MAINTAINED . FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, 3-POSITION, KNOB CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, 3-POSITION, MAINTAINED, (2) N.O./(2) N.C. CONTACT(S), PLASTIC BASE, PLASTIC BEZEL, OPERATOR: BLACK, KNOB, 30MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, 3-POSITION, MAINTAINED, 2 N.O/2 N.C CONTACTS, METAL BASE, METAL BEZEL, OPERATOR BLACK, KNOB, 30MM, ROUND, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, 3-POSITION, SPRING RETURN TO CENTER, (2) N.O./(2) N.C. CONTACT(S), METAL BASE, METAL BEZEL, OPERATOR: BLACK, KNOB, 30MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, 3-POSITION, SPRING RETURN TO CENTER, LED ILLUMINATED, (2) N.O./(2) N.C. CONTACT(S), METAL BASE, METAL BEZEL, OPERATOR: YELLOW, KNOB, 30MM, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE.. FREE 2... | |
| SELECTOR SWITCH, 22MM, 3POSITION, MAINTAINED, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 22MM, 4-POSITION, MOMENTARY, (4) N.O. CONTACT(S), METAL BASE, METAL BEZEL, OPERATOR: JOYSTICK, ROUND, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, LONG KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, MAINTAINED, 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, SPRING L/R 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, SPRING L/R, 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, SPRING RETURN, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, SPRING RETURN, CAM 2, BLACK KNOB, MOMENTARY-MAINTAINED -MOMENTARY, CORROSION RESISTANT, 30.5 MM, KNOB TYPE, NON ILLUMINATED, 60 DEGREE THROW . FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, SPRING RETURN, L/R, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION, SPRING RT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 30 MM, KNOB OPERATOR, UL TYPE 4 / IP65, 2 POSITION, MAINTAINED, 90 DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 30.5 MM, CAM 7, 4-POSITION, 40 DEGREE THROW TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 30MM, 2POSITION, MAINTAINED, BLACK KNOB, 1 CAM, CORROSION RESISTANT, WATERTIGHT/OILTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3P, SPR-RL, C3, BLACK KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 3POSITION, 30.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, 60-60A 600V, 4X TWIN. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, BLACK KNOB, 2 POSITION, MAINTAINED, 1NO CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, BLACK KNOB, 3 POSITION, MAINTAINED, 2NO CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, BLACK LEVER, 3 POSITION, MAINTAINED, 45 ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, D7M SERIES, 2 POSITION, MAINTAINED, KEY LFT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, E22 SERIES, 2 POSITIONS, 22.5 MM HEAD, BLACK, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, EXP PRF,10AMP, 2POS, 600VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, FOR 22.5 MM OPERATOR, CHROME BEZEL, KNOB TYPE, 2 POSITION, 2 INCH LENGTH, 1-1/2 INCH HEIGHT, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, GCX SERIES, 22 MM BARREL, 30 MM OPERATOR SIZE, 2-POSITION, MAINTAINED, KEY REMOVABLE IN ALL POSITIONS, (1) N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, ROUND. FREE 2 YEAR RADWELL... | |
| SELECTOR SWITCH, H-DUTY, BLACK, 3 POSITION, 600V, W/1NO - 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, HAND OFF AUTO, NEMA1, 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, HAND-OFF-AUTO. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, HEAVY-DUTY, 600V MAX, W/ 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, ILLUMINATED, 2 POSITION, MAINTAINED, GREEN 24V. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, IP65, 22MM, 4-POSITION, MAINTAINED, (4) N.O. CONTACT(S), METAL BASE, METAL BEZEL, OPERATOR: BLACK, JOYSTICK, 30MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, KEY OPERATED, 2P, CHROME. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, KNOB TYPE, IP66, 22 MM, FIXED ACTUATION, 2 POSITION, UNCOATED, STANDARD BLACK, WITHOUT LETTERING. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, KNOB, THREE POSITIONS, MAINTAINED, 45 DEGREE ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, LEVER BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, LVR, 2P, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, LVR, 3-POLE, 45 CRBZ, SPR-RL C1 BK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, METAL, 2-POSITION, STD. KNOB, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, MONOLITHIC, 2 POSITION, 22.5MM, 1NC 1NO, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, NON-METALLIC, 22.5 MM, HEAVY-DUTY, 1 N.O., NON-ILLUMINATED, TWO-POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, OPERATOR ONLY, 2 POSITION, HEAVY DUTY, OILTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, PLASTIC OPERATOR WITH PLASTIC BEZEL, TYPE 4/4X/13, STANDARD KNOB, 3 POSITION, SPRING RETURN FROM LEFT AND RIGHT 60 DEGREES, BLACK KNOB WITH WHITE INSERT. FREE 2 YEAR RADWELL... | |
| SELECTOR SWITCH, PLASTIC, 3-POSITION, STANDARD KNOB, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, RED ILL, 2POSITION, MAINT 22.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, SPRING RETURN TO CENTER, NON ILLUMINATED, 3 POSITION, 2 NORMALLY OPEN CONTACTS, 2 NORMALLY CLOSED CONTACTS, 22 MM SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH,2POSITION MAINT, 22.5 MM, NON-METALLIC,AMBER. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH,KEY OPERATED,2 POSITION,MAINTAINED, REMOVE KEY LEFT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWTCH STATION, FRONT OPERATOR, 2 POSITION, EXPLOSION PROOF, 30 AMP, 600 VAC, 1/3 PHASE, 1.5/10 HP. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWTCH W/ BLACK KNOB 2POS. FREE 2 YEAR RADWELL WARRANTY | |
| SELSW 3POS SPRING RT 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| SENSORS , MAGLOCKSW-FERROACTV- (MPS-15). FREE 2 YEAR RADWELL WARRANTY | |
| SLIDE SWITCH,STRAIGHT,SPST ,ON-OFF,NUMBER OF POSITIONS:4,SURFACE MOUNT TERMINAL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP SWITCH CONTROL STATION COVER ASSEMBLY, EXPLOSION PROOF, COPPER-FREE ALUMINUM, 30AMP, 120/277V. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP SWITCH COVER AND DEVICE SUB-ASSEMBLY, 30A, 2-POLE, FERALOY IRON ALLOY, 120/277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SPRECHER & SCHUH Pilot Devices D7M-SM22 | |
| SPRECHER & SCHUH Pilot Devices D7M-SM22MX10 | |
| SPRECHER & SCHUH Pilot Devices D7P-SM22 | |
| SPRECHER & SCHUH Pilot Devices D7P-SM22PX11 | |
| SPRECHER & SCHUH Pilot Devices D7P-SM32PX10 | |
| SPST, 4 FUNC, 1 CHANNEL, CMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT GCX1430, KEY SWITCH, 22.5MM, (KEY INCLUDED), 2-POSITION 90, SPRING RETURN TO LEFT (KEY LEFT POSITION). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT GCX1470-22, KEY SELECTOR SWITCH, 22MM, 3 POSITION, KEY OUT ALL, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E47BLS05, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E47BLS07, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E47BLS08, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E47BLS35, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ONE WAY ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50BS1, LIMIT SWITCH, SIDE PLUNGER, HEAVY DUTY, DPDT, SWITCH OPERATING HEAD & BODY NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON E22X51C, SELECTOR SWITCH, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE, 22.5MM, STANDARD HANDLE, BLACK, 2-POSITION 90, STAY PUT, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR115B1, LIMIT SWITCH, DOUBLE BREAK, PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR115B2, SWITCH - DOUBLE BREAK - PLUNGER - 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR115B202, SNAP SWITCH - PLUNGER, DOUBLE BREAK, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4B-3111N, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4B-3116N, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4B-3171N, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4B-3181N, LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4B-4170N, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4C-1233, LIMIT SWITCH, COMPACT, SEALED CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4C-1433, LIMIT SWITCH, COMPACT, SEALED CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4CC-3002, LIMIT SWITCH - ROLLER PLUNGER COMPACT LIMIT SWITCH W/ M12 CONNECTOR BOTTOM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4CC-3003, LIMIT SWITCH - COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4CC-3050, LIMIT SWITCH, COMPACT, WOBBLE STICK, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4E1D01N. LIMIT SWITCH, COMPACT, PRECISION, 5A, SEALED ROLLER PLUNGER, 4 PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4NH-3ABC, SAFTEY SWITCH, HINGED, CENTER POSITION, SLOW ACTION, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4V-8104Z, LIMIT SWITCH, COMPACT, FIXED ROTARY LEVER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4V-8108Z, LIMIT SWITCH, SNAP ACTION, 1NO/1NC, RATED CURRENT/VOLTAGE 10A/250V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SHIELD FPH419A3, REED SWITCH - T-SLOT DROP IN CYLINDER SENSOR, PNP, N/O, 0.3M PIGTAIL TO M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SW,CAM,32A,2P,TRANSF ER,1-0-2,48MM. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH & LIGHTING CONTROL, COMMERCIAL GRADE, 3 WAY/ TOGGLE, 15 AMP, 120/277 VAC, SIDE WIRED ONLY, SELF GROUNDING, BROWN IN COLOR, PRICED INDIVIDUALLY. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH EXPLOSION PROOF 1-10AMP 28VDC 125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH LOCKOUT RELAY CAMNEMA12HSA 110-125 VDC-AC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SLIDE, DPDT, 200MA, 30V, THROUGH HOLE, ACTUATOR 6MM HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, 2P, ILL MT, PUSH/PULL RED, FV, 24V LED. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, COMM, SP, 15AMP, 120/277V, B+S, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, DIGITAL, PUSH WHEEL, BCD, PRODUCT RANGE:DPS9 SERIES, SWITCH MOUNTING:PANEL MOUNT, SWITCH TERMINALS:CARD EDGE TABS, OUTPUT CODE:BCD, READOUT:0 TO 9, OVERALL HEIGHT:33MM, PANEL CUTOUT HEIGHT:31MM, SWITCH FUNCTION:SPST ROHS COMPLIANT: YES. | |
| SWITCH, EC-3000 SERIES, 24 VDC INPUT, NEMA 12 ENCLOSURE, 8 OUTPUTS, RIGHT HAND SHAFT EXTENSION. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, EXPLOSION PROOF, NON SEALED, 3/4. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, ILLUMINATED PUSH-PULL, SUPPLY VOLTAGE 24 VAC/DC, 2 POSITION MAINTAINED, RED, 1-NO 1-NC, SIZE 30.5MM, CONTACT RATING 600V/10AMP, GROUND SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, L6 SERIES, PILOT LIGHT TERMINALS, SOLDER TAB, 5/8 IN (16 MM) MOUNTING HOLES, LOCKING LEVER FOR REMOVABLE CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, LIGHT TOUCH SWITCH, 4.7 MM 3.5 MM, 250 VAC, SNAP ACTION, FOUR J-BENT TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, MAGNETIC AUTO. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, ROTARY, 1POLE, 16 POSITION, 0.1A, 5V; NO. OF SWITCH POSITIONS:16 POSITION; NO. OF POLES:1 POLE; ANGLE OF THROW:-; CONTACT CURRENT AC MAX:-; CONTACT VOLTAGE AC MAX:-; PRODUCT RANGE:-; ILLUMINATION:NON... | |
| SWITCH, ROTARY, 4P5T, 1.5A, 115V; NO. OF SWITCH POSITIONS:5 POSITION; NO. OF POLES:4 POLE; ANGLE OF THROW:30°; CONTACT CURRENT AC MAX:500MA; CONTACT VOLTAGE AC MAX:115V; PRODUCT RANGE:D4 SERIES; ILLUMINATION:NON ILLUMINATED... | |
| SWITCH, ROTARY, 6P6T, 550MA, 115V, NO. OF SWITCH POSITIONS 6 POSITION, NO. OF POLES 6 POLE, ANGLE OF THROW 60 , CONTACT CURRENT AC MAX 250MA, CONTACT VOLTAGE AC MAX... | |
| SWITCH, ROTARY, DP11T, 1.5 AMP, 115 VOLT, NO. OF SWITCH POSITIONS:11 POSITION, NO. OF POLES:2 POLE, ANGLE OF THROW:30°, CONTACT CURRENT AC MAX:500MA, CONTACT VOLTAGE AC MAX:115 VOLT, PRODUCT RANGE:D4... | |
| SWITCH, ROTARY, DP17T, 2.25 AMP, 115 VOLT, NO. OF SWITCH POSITIONS:17 POSITION, NO. OF POLES:2 POLE, ANGLE OF THROW:20, CONTACT CURRENT AC MAX:1 AMP, CONTACT VOLTAGE AC MAX:115 VOLT, PRODUCT... | |
| SWITCH, ROTARY, SP11T, 1.5A, 115V; NO. OF SWITCH POSITIONS:11 POSITION; NO. OF POLES:1 POLE; ANGLE OF THROW:30; CONTACT CURRENT AC MAX:500MA; CONTACT VOLTAGE AC MAX:115V; PRODUCT RANGE:D4 SERIES; ILLUMINATION:NON ILLUMINATED... | |
| SWITCH, ROTARY, SP12T, 1.5A, 115V, NO. OF SWITCH POSITIONS 12 POSITION, NO. OF POLES 1 POLE, ANGLE OF THROW 30 , CONTACT CURRENT AC MAX 500MA, CONTACT VOLTAGE AC MAX... | |
| SWITCH, ROTARY, SP17T, 11A, 115V; NO. OF SWITCH POSITIONS:17 POSITION; NO. OF POLES:1 POLE; ANGLE OF THROW:20; CONTACT CURRENT AC MAX:9A; CONTACT VOLTAGE AC MAX:115V; PRODUCT RANGE:E4 SERIES; ILLUMINATION:NON ILLUMINATED... | |
| SWITCH, SUITABLE FOR EMERGENCY-OFF, CAGE CLAMPS, MOUNTING FLANGE POSITION 3, 250 VAC, 8 AMP, 24 VDC, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, TOGGLE, 4PDT, 15A, 125V, ON-OFF ON, SOLDER LUGS. PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH/ LED, COLOR WHITE, 15A 125V, GFCI/SP. FREE 2 YEAR RADWELL WARRANTY | |
| TACTILE SWITCH, 0.05A, 50VDC, TH; PRODUCT RANGE:GS SERIES; ACTUATOR ORIENTATION:TOP ACTUATED; SWITCH MOUNTING:THROUGH HOLE; ACTUATOR STYLE:ROUND BUTTON; ACTUATING FORCE:130GF; CONTACT RATING:50MA AT 50VDC; IP RATING:-. FREE 2 YEAR RADWELL WARRANTY... | |
| TEST SWITCH, FT SERIES, 10 POLE, 4 VOLT / 6 CURRENT POLES, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| TUMBL SWITCH CVR 2P 20A. FREE 2 YEAR RADWELL WARRANTY | |
| TYPE FD 100A 2P 480VAC INSTANT SWBD CB. FREE 2 YEAR RADWELL WARRANTY | |
| VANE SWITCH, MAGLOCK, SPST, NO/NC, 115-250VAC, 3-10AMP, 4WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| VIDEO SWITCH, QUAD, SPST, 16-SOIC; VIDEO SWITCHING CONFIGURATION:4 X SPST; BANDWIDTH:500MHZ; CROSS TALK:-87DB; SUPPLY VOLTAGE MIN:-3V; SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| WEG Pilot Devices CSW30-CK3F45 | |
| YELLOW RUBBER COVER, ACCESS ENABLING SWITCH, USED ON FANUC A05B SERIES. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |