Selector Switch 3 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount
SELECTOR SWITCH, 22 MM, 3 POS, 120-600 VAC, 110-600 VDC. FREE 2 YEAR RADWELL WARRANTY
Selector Switch, 3-Pos Maint, 2NO,
SWITCH, SELECTOR, DPDT-2NO, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1885-1071-ND | 32993 | ASW320 | 74K3681 |
| Product Name | Selector Switches | Selector Switch | IDEC Selector Switches Non-Illuminated | Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec |
| Current Rating | 10.0 amps | 10.0 amps | ||
| Mechanical Life | 500000 cycles | |||
| Terminal Type | Screw Terminals | |||
| Features | Has CE Certification; Has CSA Certification; Is UL listed | |||
| Operating Temperature | -13 to 122 F (-25 to 50 C) |