IDEC Corporation Selector Switches ASD211NU

Description
Selector Switch Position
Request a Quote Datasheet
Description
Selector Switch Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - ASD211NU-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
ASD211NU-ND
Selector Switches ASD211NU-ND
Selector Switch Position

Selector Switch Position

Buy Now Datasheet
IDEC Selector Switches Non-Illuminated - ASD211NU - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASD211NU
IDEC Selector Switches Non-Illuminated ASD211NU
Selector Switch, 2-Pos Maint, 1/1,

Selector Switch, 2-Pos Maint, 1/1,

Supplier's Site
Selector Switch - 99534373 - Radwell International
Willingboro, NJ, United States
Selector Switch
99534373
Selector Switch 99534373
SELECTOR SWITCH, 30 MM, 10 AMP, 110 VAC, 2 POSITION, MAINTENED, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 30 MM, 10 AMP, 110 VAC, 2 POSITION, MAINTENED, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Selector Switch -  - Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
IDEC Pilot Devices ASD211NU

IDEC Pilot Devices ASD211NU

Supplier's Site
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec - 60AC0404 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec
60AC0404
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec 60AC0404
ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Radwell International Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number ASD211NU-ND ASD211NU 99534373 60AC0404
Product Name Selector Switches IDEC Selector Switches Non-Illuminated Selector Switch Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec
Current Rating 10.0 amps 10.0 amps
Mechanical Life 500000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
12A 194L Load Switch - 194L-E12-5262 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers