Nidec Corporation Selector Switch AS1D-2M-10-Z

Description
SLIDE SWITCH, SPDT, 0.05A, 48V, TH, CONTACT CONFIGURATION SPDT, SWITCH OPERATION ON-ON, SWITCH MOUNTING THROUGH HOLE, PRODUCT RANGE AS SERIES, CONTACT CURRENT MAX 50MA, CONTACT VOLTAGE AC MAX 48V, CONTACT VOLTAGE DC MAX 48V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Description
SLIDE SWITCH, SPDT, 0.05A, 48V, TH, CONTACT CONFIGURATION SPDT, SWITCH OPERATION ON-ON, SWITCH MOUNTING THROUGH HOLE, PRODUCT RANGE AS SERIES, CONTACT CURRENT MAX 50MA, CONTACT VOLTAGE AC MAX 48V, CONTACT VOLTAGE DC MAX 48V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 107985744 - Radwell International
Willingboro, NJ, United States
Selector Switch
107985744
Selector Switch 107985744
SLIDE SWITCH, SPDT, 0.05A, 48V, TH, CONTACT CONFIGURATION SPDT, SWITCH OPERATION ON-ON, SWITCH MOUNTING THROUGH HOLE, PRODUCT RANGE AS SERIES, CONTACT CURRENT MAX 50MA, CONTACT VOLTAGE AC MAX 48V, CONTACT VOLTAGE DC MAX 48V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

SLIDE SWITCH, SPDT, 0.05A, 48V, TH, CONTACT CONFIGURATION SPDT, SWITCH OPERATION ON-ON, SWITCH MOUNTING THROUGH HOLE, PRODUCT RANGE AS SERIES, CONTACT CURRENT MAX 50MA, CONTACT VOLTAGE AC MAX 48V, CONTACT VOLTAGE DC MAX 48V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 107985744
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details
Keylock Switches - 4-1437569-7 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 5.0 amps
AC Voltage Rating 125 volts
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details