Selector Switch, 2-Pos Maint, DPDT,
SWITCH, SELECTOR, DPDT, 1A, 240V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:A6 Series; Illumination:Non Illuminated RoHS Compliant: Yes
SELECTOR SWITCH, 16MM, 2 POSITION, 2NO, 2NC, 2 POSITIONS MAINTAINED, QUICK CONNECT TERMINAL. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | AS6H-2Y2P | 74K3683 | 735240 |
| Product Name | IDEC Selector Switches Non-Illuminated | Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec | Selector Switch |
| Current Rating | 1.0 amps |