IDEC Corporation IDEC Selector Switches Non-Illuminated ASW2L20

Description
SELECTOR SWITCH, 2-POS MAINT, 2NO
Datasheet
Description
SELECTOR SWITCH, 2-POS MAINT, 2NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - ASW2L20 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW2L20
IDEC Selector Switches Non-Illuminated ASW2L20
SELECTOR SWITCH, 2-POS MAINT, 2NO

SELECTOR SWITCH, 2-POS MAINT, 2NO

Supplier's Site
Switch, Selector, Spdt, 10A, 600V; No. Of Switch Positions Idec - 93B6839 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spdt, 10A, 600V; No. Of Switch Positions Idec
93B6839
Switch, Selector, Spdt, 10A, 600V; No. Of Switch Positions Idec 93B6839
SWITCH, SELECTOR, SPDT, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPDT, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Selector Switch -  - Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
IDEC Pilot Devices ASW2L20

IDEC Pilot Devices ASW2L20

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number ASW2L20 93B6839
Product Name IDEC Selector Switches Non-Illuminated Switch, Selector, Spdt, 10A, 600V; No. Of Switch Positions Idec Selector Switch
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
12A 194L Load Switch - 194L-E12-2505 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers