IDEC Corporation Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec ASW220

Description
SWITCH, SELECTOR, DPDT-2NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, DPDT-2NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec - 74K3680 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec
74K3680
Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec 74K3680
SWITCH, SELECTOR, DPDT-2NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT-2NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Selector Switch - 735100 - Radwell International
Willingboro, NJ, United States
Selector Switch
735100
Selector Switch 735100
SELECTOR SWITCH, 2 POSITION MAINTAINED, BLACK KNOB, 2 NO. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 2 POSITION MAINTAINED, BLACK KNOB, 2 NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IDEC Selector Switches Non-Illuminated - ASW220 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW220
IDEC Selector Switches Non-Illuminated ASW220
SELECTOR SWITCH, 2-POS MAINT, 2NO

SELECTOR SWITCH, 2-POS MAINT, 2NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 74K3680 735100 ASW220
Product Name Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec Selector Switch IDEC Selector Switches Non-Illuminated
Current Rating 10.0 amps
AC Voltage Rating 600 volts
Angle of Throw 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
 - 194L-C40-3003 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details