Selector Switch 2 Position DPDT 1A (AC/DC) 120V Panel Mount
Idec AS6M-2Y2P Selector Switch
Switch, Selector, DPDT, Term: Solder Lug, Poles: 2, Current Max: 1A
SWITCH, SELECTOR, DPDT, 1A, 240V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:A6 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Selector Switch, 2-Pos Maint, DPDT,
SELECTOR SWITCH, 2 POSITION, DPDT, MAINTAINTED, 0.5 AMP, 250 V. FREE 2 YEAR RADWELL WARRANTY
IDEC Pilot Devices AS6M-2Y2P
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1885-1062-ND | 8288135 | 70173494 | 74K3684 | AS6M-2Y2P | 452456 |
| Product Name | Selector Switches | Selector Switches | Switch, Selector, DPDT, Term: Solder Lug, Poles: 2, Current Max: 1A | Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec | IDEC Selector Switches Non-Illuminated | Selector Switch |
| Current Rating | 1.0 amps | 1.0 amps | ||||
| Mechanical Life | 250000 cycles | |||||
| Terminal Type | Solder Terminals | Solder Terminals; Solder lug | ||||
| Features | Has CE Certification; Has CSA Certification; Is UL listed | DustProof; Weather resistant or waterproof | ||||
| Operating Temperature | -13 to 131 F (-25 to 55 C) |