IDEC Corporation Selector Switches ASW3320

Description
SWITCH SELECT 3POS DPST 10A 110V
Request a Quote Datasheet
Description
SWITCH SELECT 3POS DPST 10A 110V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1885-ASW3320-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1885-ASW3320-ND
Selector Switches 1885-ASW3320-ND
SWITCH SELECT 3POS DPST 10A 110V

SWITCH SELECT 3POS DPST 10A 110V

Buy Now Datasheet
IDEC Selector Switches Non-Illuminated - ASW3320 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW3320
IDEC Selector Switches Non-Illuminated ASW3320
Selector Switch, 3-Pos Mom, 2NO

Selector Switch, 3-Pos Mom, 2NO

Supplier's Site
Selector Switch - 452520 - Radwell International
Willingboro, NJ, United States
Selector Switch
452520
Selector Switch 452520
SELECTOR SWITCH, MOMENTARY, 22 MM, 3 POSITION, 8-10 AMP, 600 VAC, 220 VDC, DPST-NO, 2 CONTACT, SPRING RETURN, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, MOMENTARY, 22 MM, 3 POSITION, 8-10 AMP, 600 VAC, 220 VDC, DPST-NO, 2 CONTACT, SPRING RETURN, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec - 74K3682 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec
74K3682
Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec 74K3682
SWITCH, SELECTOR, DPDT-2NO, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT-2NO, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Radwell International Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1885-ASW3320-ND ASW3320 452520 74K3682
Product Name Selector Switches IDEC Selector Switches Non-Illuminated Selector Switch Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec
Current Rating 10.0 amps 10.0 amps
Mechanical Life 500000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE21FDFDFD - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details