GE Company Selector Switch CR104PSG21B

Description
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, ROTARY CAM, NON-ILLUMINATED, 30 MM SIZE, 2-POSITION, 10 A, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, ROTARY CAM, NON-ILLUMINATED, 30 MM SIZE, 2-POSITION, 10 A, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 27237 - Radwell International
Willingboro, NJ, United States
Selector Switch
27237
Selector Switch 27237
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, ROTARY CAM, NON-ILLUMINATED, 30 MM SIZE, 2-POSITION, 10 A, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, ROTARY CAM, NON-ILLUMINATED, 30 MM SIZE, 2-POSITION, 10 A, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rotary Cam Switch; No. Of Switch Positions Ge - 96F2954 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Cam Switch; No. Of Switch Positions Ge
96F2954
Rotary Cam Switch; No. Of Switch Positions Ge 96F2954
Rotary Cam Switch; No. of Switch Positions:1 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:10A

Rotary Cam Switch; No. of Switch Positions:1 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:10A

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 27237 96F2954
Product Name Selector Switch Rotary Cam Switch; No. Of Switch Positions Ge
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - 1437597-7 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 1.0 amps
Base Material Metallic
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSA321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details