Rotary Switch 2 ~ 4 Position 3P4T 300mA (AC), 500mA (DC) 125VAC Panel Mount
SWITCH, ROTARY, 9P4T, 500MA, 125 VOLT, NO. OF SWITCH POSITIONS:4 POSITION, NO. OF POLES:9 POLE, ANGLE OF THROW:90°, CONTACT CURRENT AC MAX:300MA, CONTACT VOLTAGE AC MAX:125 VOLT, PRODUCT RANGE:C4 SERIES, ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Rotary Switches 02-04POS/3P/3 DECKS
SWITCH, ROTARY, 9P4T, 500mA, 125V; No. of Switch Positions:4 Position; No. of Poles:9 Pole; Angle of Throw:90°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 451-1023-ND | 11588809 | C4D0904N-A | 06M4602 |
| Product Name | Rotary Switches | Rotary Switch | Rotary Switches | Switch, Rotary, 9P4T, 500Ma, 125V; No. Of Switch Positions Electroswitch |
| Actuator Type | Flush Actuator | |||
| Current Rating | 0.5 amps | 0.3 amps | ||
| Angle of Throw | 30 degrees | 90 degrees | ||
| Number of Decks | 3 | |||
| Poles per Deck | 3 |