Radwell International Datasheets for Rotary Switches

Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
(PRICE/1 PCS) N 528/31 UNIVERSALDIMMER M300 DIMMER-HAUPTMODUL, 300 VA. FREE 2 YEAR RADWELL WARRANTY
(PRICE/1 PCS) N 528/41 UNIVERSALDIMMER S300 DIMMER-ERWEITERUNG, 300 VA. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) ROCKER SWITCH,STRAIGHT,SPST ,ON-OFF,PC TAIL TERMINAL,ROCKER,PCB HOLE COUNT:4. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) SWITCH, PUSHBUTTON, SPST-NO, 100MA, 32VDC; ILLUMINATION:NON ILLUMINATED; OPERATING FORCE:1.3N; CONTACT VOLTAGE DC NOM:32V; CONTACT CURRENT. FREE 2 YEAR RADWELL WARRANTY
0341=SWITCH BLOCK SECTIONS SC. FREE 2 YEAR RADWELL WARRANTY
10 POINT SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
120-277V 1000W ELECTRONIC WITH SILICON PHOTOSENSOR,TURNLOCK . FREE 2 YEAR RADWELL WARRANTY
3/4IN PIPE AND 3/4-14 BSP METRIC, 300 STAINLESS STEEL MONO, FLOW RIGHT HAND ROTARTY UNION. FREE 2 YEAR RADWELL WARRANTY
5 PORT ETHERNET SWITCH, 30VDC, 70MA, I/O SYSTEM. FREE 2 YEAR RADWELL WARRANTY
ACCESSORY FOR SIRUS 3SB3, 22MM METAL LOCKOUT, FOR 22MM ROUND DESIGN, DEVICE IS USED ON 3 POSITION SELECTOR SWITCH, TO LOCK IN CENTER POSITION, FOR USE ON METAL DEVICES ONLY.
ACTUATOR, SQUARE, KEYLOCK SWITCH; FOR USE WITH:EAO 61 SERIES KEYLOCK SWITCHES; IP / NEMA RATING:IP65; PRODUCT RANGE:61 SERIES; ANGLE OF THROW:90; CONTACT CURRENT MAX:5A; CONTACT VOLTAGE AC NOM:250V; SWITCH OPERATION:OFF-ON...
ALL-PURPOSE ELECTRIC DOOR SWITCH, WIRED NORMALLY CLOSED, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Pilot Devices 42EF-E2EZB-F4
AMETEK/GEMCO ELECTRIC, SELECVTOR SWITCH MODULE, PLC. FREE 2 YEAR RADWELL WARRANTY
AUTO SWITCH, PNP, AUTO SWITCH, PNP, 18 INCHES. FREE 2 YEAR RADWELL WARRANTY
AUX. SWITCH SUB-ASSY 8 CONTACTS, (L2). FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH, FOR USE IN TYPE MA CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
BERNSTEIN AG Pilot Devices 6006451040
BERNSTEIN AG Pilot Devices 6302111047
BERNSTEIN AG, 693.2343.001 ,6932343001 , SENSOR, KIB-M12NS/002-KLS12. FREE 2 YEAR RADWELL WARRANTY
BLANK PLATE FOR CS20A CAM SWITCHES. FREE 2 YEAR RADWELL WARRANTY
BLANK SWITCH PLATE W/OVERLAY, FOR FIRE ALARM SUBASSEMBLY, MODEL VSB-1. FREE 2 YEAR RADWELL WARRANTY
BMRX PCB MAIN, WITH LIMIT AND MOTOR SWITCH, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
BUTTON SWITCH, BS SERIES, 6 AMP, 250 VAC, 1 NORMALLY OPEN, SNAP ACTION, IP40. FREE 2 YEAR RADWELL WARRANTY
CAM SWITCH MOMENTARY TYPE W-2 3STAGE W/O HANDLE. FREE 2 YEAR RADWELL WARRANTY
CAM SWITCH. FREE 2 YEAR RADWELL WARRANTY
CAPACITIVE PROXIMITY SENSOR, 10-60 VDC, 400 MA. FREE 2 YEAR RADWELL WARRANTY
CHANGE OVER SWITCH SPDT. FREE 2 YEAR RADWELL WARRANTY
CONTROL KIT, 3 POSITION, SELECTOR SWITCH, C - CAM, MAINTAINED, CONTACTS: 1 NO - 1NC. FREE 2 YEAR RADWELL WARRANTY
CONTROL SWITCH, 16A, 690 V, 4 POLES, 3 POSITION . FREE 2 YEAR RADWELL WARRANTY
COORDINATE SWITCH, 2 SWITCH POSITIONS. FREE 2 YEAR RADWELL WARRANTY
COORDINATE SWITCH, 22 MM DIAMETER, ROUND, PLASTIC, BLACK, 4 SWITCH POSITIONS, LATCHING, WITH MECHANICAL INTERLOCKING, IN O POSITION, WITH HOLDER, 1 NO, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
COORDINATE SWITCH, 22 MM, ROUND, PLASTIC, BLACK, 4 SWITCH POSITIONS, LATCHING, WITH MECHANICAL INTERLOCKING. FREE 2 YEAR RADWELL WARRANTY
COVER PLATE-COLOR INSERTS OPERATOR INDICATOR UNIT. FREE 2 YEAR RADWELL WARRANTY
CYLINDER LOCK, 16 MM, 2-POSITION, CYLINDER LOCK WITH PIN TERMINALS - MAINTAINED, RECTANGULAR BEZEL, BLANK, CUSTOM KEY #24. FREE 2 YEAR RADWELL WARRANTY
CYLINDER LOCK, 16 MM, 2-POSITION, CYLINDER LOCK WITH PIN TERMINALS - MAINTAINED, SQUARE BEZEL, BLANK, STANDARD KEY. FREE 2 YEAR RADWELL WARRANTY
CYLINDER LOCK, 16 MM, 2-POSITION, CYLINDER LOCK WITH STAB TERMINALS - MAINTAINED, ROUND BEZEL, BLANK, CUSTOM KEY #8. FREE 2 YEAR RADWELL WARRANTY
CYLINDER LOCK, 16 MM, 2-POSITION, CYLINDER LOCK WITH STAB TERMINALS - MAINTAINED, SQUARE BEZEL, BLANK, STANDARD KEY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/27/2011, SELECTOR SWITCH, COMPLETE UNIT, 2 WAY, 1NO+1NC, 22 MM MOUNTING DIAMETER, BLACK KNOB, MOULDED-PLASTIC FRONT RING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 04/13/2019, SELECTOR SWITCH, MAINTAINED, 2 POSITION, ROUND, ILLUMINATED, HEAVY DUTY, BLUE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 04/13/2019, SELECTOR SWITCH, MAINTAINED, BLACK, EXTENDED HANDLE, 22 MM, ROUND, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09.30.2019, SELECTOR SWITCH, METAL, 2POSITION, 50DEGREE CENTER LEFT, SILVER, 22M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/2017, SELECTOR SWITCH, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/31/2017, TOGGLE SWITCH, 250 VAC / 3 AMP, 125 VAC / 6 AMP, 1-4 HP, 125/250 VAC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/01/2001, CONTROL SWITCH, MAIN-EMERGENCY STOP, DOOR COUPLING, ROTARY ACTUATOR, 32 AMP, 400 V, 11 KW, 3 BASE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/01/2006, SELECTOR SWITCH, 2 POSITION, NON ILLUMINATED, ROUND METAL OPERATOR WITH BLACK ANODIZED BEZEL (NEMA TYPE 4/13), STANDARD KNOB, MAINTAINED (60 DEGREE SWITCHING ANGLE), BLACK KNOB COLOR,...
DISCONTINUED BY MANUFACTURER 2018 ,SELECTOR SWITCH,2 POSITION,2 KEYS MOM,O-I,PLASTIC, CES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 30.09.2019, SELECTOR SWITCH, MAINTAINED, 3 POSITION, STANDARD FRONT RING, PLASTIC, BLACK, SCREW TERMINAL, 1 NORMALLY OPEN / 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 30/09/19, KEY OPERATED SWITCH, 22 MM DIAMETER, METAL, ROUND ACTUATOR, 2 KEYS, 2 SWITCH POSITIONS, WITH HOLDER, RED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 30/09/2019, SELECTOR SWITCH, 2 POSITION, 1 NORMALLY OPEN CONTACT, 1 NORMALLY CLOSED CONTACT, 22 MM MOUNTING DIAMETER, ROUND, METAL HOLDER, BLACK KNOB. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER ON: 30/09/2019, SELECTOR SWITCH, 22MM, PLASTIC, BLACK, ROUND, 3 POSITION, 1-0-2, WITH HOLDER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 24/02/11, ACTUATOR, 22MM KNOB, BLACK, SEQUENCE I-0-II, MAINTAINED-CONTACT TYPE, WITH MOULDED PLASTIC FRONT RING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 30/09/19, SELECTOR SWITCH, ROUND METAL ACTUATOR, 22 MM DIAMETER, ROUND, RONIS LOCK, WITH 2 KEYS, 2 SWITCH POSITIONS, O-I LOCK NUMBER. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER SINCE: 30.09.2019, METAL ACTUATOR, RONIS LOCK W/ 2 KEYS, 22 MM ROUND, MOMENTARY CONTACT, 3 SWITCH POSITIONS, SUCCESSORS: 3SU1050-4BM01-0AA0 + 3SU1550-0AA10-0AA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 09.30.2019, CES KEY-OPER.SWITCH, PLASTIC ROUND ACTUATOR. 22MM, 2 KEYS, 2 SWITCH POSITIONS, O-I LATCHING LOCK, NO SSG 10, REMOVAL POS. O WITH HOLDER. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, 22.5MM 2 POS. SEL. SWITCH OPERATOR, NON-ILLUM., RD. METAL W/BLACK ANOD. BEZEL (IP66, 4/13), KEY OP., STD., MAINT., 60DEG ANGLE, KEY REM. ALL, KEY D018 (STD.). FREE...
DISCONTINUED BY MANUFACTURER, ACTUATOR, ROUND, PLASTIC, KEY SWITCH, MAINTAINED, 2 POSITION, SWITCH WITHOUT KEY, E1-E27 SUPPLIED WITHOUT KEYS, REPLACED BY 3SU1000-5SF11-0AA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BREAKER CONTROL SWITCH, SERIES 24P, LED VOLTAGE: 37-140VDC, 3 POSITION HANDLE,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAM SWITCH, VOLTMETER, 3POSITION, 16AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL SELECTOR SWITCH, HAND/OFF/AUTO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL SWITCH, 3POLE, FLUSH MOUNT, 63AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D0-LINOCUR SWITCH, 63 AMP, 400 V, 3POLE, 50 HZ, AC 22, 5.5 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIBER OPTIC SWITCH, 2 X 2 CHANNEL MULTIMODE, REFRACTIVE PLATE, SCREW MOUNTING, OPERATING TEMP RANGE= -30 TO 85 CELSIUS, 5.25 MAX VOLTAGE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, JOYSTICK SWITCH, 2 SWITCH POSITIONS, METAL RING, 1NO, 22MM, WITH HOLDER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KEY SELECTOR SWITCH W/ KEY, 2 POSITION, 22 MM, BLACK, ILLUMIN: NONE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KEY SELECTOR SWITCH, 30MM, 3POSITION, B CAM, MAIN / MAIN / MOM, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KEY SELECTOR SWITCH, 3POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KEY SELECTOR SWITCH, BKS KEY, ROUND ACTUATOR, KEY OPERATED SWITCH BKS, 22MM, PLASTIC, ROUND, LOCK NO S1, 2 POSITION 0-1, KEY WITHDRAWABLE AT ANY POSITION, SUCCESSOR 3SU1000-5PF11-0AA0.
DISCONTINUED BY MANUFACTURER, KEY SWITCH HEAD, 2 POSITION, LATCHING, 22MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KEY SWITCH, 22MM, ROUND, PLASTIC, 2 POSITIONS O-I, MAINTAINED, KEY REMOVABLE RIGHT, 100 DEGREE OPERATING ANGLE, WITH HOLDER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KEY SWITCH, MAINTAINED, RSM-1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KEYED SELECTOR SWITCH, MAINTAINED CONTACT, 2 POSITION, 22 MM ROUND-METAL ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KEYED SELECTOR SWITCH, SPRING RETURN FROM LEFT, 3 POSITION CENTER, RIGHT MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KEYLOCK SWITCH, 2 POSITION SQUARE, STANDAR LOCK: DOM 7E 311, 18X18MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC SWITCH, 4 M CABLE, 30 VDC, 2NC/1NO, CONTACTS, FRS 21. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAIN SWITCH, 25 AMP, 600 VAC, 4 POLE, GREY BODY, BLACK HANDLE, LOCKABLE, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT CONTROL KIT, SELECTOR SWITCH, 3 POSITION, AUTO/OFF/HAND, MAINTAINED, SIZES 00-3.5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLASTIC BODY LIMIT SWITCH, 240V, 3A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITION SWITCH, METAL-ENCLOSED, SLOW-ACTION CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 30/09/2019, PLASTIC ROUND ACTUATOR, SELECTOR SWITCH LATCHING, 2 SWITCH POSITIONS, HOLDER FOR 3 ELEMENTS, HOLDER CLEAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PUSHBUTTON SWITCH, SWITCH OPERATION: ON, CIRCUITRY: SPDT-1NO/1NC, SWITCH TERMINALS: SOLDER LUG/PLUG-IN, ACTUATOR DIAMETER: 18 MM, ACTUATOR STYLE: ROUND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PUSHBUTTON SWITCH, UNSEALED, 5 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE SWITCH, 110V, 16A, 1-POLE, 1 NO, N-TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROCKER SWITCH, W/AMBER ON-LIGHT, 10A, 250VAC, 15A, 125VAV, 1/2HP, 125-250VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RONIS LOCK, 2 SWITCH POSITIONS, 1NO+1NC, ALL, CPLT, RND-MTL, PREFERRED SUCCESSOR: 3SU11504BF111FA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY CAM SWITCH, SERIES 28, 4POSITION, 12STAGE, 16TERMINAL, 2-5AMP, 120-600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY SWITCH WITH SPRING, RETURN TO CENTER, SERIES 24, 3 HOLE MOUNT, DOUBLE SIDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, 10AMP, 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, 4POS, 3LEAD, 3AMP/250V, 6AMP/125V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, 600V, 20A, TYPE W2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, SELECTOR SWITCH, ONE PUSH BUTTON, PLUG IN, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, SINGLE POLE, 4 POSITION ,125V/250V, 3AMPS, CIRCUIT CONTROL, NICKEL BUSHING KNOB AND KNURL NUT. BUSHING ROUND MALE ,3/8-27 BY 3/8,KNURL NUT AND HEX NUT ASSEMBLED.
DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, TYPE-W2, 600V, 20A, 2CAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECT SWITCH, RETURN L&R, SHORT LEVER, 3, SHRT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH OPERATOR, 3 POSITION , BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH OPERATOR, 30 MM, BLACK, KNOB ACTUATED, 3 POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH OPERATOR, NON-ILLUMINATED, 2 POSITION, SQUARE BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POS, MAINTAINED, ROUND KNOB, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION, KEY OPERATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION, MAINTAINED, 22 MM, BLACK, KNOB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION, MAINTAINED, 22 MM, RED KNOB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2 POSITION, MAINTAINED, BLACK KNOB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2-POSITION, 30MM, BLACK KNOB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 22 MM, 2 POSITION, BLACK KNOB, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 22 MM, 2 POSITION, KEY MAINTAIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 22 MM, 3 POS, MAINT KEY, REMOVAL, L/R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 22 MM, BLACK KNOB, 2 POSITION, MAINTAINED, 1 NO, CHROME BEZEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 22 MM, PLASTIC, TYPE 3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 22MM, 2POS, ROUND, METAL, MAINTAINED, ILLUMINATED, RED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 22MM, BLACK, 2P, MAINTAINED OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 277 V MAX, HAND/OFF/AUTO SELECTOR, ON/OFF RESET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 2POSITION, KEY, ROUND PLASTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POS, 30 MM SPRING, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, 30 MM, SPRING RETURN TO CENTER, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, 300 V, 5 A, MAINTAINED, 2NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, LEFT/RIGHT, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, MAINTAINED, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, SPRING RETURN, RIGHT TO CENTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30 MM, 2 POSITION, MAINTAINED, WITH KEY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30 MM, BLACK, 2 POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30MM , 3POSITION, BLACK KNOB, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30MM, 2POSITION, BLACK KNOB, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30MM, 2POSITION, BLACK LEVER, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30MM, 3POSITION, BLACK KNOB, SPRING RETURN LEFT TO CENTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30MM, 6AMP, 230V, 1NO, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30MM, BLACK KNOB, 2POSITION, SR R-C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3POS, KEYED, RIGHT, 22MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3SU1 SERIES, 3 POSITION, PLASTIC WITH METAL FRONT RING, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, ACTUATOR, 22 MM, 3 POSITION, SEQUENCE I-0-II, W/ 2 KEY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, BLACK, 3 POSITION, 30 MM, SPRING RETURN TO CENTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, BLACK, 3POSITION, MAINTAINED, W/CONTACT BLOCK HOLDER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, CONTROL STATION, 3 POSITION, HAND-OFF-AUTO, 2 NO, 3/4 INCH NPT, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, FIXED 2 POSITION WITH KEY, 1-NO,1-NC, 600V AC MAX CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, HAND-OFF-AUTO, B600, BLACK, REPLACED BY 49SDSBJ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, ILLUMINATED, OIL TIGHT, 2 POSITION, A CAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, KEY OPERATED, 2 POS, 22 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, KEY OPERATED, BLACK, CES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, KEYED, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, LOCK, 2 POSITION, SPRING RETURN, SSG10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, MANUAL OPERATOR, 3 POSITION, MOMENTARY, W/ PLASTIC RING GUARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, PLASTIC, ROUND, 2 POSITION, MOMENTARY, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, ROUND, METAL, 22 MM, TYPE 3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, W/ KEY, 2 POSITION, SPRING RETURN, TERAO SERIES, 220VAC, 3 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, W/KEY, 2 POSITION, SPRING RETURN, LEFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, W/KEY, 22MM, 2 POS, MAIN REMOVE, BOTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCHITCH, MTND, BLK, 3POS, RND-MTL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWTCH KEY OPERATER, 2POS, SPRING RETURN, NO DIRECT REPLACEMENT, PREFERRED ITEM: 3SU1000-5BC01-0AA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, PHOTOTRANSISTOR SLOTTED OPTICAL SWITCH, 3.18MM SLOT, 2V EMITTER, 30V DETECTOR, 30 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, MANUAL STARTER, 600V MAX, ENCLOSED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, PUSHBUTTON, MINI, OFF-ON, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, RANGE: 250 TO 3500 PSI / 17.2 TO 241.3 BAR, PROOF: 7000 PSI / 482.6 BAR, 15 A, 480 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 22 MM, ROUND, METAL, BLACK, KNOB, HEAVY-DUTY, 2 SWITCH POSITIONS O-I, LATCHING, NON-ILLUMINATED, W/HOLDER, ACTUATING ANGLE 50 DEGREES, SOLVENT-RESISTANT, REPLACED BY 3SU1052-2BF10-0AA0 + 3SU1550-0AA10-0AA0. FREE...
DISCONTINUED BY MANUFACTURER, TUMBLER SWITCH, 10AMP, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTMETER SELECTOR SWITCH, 20 AMP, 3 PHASE, 600 V, 3 WIRE, LATERAL PUSH/PULL CONTACTS, UP TO 12 POSITIONS, ROLLER-WIPE SPRING ACTUATED CONTACTING, MOMENTARY, MAINTAINED, AND COMBINATION CONTACTING...
DISCONTINUED BY MANUFACTURER,3 POSITION SELECTOR SWITCH, 22 MM, ROUND, METAL, HEAVY DUTY, LATCHING, 3 POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
DISCONTNUED BY MANUFACTURER, PROXIMITY SWITCH 35VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
DOOR MOUNTED ROTARY OPERATOR, STANDARD IEC, W/ DOOR INTERLOCK, ACCESSORY FOR 3VA6 150/250 3VA5 250, IP65. FREE 2 YEAR RADWELL WARRANTY
ENABLING SWITCH, E-STOP BUTTON, 2 N.C. SAFETY, 2 N.C. SAFETY CONTACTS, 3 POSITION SWITCH CONTACTS, NO ACTUATOR, NO AUXILLARY CONTACTS, M20 CONDUIT, ENABLING SWITCH, PLASTIC, MOUNTABLE. FREE 2 YEAR RADWELL...
EXIT SWITCH, INTEGRATED ELECTRONIC TIMER, PUSH TO EXIT, 2IN, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOATLESS LEVEL SWITCH, 120/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
FOOT PEDAL VALVE, 5/2 WAY, 1/4" PORT, G THREAD, W/O COVER OR LOCK. FREE 2 YEAR RADWELL WARRANTY
FUJI ELECTRIC Pilot Devices AC09-RX0/11L1B02/000 7
FURNAS ELECTRIC CO Pilot Devices 3SB3000-2DA11
FURNAS ELECTRIC CO Pilot Devices 3SB3000-2KA11
FURNAS ELECTRIC CO Pilot Devices 3SB3000-4BD01
FURNAS ELECTRIC CO Pilot Devices 3SB3000-4LD01-Z
FURNAS ELECTRIC CO Pilot Devices 3SB3000-4LD11
FURNAS ELECTRIC CO Pilot Devices 3SB3201-2HA11
FURNAS ELECTRIC CO Pilot Devices 3SE3-120-0F
FURNAS ELECTRIC CO Pilot Devices 49SASB1
FURNAS ELECTRIC CO Pilot Devices 52SA2AAB
FURNAS ELECTRIC CO Pilot Devices 52SB2BBB
FURNAS, 52SA2AABJ1, SELECTOR SWITCH, MAINTENED SHORT LEVER, 2POS ACAM, 1NC CONTACT. FREE 2 YEAR RADWELL WARRANTY
GEN STATION,METAL CH FSH,CMPLT,1HOLE. FREE 2 YEAR RADWELL WARRANTY
GEORGE RISK INDUSTRIES Pilot Devices 4532
HEAVY DUTY KEY OPERATED SELECTOR SWITCH, WATER AND OIL TIGHT, 3 POSITIONS, MAINTAINED OPERATION, CENTER KEY REMOVAL POSITION, 501CH LOCK NUMBER, B CAM CODE. FREE 2 YEAR RADWELL WARRANTY
I88-A2Z RIWL HVG. FREE 2 YEAR RADWELL WARRANTY
ILLUMINABLE SELECTOR SWITCH, 22 MM, ROUND, METAL SHINY, BLACK, SELECTOR SWITCH LONG, 3 SWITCH POSITIONS I>O
ILLUMINABLE SELECTOR SWITCH, 22 MM, ROUND, METAL SHINY, BLACK, SELECTOR SWITCH SHORT, 2 SWITCH POSITIONS O-I, LATCHING, ACTUATING ANGLE 90°, 10:30H/13:30H. FREE 2 YEAR RADWELL WARRANTY
ILLUMINABLE SELECTOR SWITCH, 22 MM, ROUND, METAL SHINY, BLACK, SELECTOR SWITCH SHORT, 3 SWITCH POSITIONS I-O-II, LATCHING, ACTUATING ANGLE 2X45°, 10:30H/12H/13:30H. FREE 2 YEAR RADWELL WARRANTY
INFINITE SW.240V, 5%, BLACK DIAL, 240 V AC. FREE 2 YEAR RADWELL WARRANTY
INFINITE SWITCH, PUSH-TO-TURN, NO DIAL, 240 VOLT, 15 AMP. FREE 2 YEAR RADWELL WARRANTY
INVERTEK Pilot Devices 45-G2166-ISO-3
ISOLATING SWITCH 2 POLE, 125 AMP, 230/400VAC CE. FREE 2 YEAR RADWELL WARRANTY
JOYSTICK SWITCH, DPST-1NO/1NC CONTACT, 660 VAC MAX SUPPLY VOLTAGE, 8 POSITION, 10 AMP MAX CONTACT CURRENT, 660 VAC MAX CONTACT VOLTAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
KEY LOCK SWITCH, ROTARY IGNITION, W/ KEYS. FREE 2 YEAR RADWELL WARRANTY
KEY OPERATED SWITCH, W/ KEY DETECTION, OP, ROUND. FREE 2 YEAR RADWELL WARRANTY
KEY SWITCH 2 POSITION MAINTAINED, BLACK BEZEL KEY REMOVABLE IN OFF POSITION. FREE 2 YEAR RADWELL WARRANTY
KEY SWITCH 3 POSITION MAINTAINED, BLACK BEZEL KEY REMOVABLE IN ALL POSITIONS. FREE 2 YEAR RADWELL WARRANTY
KEY SWITCH 3 POSITION MAINTAINED, BLACK BEZEL KEY REMOVABLE IN OFF POSITION. FREE 2 YEAR RADWELL WARRANTY
KEY SWITCH, 3 POSITION SPRING RETURN, ALUMINIUM BEZEL KEY REMOVABLE IN OFF POSITION. FREE 2 YEAR RADWELL WARRANTY
KEY-LOCK SWITCH 30MM 12VAC ILLUMINATED RED. FREE 2 YEAR RADWELL WARRANTY
KEYLOCK SWITCH STANDARD SOLDER LUG 30DEG 1 D / GRAYHILL. FREE 2 YEAR RADWELL WARRANTY
KNOB OPER-SEL SW-MAINT. FREE 2 YEAR RADWELL WARRANTY
KYD SEL SW,MTND,2POS,LFT,OP, RND-PLSTC. FREE 2 YEAR RADWELL WARRANTY
KYD SEL SW,MTND,3POS,ALL,CPL T,RND-MTL. FREE 2 YEAR RADWELL WARRANTY
KYD SEL SW,MTND,3POS,ALL,OP, RND-MTL. FREE 2 YEAR RADWELL WARRANTY
KYD SEL SW,MTND,3POS,LFT,OP, RND-MTL. FREE 2 YEAR RADWELL WARRANTY
KYD SEL SWITCH, MTD, 2POSACAM, REM ALL. FREE 2 YEAR RADWELL WARRANTY
KYD SEL SWITCH, MTD, 2POSACAM, REM L. FREE 2 YEAR RADWELL WARRANTY
KYD SEL SWITCH, MTD, 3POSCCAM, REM L. FREE 2 YEAR RADWELL WARRANTY
KYD SEL SWITCH, MTD, 4POSHCAM, REM R. FREE 2 YEAR RADWELL WARRANTY
KYD SELECTOR SWITCH, MTD, 2POSACAM, REM L. FREE 2 YEAR RADWELL WARRANTY
LEVER SWITCH 2CKT 2POSITION SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
LEVER SWITCH ACTUATOR 30MM 2POSITION SIMPLE LOCK. FREE 2 YEAR RADWELL WARRANTY
LEVITON Pilot Devices 573
LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SLOW ACTION, M20, REPLACES SIEMENS/FURNAS PART # 3SE31200U. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC (OVERLAPPING), SLOW ACTION, M20,, REPLACES SIEMENS/FURNAS PART # 3SE31203D. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - SIDE ROLLER ARM, 1NO/1NC (OVERLAPPING), SLOW ACTION, 1/2" NPT, REPLACES SIEMENS/FURNAS PART # 3SE31203F. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SERIES C2, PLASTIC BODIED, IP20, NO+NC, C2-U1Z K. FREE 2 YEAR RADWELL WARRANTY
LOAD SWITCH, 230 VAC, 16 AMP, 10 AMP BREAKING, IP20. FREE 2 YEAR RADWELL WARRANTY
LOW AMBIENT SWITCH,450# IN,250# OUT. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC CATCH SWITCH, ON, 5AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SWITCH, MAGNET A1NICO-500, TYPE TK-11-11. FREE 2 YEAR RADWELL WARRANTY
MAIN CONTR.-/EMERG.STOP SWITCH TRIPLE-POLE MAINTENANCE AND REPAIR SWITCH. FREE 2 YEAR RADWELL WARRANTY
MAIN-/EMERG.-STOP SWITCH 4-POLE MAINTENANCE AND REPAIR SWITCH FLUSH-MOUNTING. FREE 2 YEAR RADWELL WARRANTY
MANAGED SWITCH, 8 PORT GIG, 4 COPPER PORTS, 4 FIBER PORTS, 13 WATTS, 12-48 VDC, DIN RAIL MOUNT, WITH RS232 CABLE, 2 WALL MOUNTING BRACKET AND SCREWS. FREE 2 YEAR...
MANUAL OVERRIDE RELAY, ON-AUTO-OFF SWITCH, SPDT 10 AMP CONTACTS@120 VAC, 7 AMP @ 24 VDC, 24 VAC/24VDC CONSTANT SUPPLY POWER (WHEN ON OR AUTO), RED LED-EACH RELAY POSITION, 8 POSITION,...
MANUAL STARTING SWITCH, WITH UNDERVOLTAGE PROTECTION, PUSH BUTTON OPERATION, NEMA 0, 200-208 VAC 60HZ, OPEN TYPE, WITHOUT ENCLOSURE, 3 PHASE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH, 4TL1-6, 4TL16, TOGGLE SWITCH, 2POS, MOMENTARY, SEALED OPERATOR CONTROLS (PRICE/EA). FREE 2 YEAR RADWELL WARRANTY
MODE SWITCH. FREE 2 YEAR RADWELL WARRANTY
MODULAR 2 PORT GBPS, 24 PORT FAST ETHERN. FREE 2 YEAR RADWELL WARRANTY
MODULAR DC SWITCH, 32A, 600VDC, 4 POLE, GREY BODY WITH BLACK HANDLE, LOCKABLE OFF, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
NETWORK SWITCH, ETHERNET,200-240VAC, 50/60HZ, 0.5A,24 PORT. FREE 2 YEAR RADWELL WARRANTY
NYLON PADDLE TOGGLE SWITCH, 125 VAC, 6 AMP, 0.5 IN MTG HOLE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
OPTICAL PROXIMITY SWITCH, IQ SENSE, OPTO-BERO, RETROREFLEC, K80, 60000MM SENSE RANGE. FREE 2 YEAR RADWELL WARRANTY
PANEL MOUNT ISOLATOR, 4 POLE, 20AMP, SUPPLIED WITH 64X64MM RED AND YELLOW HANDLE. FREE 2 YEAR RADWELL WARRANTY
PHOTO-ELECTRIC SWITCHAMP. FOR OPTICAL FIBRE, CABLE 2M DC NO/NC PNP, ADJUSTABLE FOR USE WITH FIBRE TYPE CF/CV. FREE 2 YEAR RADWELL WARRANTY
PILZ Pilot Devices 541054
POWER SWITCH AND DISTRIBUTION UNIT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE SWITCH, (AIR/WATER), CUT-IN (PSI) 30 CUT-OUT (PSI) 50 , . FREE 2 YEAR RADWELL WARRANTY
PRICE / EA, MINBUY(100); 4G WNKL.BRN.JUMBO SWITCH. FREE 2 YEAR RADWELL WARRANTY
PUSH SWITCH, 4-POLE SINGLE THROW CONTACT CONFIGURATION, LATCHING SWITCH FUNCTION, SILVER TERMINAL. FREE 2 YEAR RADWELL WARRANTY
PUSH-SEL SW,MOM,RED,EXTENDED, 2POS. FREE 2 YEAR RADWELL WARRANTY
PUSH-SEL SW,MOM,RED,FLUSH,2PO S. FREE 2 YEAR RADWELL WARRANTY
PUSH-SELECTOR SWITCH, RED, FLUSH, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
PUSH-SELECTOR SWITCH,MOMENTARY,RED ,FLUSH,2POSITION,CAM Q. FREE 2 YEAR RADWELL WARRANTY
PUSHBUTTON SWITCH UNSEALED. FREE 2 YEAR RADWELL WARRANTY
PUSHBUTTON SWITCH, 51 SERIES, ILLUMINATED, MOMENTARY SWITCHING ACTION, 1-NORMALLY OPEN CONTACT, 1-NORMALLY CLOSED CONTACT, 250 VAC/VDC CONTACT RATING, 5 AMP MAX, IP65 ENCLOSURE PROTECTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL...
RADWELL VERIFIED SUBSTITUTE Pilot Devices 3SA8-822-1AA02-SUB
RADWELL VERIFIED SUBSTITUTE Pilot Devices 3SB3202-2KA11-SUB
RADWELL VERIFIED SUBSTITUTE Pilot Devices 3SE3120-1D-SUB
RADWELL VERIFIED SUBSTITUTE Pilot Devices 3SE3120-1E-SUB
RADWELL VERIFIED SUBSTITUTE Pilot Devices 3SE3120-1F-SUB
RADWELL VERIFIED SUBSTITUTE Pilot Devices 3SE3120-1G-SUB
RADWELL VERIFIED SUBSTITUTE Pilot Devices 3SE3120-1U-SUB
RADWELL VERIFIED SUBSTITUTE Pilot Devices 3SE3120-3G-SUB
RELAY, 10AMP, 24AC/DC, LED, 1 POS SPDT, SPACER MNT, MANUAL OVERRIDE (ON-AUTO-OFF). FREE 2 YEAR RADWELL WARRANTY
REMOTE CONTROL SWITCH 24VAC 16A/250VAC. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SE3-120-1E, LIMIT SWITCH - TOP ROLLER ARM , 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SE3-120-1F, LIMIT SWITCH - SIDE ROLLER ARM, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SE3-120-3G, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC (OVERLAPPING), SLOW ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SE3120-0C, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
RESISTANCE DECADE BOX, 1 TO 1111110 OHM; DECADE BOX TYPE:RESISTANCE; NO. OF DECADES:6; ACCURACY %:0.1%; PRODUCT RANGE:DEC RANGER; ADJUSTMENT TYPE:ROTARY SWITCH; EXTERNAL DEPTH:4.625; EXTERNAL HEIGHT:3.75; EXTERNAL WIDTH:10.5 ROHS COMPLIANT: NO.
REXROTH Pilot Devices 3842521119
ROCKER SWITCH, 3PDT, 20AMP, 125/277V. FREE 2 YEAR RADWELL WARRANTY
ROCKER SWITCH, 5AMP, 277V. FREE 2 YEAR RADWELL WARRANTY
ROCKER SWITCH, DELTA I-SYSTEM, 2 WAY, TITANIUM WHITE, SWITCH FOR DOUBLE PUSHBUTTON, 55 X 55 MM, IP20. FREE 2 YEAR RADWELL WARRANTY
ROCKER SWITCH, DPST, O-F, SPADE, RED LIGHT, 15A. FREE 2 YEAR RADWELL WARRANTY
ROCKER SWITCH, SEALED, 4 POLE, (ON)-OFF-(ON), SERRATED WHITE ACTUATOR, 115VAC, 8-AMP, SPADE. FREE 2 YEAR RADWELL WARRANTY
ROTARTY CAM SWITCH W/6POSITION KNOB 20AMP. FREE 2 YEAR RADWELL WARRANTY
ROTARY CAM SWITCH 2POS 10AMP 380VAC. FREE 2 YEAR RADWELL WARRANTY
ROTARY CONTACT, SELECTOR, ON/OFF. FREE 2 YEAR RADWELL WARRANTY
ROTARY CONTROL SWITCH 3POS W/OFF POSITION 500V. FREE 2 YEAR RADWELL WARRANTY
ROTARY HANDLE, HIGH PERFORMANCE, S02, BLACK/BLUE, C/FD SERIES. FREE 2 YEAR RADWELL WARRANTY
ROTARY OPERATOR, DOOR MOUNTED, INTERLOCK ACCESORY, SUITABLE FOR 3VA1 SERIES 250 A CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH 28V 4POLE 3POSITION. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH 4POSITION MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH 6POLE 3POSV 60AMP 440VAC. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH AMMETER 4POSITION MAIN 6AMP 250/440V. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH EMERGENCY STOP 3P 25AMP 90DEG. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH KIT. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH MILITARY 60DEG 1 DECK 2 POLE / GRAYHILL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH TYPE-W2 600V 20AMP 4CAM. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH, 2 POLE, 2 POSITIONS, SERIES R, 20 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH, 3 POSITION, PULL TO TEST, 600VAC, 8AMP. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH, 40 A, SINGLE POLE, HAND OPERATED, FOUR POSITION STAYPUT OFF / ON / OFF / ON. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH, CANOPY TYPE, BRASS, 6 INCH LEADS, SPST, OFF-LO-MED-HI, 125/250 VAC, 6/3 AMP, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH, FLATTED SHAFT, SOLDER LUG, 1A 115VAC 115VDC. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH, HAND OPERATED, 4 POLE, 20 A, 3 POSITION SPRING RETURN - 1>OFF<2. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH, HAND OPERATED, 6A, 2 POS OFF/ON (90/45 DEG), RESTRICTED, FOUR POLE. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH, PCB, HEX, 16 POSITION, 1 POLE, ANGLE OF THROW:22.5,NON ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH, STACKPOLE, SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH, TYPE W2, 2STAGE, 6CONTACT. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH, WS-ROSV, IP67, 10 POS, HORIZONTAL, RED SMT, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH,SP3T, OFF-ON-ON-ON, METAL, KNOB WIRE LEAD, 6AMP. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, RKS12[B]. FREE 2 YEAR RADWELL WARRANTY
SEL SWITCH, MNTD, SHT LVR, 3POSCCAM. FREE 2 YEAR RADWELL WARRANTY
SEL SWITCH, MNTD, SHT LVR, 3POSGCAM. FREE 2 YEAR RADWELL WARRANTY
SEL SWITCH, MNTD, WHT INS, LNG LVR, 2POS. FREE 2 YEAR RADWELL WARRANTY
SEL SWITCH, MNTD, WHT INS, LNG LVR, 3POS. FREE 2 YEAR RADWELL WARRANTY
SEL SWITCH, MNTD, WHT INS, SHT LVR, 2POS. FREE 2 YEAR RADWELL WARRANTY
SEL SWITCH, MNTD, WHT INS, SHT LVR, 3POS. FREE 2 YEAR RADWELL WARRANTY
SEL SWITCH, MTD, SHT LVR, 3POSCCAM. FREE 2 YEAR RADWELL WARRANTY
SEL SWITCH, RET FROM L, SHT LVR, 3POSECAM. FREE 2 YEAR RADWELL WARRANTY
SEL SWITCH, RET FROM R, SHT LVR, 2POS. FREE 2 YEAR RADWELL WARRANTY
SEL SWITCH, RET FROM R, SHT LVR, 3POSECAM. FREE 2 YEAR RADWELL WARRANTY
SEL SWITCH, RET L & R, SHT LVR, 3POSDCAM. FREE 2 YEAR RADWELL WARRANTY
SEL SWITCH,MNTD,WHT INS,LNG LVR,3POS. FREE 2 YEAR RADWELL WARRANTY
SELECTOR OPERATOR SWITCH, 2 POS, A CAM SHORT LEVER, MAINTAINED, 1NO-1NC. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 22MM 2POS KEY OPERATED SPRING RET. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 22MM 2POSITION MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 22MM 3POS ILLUM. MAINTAINED RED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 22MM GREEN 2POSITION. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 22MM RED ILLUM. 2POS MAIN 24V. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 22MM RED ILLUM. 3POS MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 2POSITION MAINTAINED BLACK. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 30MM GREEN ILL SPR RET TO CTR 120V. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 3POS KEY MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 3POS MAIN BLACK LEVER. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 3POS MAIN W/KEY 22MM. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 3POS SPRING RTN ILLUM 120V GREEN. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 3POS W/KEYS. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 3POSITION MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 3POSITION RETURN TO CENTER AUS/EIN. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH 3POSITION SPRING RETURN 1NC/1NO 600V. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH ACTUATOR 22MM W/CES LOCK SSG 10. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH GRAY KINOB 7POS MAIN W/LGND PLT. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH GREEN ILLUM W/METAL FRONT RING. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH INSPRING RTN OR NON LATCH. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH KEYED ACT 300MM. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH KIT, 30 MM, BLACK KNOB, WITH WHITE INSERT, 3X LEGEND PLATES, I/O OFF/ON HAND/AUTO, NEMA SIZES 0-9, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH KIT, AUTO-OFF-HAND, PANEL MOUNT, FOR SIZE 00 TO 3-1/2, NEMA 1, OPEN. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH KIT, COMPLETE PART REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCKS, (CONTACT BLOCKS NOT INTERCHANGEABLE W/ OEM) 22.5MM, PLASTIC, STANDARD KNOB, MAINTAINED, BLOCK KNOB W/ WHITE...
SELECTOR SWITCH OPERATOR 2POS MAINTAINED BLACK. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH OPERATOR 2POSITION MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH OPERATOR 3POS NON ILLUM MAINT. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH OPERATOR, 3 POSITION, C CAM, 120 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH OPERATOR, ILLUMINATED, 24/28 VDC, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH OPERATOR, METAL, SPRING RETURN, LONG LEVER, NON-ILLUMINATED, LEFT-RIGHT THROW, 3 POSITION, BLACK LEVER, W/ WHITE INSERT, C-CAM. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH OPERATOR, NON-ILLIMINATED, METAL LEVER TYPE, 30 MM, 3 POSITION, MAINTAINED/MAINTAINE D/MOMENTARY, RETURN FROM LEFT. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH STANDARD 1/16IN NPT 125PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH W/2 KEYS 3POS MAINTAINED 30MM. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH W/KEY, 3POS, BCAM. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH WITH KEYS. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH"A4"OFF-ON. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 16 MM, 2-POSITION, POTENTIOMETER/ROTARY SWITCH OPERATOR (WITH KNOB ONLY), RECTANGULAR BEZEL, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 16 MM, 2-POSITION, STANDARD KNOB SELECTOR SWITCH WITH PIN TERMINALS - MAINTAINED, LARGE SQUARE BEZEL, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 16 MM, 2-POSITION, STANDARD KNOB SELECTOR SWITCH WITH PIN TERMINALS - MAINTAINED, SQUARE BEZEL, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 16 MM, 2-POSITION, STANDARD KNOB SELECTOR SWITCH WITH STAB TERMINALS - MAINTAINED, LARGE SQUARE BEZEL, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 16 MM, 2-POSITION, STANDARD KNOB SELECTOR SWITCH WITH STAB TERMINALS - MAINTAINED, RECTANGULAR BEZEL, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 16 MM, 2-POSITION, STANDARD KNOB SELECTOR SWITCH WITH STAB TERMINALS - MAINTAINED, ROUND BEZEL, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 16 MM, 2-POSITION, STANDARD KNOB SELECTOR SWITCH WITH STAB TERMINALS - MAINTAINED, SQUARE BEZEL, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 16 MM, 2-POSITION, STANDARD KNOB SELECTOR SWITCH WITH STAB TERMINALS - SPRING RETURN FROM RIGHT, RECTANGULAR BEZEL, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 16 MM, 2-POSITION, STANDARD KNOB SELECTOR SWITCH WITH STAB TERMINALS - SPRING RETURN FROM RIGHT, SQUARE BEZEL, BLUE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 16 MM, ROUND, PLASTIC, BLACK, 2 SWITCH POSITIONS O-I, LATCHING, ACTUATING ANGLE 62 DEGREE, 1 NO. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 16 MM, ROUND, PLASTIC, BLACK, 2 SWITCH POSITIONS O-I, LATCHING, ACTUATING ANGLE 62 DEGREE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 2 POSITION CAM MAINTAINED, 1 MOMENTARY POSITION. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 2 POSITION, MOUNTED, SHORT HANDLE, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 2-POSITION, BLACK. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 20-100A, OPEN OFF-ON, FOR SIZE 00-4. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 22MM METAL ROUND COMPLETE UNIT COMBINATION, 2 POSITION, NON ILLUMINATED, 1 NO / 1 NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 2POS, 22MM, RED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 2POS, MTND, SHORT HANDLE, WHT, REPLACEMENT FOR 3SB3602-2PA11. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 2POSITION, METAL, SPRING RETURN FROM RIGHT, LONG LEVER, A CAM, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 2POSITION, MTND, LONG HANDLE, WHITE STRIP. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 3 AMP, 250 VAC/6A, MOMENTARY ON-OFF, PLASTIC UP SHELL, PHENOLIC BASE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 3 POS, 2 MM, ILLMINABLE, FRONT ELEMENT. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 3 POSITION, MOMENTARY, SHORT HANDLE, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 3 POSITION, MOUNTED, SHORT HANDLE, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 30 MM SIZE, LEVER, MOMENTARY / MAINTAINED, 3POS. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 30MM, 3-POSITION MAINTAINED, KNOB ACTUATOR, CAM CODE B. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 30MM, LEVER TYPE, 3 POSITION, MAINTAINED / MAINTAINED / MOMENTARY, SPRING RETURN FROM RIGHT TO CENTER. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 30MM, LONG LEVER, 3POSITION, MAINTAINED, C CAM. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 3POS, MOM/MTND, SHORT HANDLE, WHT. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 3POS, MOUNTED, SHORT HANDLE, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 3POSITION, MOMENTARY, SHORT HANDLE, WHITE, 22MM ROUND, METAL,. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 3POSITION, SPRING RETURN, RIGHT/LEFT KEYED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 4 POLE, 2 POSITIONS, ON/OFF, 20 AMP, CONTACT VOLTAGE AC MAX:690 VAC. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 4 POSITION, H CAM, MAINTAINED, SHORT LEVER, WHITE, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 4 POSITION, WHITE INSERT, 30 MM. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 52SB SERIES, METAL SPRING RETURN, LEFT & RIGHT, LONG LEVER, 3 POSITION, B CAM, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, A CAM 2 POS. MAINTAINED.90DEGRE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, ACTUATOR, 2 POSITIONS, NON-ILLUMINATED, 22.3 MM CUTOUT DIAMETER, GREY/BLACK, -40 TO =55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, BAT HANDLE, TOGGLE, SPDT, ON-NONE-(ON), 6A, 125VAC, SCREW MOUNT TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, COMMAND 64,3 POSITION. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, HAND OFF AUTO, FOR NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, ILLUMINABLE, 22 MM MOUNTING DIAMETER, SHORT, 3 SWITCH POSITIONS, MOMENTARY CONTACT ON THE LEFT, LATCHING ON THE RIGHT, ACTUATING ANGLE 2X45 DEGREES, ROUND, PLASTIC, BLACK. FREE 2 YEAR...
SELECTOR SWITCH, ILLUMINABLE, 22 MM, ROUND, METAL, SHINY, WHITE, SELECTOR SWITCH, LONG, 3 SWITCH POSITIONS I>O
SELECTOR SWITCH, ILLUMINABLE, 22 MM, ROUND, METAL, SHINY, WHITE, SELECTOR SWITCH, SHORT, 2 SWITCH POSITIONS O
SELECTOR SWITCH, ILLUMINABLE, 22 MM, ROUND, METAL, SHINY, WHITE, SHORT, 3 SWITCH POSITIONS, ACTUATING ANGLE 2X45 DEGREES, 10:30H/12H/13:30H, MOMENTARY CONTACT TYPE, 1 NO, W/ HOLDER, SCREW TERMINAL. FREE 2 YEAR...
SELECTOR SWITCH, ILLUMINABLE, 22 MM, ROUND, PLASTIC, WHITE, SELECTOR SWITCH, SHORT, 2 SWITCH POSITIONS O-I, LATCHING, 10:30H/13:30H, WITH HOLDER, 1 NO, 1 NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
SELECTOR SWITCH, ILLUMINABLE, 22 MM, ROUND, PLASTIC, WHITE, SELECTOR SWITCH, SHORT, 3 SWITCH POSITIONS I>O
SELECTOR SWITCH, ILLUMINABLE, 22 MM, ROUND, PLASTIC, WHITE, SELECTOR SWITCH, SHORT, 3 SWITCH POSITIONS I-O
SELECTOR SWITCH, KEY OPERATOR, 3 POSITION, B CAM, LOCK IN RIGHT. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, KEY OPERATOR, 3 POSITION, OIL TIGHT, CAM C. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, KEYED, 2 POSITION, CHROME FINISH. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, MAINTAINED, 2 POSITION CAM. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, MAINTAINED, METAL, 1NO/1NC, METAL, NON-ILLUMINATED, 3-POSITION. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, MAINTAINED, SHORT LEVER, 3 POSITION G CAM, NON ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, MAINTAINED, WHITE INS, LONG LEVER, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, MAINTAINED, WHITE INSERT, LONG LEVER, 4 POSITION. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, MAINTIANED, 3 POSITION CAM. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, MAINTIANED, MULTI-POSITION CAM. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, METAL SPRING RETURN, RETURNS L & R,SHORT LEVER, B CAM, 3 POSITION OPERATOR, WHITE INSERT, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, METAL, A CAM OPERATOR ONLY KEY REMOVABLE IN LEFT POSITION, 2 POSITION KEY TYPE 501CH (STANDARD), NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, METAL/MAINITAINED LONG LEVER, 3 POSITION, OPERATOR ONLY, WHITE INSERT, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, MNTD, SHT LVR, 3POS. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, MNTD, WHT INS, LNG LVR, 3POS. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, MNTD, WHT INS, SHT LVR, 3POS. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, MOUNTED, WHITE INS, LONG LEVER, 2 POS. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, MTD, SHT LVR, 3POS, 120V. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, NON ILLUMINATED, 30 MM, 3 POSITION, B CAM, EXTENDED LEVER, SPRING RETURN FROM RIGHT AND LEFT, WHITE, SELECTOR ACTUATION, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, NON ILLUMINATED, PANEL MOUNTED, SHORT LEVER, 2POS. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, OIL TIGHT, ILLUMINATED KNOB, 2 POSITIONS, 120 VAC, TRANSFORMER TYPE, MAINTAINED OPERATOR, NEMA 4 / 12. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, OPERATOR ONLY, METAL SPRING-RETURN FROM LEFT, LONG LEVER, 3 POSITION, B-CAM, WHITE INSERT, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, OPERATOR ONLY, METAL SPRING-RETURN, FROM LEFT LONG LEVER, 3 POSITION, WHITE INSERT, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, OPERATOR ONLY, SPRING-RETURN FROM RIGHT, LONG LEVER, 3 POSITION, C-CAM, WHITE INSERT, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, PUSH OPERATOR, 2 POSITION, BLACK. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, RET FROM L, LNG LVR, 3POS, 2BJK. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, RET L & R, LNG LVR, 3POS. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, RETURN FROM LEFT, LONG LEVER, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, RETURN FROM LEFT, SHORT LEVER, 3POSITION, SPRING RETURN LEFT TO CENTER, D CAM. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, RETURN FROM RIGHT, 3POS. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, RETURN FROM RIGHT, SHORT LEVER, 3 POSITION, B CAM, WHITE. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, RETURN LEFT & RIGHT,LONG LEVER,3POSITION. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, SELECTOR OPERATOR, 3 POSITION, SHORT LEVER, MAINTAINED, NON ILLUMINATED, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, SPRING RETURN FROM LEFT & RIGHT, SHORT LEVER, 3POSITION C CAM. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, TWO POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH,3-POSITION, KEYED, 22MM. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH,MTND,GRN,3POS ,RND-MTL. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH,MTND,RED,3POS ,RND-MTL. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH,RET FROM R,RED,3POS,RND-MTL. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
SELECTTOR SWITCH, LIMIT SWITCH, 5 POSITION MAINTAINED, W/ NP-59-A BLANK BLACK TAG, TRIPLE DUAL CONTACTS. FREE 2 YEAR RADWELL WARRANTY
SEPARATE WALL MNT RESET KEY SWITCH. SPECIFY RED OR GREEN. FREE 2 YEAR RADWELL WARRANTY
SID-UV1Z, LIMIT SWITCH, 3 AMP, 240 V, 400 V, IEC/EN 60947-5-1. FREE 2 YEAR RADWELL WARRANTY
SIEMENS , FURNAS ELECTRIC CO , 50D54943 , SELECTOR SWITCH KIT H-O-A. FREE 2 YEAR RADWELL WARRANTY
SIEMENS , FURNAS ELECTRIC CO , 52SC6BT , SELECTOR SWITCH W/ KEY. FREE 2 YEAR RADWELL WARRANTY
SIEMENS INDUSTRY Pilot Devices 3SU1100-2BL60-1NA0
SIEMENS Pilot Devices 3LD9284-3G
SIEMENS Pilot Devices 3SB2000-2AB01
SIEMENS Pilot Devices 3SB3500-1HA20
SIEMENS Pilot Devices 3SB3500-2DA11
SIEMENS Pilot Devices 3SB3500-2TA11
SIEMENS Pilot Devices 3SB3500-4SD31
SIEMENS Pilot Devices 3SU1000-5BF01-0AA0-Z
SIEMENS Pilot Devices 3SU1002-2BF10-0AA0
SIEMENS Pilot Devices 3SU1002-2BF60-0AA0
SIEMENS Pilot Devices 3SU1002-2BM60-0AA0
SIEMENS Pilot Devices 3VA9277-0FK21
SIEMENS Pilot Devices 52SA2BCB
SIEMENS Pilot Devices 52SB2CDBA1
SIEMENS, 52SA4P1, PUSHBUTTON, MOM,EXTENDED,2POS,BL ACK. FREE 2 YEAR RADWELL WARRANTY
SIEMENS, FURNAS ELECTRIC CO, 50AA2B9, SELECTOR SWITCH GEN STATION, METAL, FLUSH, 1HOLE. FREE 2 YEAR RADWELL WARRANTY
SIEMENS, FURNAS ELECTRIC CO, 50AA3B9, SELECTOR SWITCH GEN STATION METAL SURFACE 1-HOLE. FREE 2 YEAR RADWELL WARRANTY
SIEMENS, FURNAS ELECTRIC CO, 52SA6BV, SELECTOR SWITCH W/ KEY. FREE 2 YEAR RADWELL WARRANTY
SLIDE SWITCH 3AMP/125VAC 0.5AMP/125VDC. FREE 2 YEAR RADWELL WARRANTY
SLIDE SWITCH SPDT. FREE 2 YEAR RADWELL WARRANTY
SLIDE SWITCH, DPDT, 300MA, 30VDC, THROUGH HOLE, 6MM ACTUATOR HEIGHT. FREE 2 YEAR RADWELL WARRANTY
SLIDE SWITCH, MFP201NRA SERIES, DPDT, HORIZONTAL, THROUGH HOLE, 350 MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SLIDE SWITCH, MMP221 SERIES, VERTICAL, THROUGH HOLE, 200 MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SPARE KEY FOR KEY, SWITCHESSPARE, KEY X 1. FREE 2 YEAR RADWELL WARRANTY
SPDT CHANGEOVER SWITCH W/ CONDUIT, AUTO CHANGEOVER SWITCH WITH CONDUIT CONNECTOR & 12" LEADS, SPDT CHANGEOVER SWITCH W/ CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SPECIALTY SWITCH, 10 AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BERNSTEIN 6088153002, LIMIT SWITCH, PLUNGER ACTUATOR, 1NO/1NC, SNAP ACTION. M16 CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL 3MN6, SWITCH - DOUBLE BREAK - PLUNGER - 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MOLEX 103000A01F120 (40903), CORDSET, MINI, FEMALE STRAIGHT, 3-PIN,13A, YELLOW, PVC, 12 FT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SA8-822-1AA02, SELECTOR SWITCH, 30MM, 3-POSITION, 1NO/1NC, W/ LEGEND PLATE (HAND /OFF/ AUTO). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SB03-3RKB, SELECTOR SWITCH, 30MM, 3 POSITION, SPRING RETURN FROM BOTH, INCLUDES 1NO/1NC CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SB3202-2KA11, SELECTOR SWITCH, COMPLETE PART REPLACEMENT, NON-ILLUMINATED, 2-POS./MAINTAINED, BLACK POLYESTER (TYPE 4X), STANDARD ; WHITE ; 1 N/O CONTACT BLOCK, (CONTACT BLOCK NOT INTERCHANGEABLE W/ OEM). FREE...
SUBSTITUTE FOR SIEMENS 3SE3-120-0F, LIMIT SWITCH, SIDE ROLLER ARM, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE3120-1D, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE3120-1G, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SWITCH ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
SWITCH ASSY. FREE 2 YEAR RADWELL WARRANTY
SWITCH BAT HANDLE SUBMINATURE TOGGLE DPDT ON-NONE-ON 3A 125VAC SOLDER LUG TERM .192 IN MOUNT HOLE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH BAT HANDLE TOGGLE SPST ON-NONE-OFF 16A 125VAC W/SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SWITCH BAT HANDLE TOGGLE, DPDT, 15 AMP, 250VAC, (ON)-NONE-ON, .250 QUICK CONNECT TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SWITCH BODY WITH LEGEND PLATE, FRONT PANEL MOUNT, 3 X POSITIONS, 2-POLE, IP20 PROTECTION, CONTACT CURRENT: 20 A, CONTACT VOLTAGE: 690 VAC, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
SWITCH CAM ROTARY 40AMP 500V. FREE 2 YEAR RADWELL WARRANTY
SWITCH DISCONNECT FUSE, 600 VAC, 400 AMP, 3 PHASE, 400 HP, FUSED 630 AMP MAX, 50-60HZ, 48.1WATTS. FREE 2 YEAR RADWELL WARRANTY
SWITCH DISCONNECT FUSE, IU=250A, UE=690V, SHAFT, TURN HANDLE. FREE 2 YEAR RADWELL WARRANTY
SWITCH NYLON PADDLE TOGGLE DPDT 6A 125VAC ON-NONE-ON QUICK CONNECT TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SWITCH NYLON PADDLE TOGGLE DPDT 6A 125VAC ON-OFF-ON QUICK CONNECT TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SWITCH NYLON PUSHBUTTON SPST ON-OFF 15A 125VAC WITH 6 INCH WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
SWITCH OF ROTARY INSTRUMENT, CONTROL SWITCH, SERIES 24, NO OF SECTION: 1, HANDLE TYPE: D = PISTOL GRIP. FREE 2 YEAR RADWELL WARRANTY
SWITCH PADDLE TOGGLE DPDT ON-OFF 0N 6A 250VAC BLACK PLASTIC ACTUATOR SOLDER LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SWITCH, 115-230 VAC, SINGLE PHASE, TOGGLE, 2 POLE, HAND-OFF-AUTO SELECTOR SWITCH, NEMA 1 GENERAL PURPOSE ENCLOSURE, SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SWITCH, 2POLE, 5 POS, NO. OF SWITCH POSITIONS:5 POSITION, NO. OF POLES:2 POLE, ANGLE OF THROW:36°, CONTACT CURRENT AC MAX:1A, CONTACT VOLTAGE AC MAX:115V, PRODUCT RANGE:42 SERIES, ILLUMINATION:NON ILLUMINATED, CONTACT...
SWITCH, 3 POSITION, SPDT, SEALED, TOGGLE, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY
SWITCH, ACC, R/Y ROTARY, 63A, DO, VJD, 3LD, OPEN STYLE, DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
SWITCH, BAT HANDLE, TOGGLE, DPDT, 10 AMPS, 250VAC, ON-OFF-ON, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SWITCH, BCD, HORIZ; PRODUCT RANGE:DRS3000 SERIES; SWITCH MOUNTING:THROUGH HOLE; NO. OF SWITCH POSITIONS:10 POSITION; SWITCHING VOLTAGE:50VDC; OUTPUT CODE:BCD; SWITCHING CURRENT:100MA; SWITCH CONSTRUCTION:SEALED; ACTUATOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
SWITCH, CURCUIT BREAKER, 115V. FREE 2 YEAR RADWELL WARRANTY
SWITCH, DEVIATING ROLLER, BLACK, KPL. FREE 2 YEAR RADWELL WARRANTY
SWITCH, DIP, 2.54MM, 5 POSITION, SPST, 25MA, 24V, SMD. FREE 2 YEAR RADWELL WARRANTY
SWITCH, DIP, 9POS, SPST, RECESSED ROCKER, ACTUATOR STYLE:RECESSED ROCKER, CIRCUITRY:SPST-CO, CONTACT CONFIGURATION:SPST, CONTACT CURRENT DC MAX:150MA, CONTACT CURRENT MAX:150MA, FEATURES:SEALED, LEADED PROCESS COMPATIBLE:YES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
SWITCH, DISCONNECT, 3 POSITIONS,16-80 AMP, NS100N. FREE 2 YEAR RADWELL WARRANTY
SWITCH, HEX, HORIZ; NO. OF SWITCH POSITIONS:16 POSITION; NO. OF POLES:1 POLE; ANGLE OF THROW:22.5¦; CONTACT CURRENT AC MAX:-; CONTACT VOLTAGE AC MAX:-; PRODUCT RANGE:DRS3000 SERIES; ILLUMINATION:NON ILLUMINATED; CONTACT CURRENT...
SWITCH, ID KEY OPERATED, 22MM ROUND, PLASTIC WITH METAL FRONT RING, 4 SWITCH POSITIONS. FREE 2 YEAR RADWELL WARRANTY
SWITCH, KEY LOCK, 1NO/1NC, 100MA, 42V, CONTACT CONFIGURATION:DPST-1 NO, SPST-NC. FREE 2 YEAR RADWELL WARRANTY
SWITCH, MERCURY REPLACEMENT, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
SWITCH, OIL MIST, LOW LEVEL SWITCH, WARNING INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SWITCH, PUSHBUTTON SWITCHES OFF-MOM SPST SLDR. FREE 2 YEAR RADWELL WARRANTY
SWITCH, ROTARY, SP12T, 1A, 115V; NO. OF SWITCH POSITIONS:12 POSITION; NO. OF POLES:1 POLE; ANGLE OF THROW:30°; CONTACT CURRENT AC MAX:1A; CONTACT VOLTAGE AC MAX:115V; PRODUCT RANGE:44 SERIES; ILLUMINATION:NON ILLUMINATED...
SWITCH, ROTARY, SP12T, 200MA, 220V, NO. OF SWITCH POSITIONS:12 POSITION, NO. OF POLES:1 POLE, ANGLE OF THROW:30°, CONTACT CURRENT AC MAX:150MA, CONTACT VOLTAGE AC MAX:220V, PRODUCT RANGE:51 SERIES, ILLUMINATION:NON ILLUMINATED...
SWITCH, SELECTOR, 2NO/2NC, 5A, 250V; PRODUCT RANGE:51 SERIES; ILLUMINATION:NON ILLUMINATED; ANGLE OF THROW:42 ; CONTACT CURRENT AC MAX:5A; CONTACT CUR. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SELECTOR, DPST-1NO/1NC, 5A, 250V; NO. OF SWITCH POSITIONS:2 POSITION; NO. OF POLES:1 POLE; ANGLE OF THROW:90°; CONTACT CURRENT AC MAX:5A; CONTACT VOLTAGE AC MAX:250V; PRODUCT RANGE:51 SERIES; ILLUMINATION:NON ILLUMINATED...
SWITCH, SLIDE, SPDT, ON-ON, 5A, 120VAC, ACTUATOR LENGTH 6.88MM, THROUGH HOLE, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
SWITCH, THT. IP67, 3.5N, 0.05A, 24V; PRODUCT RANGE:MULTIMEC 5E SERIES; ACTUATOR ORIENTATION:TOP ACTUATED; SWITCH MOUNTING:THROUGH HOLE; ACTUATOR STYLE:PLUNGER FOR CAP; ACTUATING FORCE:350GF; CONTACT RATING:50MA AT 24VDC; SWITCH ROHS COMPLIANT: YES.
SWITCH. FREE 2 YEAR RADWELL WARRANTY
SWITCHING ELEMENT, 1NO, 5A, QUICK CONNECT, 1 POLE, CONTACT VOLTAGE AC MAX: 250V, FOR USE WITH:EAO 61 SERIES PUSHBUTTON, KEYLOCK AND SELECTOR SWITCHES. FREE 2 YEAR RADWELL WARRANTY
SWITH ACCESSORY, ACTIVATION KEY, A1 KPL ACTUATOR, 400 MM. FREE 2 YEAR RADWELL WARRANTY
TWIST LEVER, FOR SELECTOR SWITCH 3SE51, METAL LEVER, PLASTIC ROLLER, ADJUSTABLE, -25 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>