IDEC Corporation Selector Switch ASW2L11

Description
SELECTOR SWITCH, 22 MM, LEVER, 2 POS, MAINTAINED, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SELECTOR SWITCH, 22 MM, LEVER, 2 POS, MAINTAINED, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 737785 - Radwell International
Willingboro, NJ, United States
Selector Switch
737785
Selector Switch 737785
SELECTOR SWITCH, 22 MM, LEVER, 2 POS, MAINTAINED, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 22 MM, LEVER, 2 POS, MAINTAINED, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IDEC Selector Switches Non-Illuminated - ASW2L11 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW2L11
IDEC Selector Switches Non-Illuminated ASW2L11
Selector Switch, 2-Pos Maint, 1/1,

Selector Switch, 2-Pos Maint, 1/1,

Supplier's Site
Switch, Selector, Dpst-1No/1Nc 10A, 600V; No. Of Switch Positions Idec - 95B0329 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpst-1No/1Nc 10A, 600V; No. Of Switch Positions Idec
95B0329
Switch, Selector, Dpst-1No/1Nc 10A, 600V; No. Of Switch Positions Idec 95B0329
SWITCH, SELECTOR, DPST-1NO/1NC 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPST-1NO/1NC 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 737785 ASW2L11 95B0329
Product Name Selector Switch IDEC Selector Switches Non-Illuminated Switch, Selector, Dpst-1No/1Nc 10A, 600V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details