IDEC Corporation Selector Switch ASW2K10

Description
ROTARY SWITCH, TW SERIES, MAINTAINED, 2 POSITION, 1-NORMALLY OPEN CONTACT, KEY OPERATED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ROTARY SWITCH, TW SERIES, MAINTAINED, 2 POSITION, 1-NORMALLY OPEN CONTACT, KEY OPERATED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 735081 - Radwell International
Willingboro, NJ, United States
Selector Switch
735081
Selector Switch 735081
ROTARY SWITCH, TW SERIES, MAINTAINED, 2 POSITION, 1-NORMALLY OPEN CONTACT, KEY OPERATED. FREE 2 YEAR RADWELL WARRANTY

ROTARY SWITCH, TW SERIES, MAINTAINED, 2 POSITION, 1-NORMALLY OPEN CONTACT, KEY OPERATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IDEC Selector Switches Non-Illuminated - ASW2K10 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW2K10
IDEC Selector Switches Non-Illuminated ASW2K10
SELECTOR SWITCH, 2-POS MAINT, 1NO

SELECTOR SWITCH, 2-POS MAINT, 1NO

Supplier's Site
Switch, Selector, Spst-No, 10A, 600V; No. Of Switch Positions Idec - 15C5572 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spst-No, 10A, 600V; No. Of Switch Positions Idec
15C5572
Switch, Selector, Spst-No, 10A, 600V; No. Of Switch Positions Idec 15C5572
SWITCH, SELECTOR, SPST-NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPST-NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 735081 ASW2K10 15C5572
Product Name Selector Switch IDEC Selector Switches Non-Illuminated Switch, Selector, Spst-No, 10A, 600V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
20A 194L Load Switch - 194L-E20-1751 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details