Honeywell Analytics, Inc. Microswitch/Miniature Switch BZ-2RW82T

Description
BASIC SWITCH, ROLLER LEVER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BASIC SWITCH, ROLLER LEVER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Microswitch/Miniature Switch - 64895541 - Radwell International
Willingboro, NJ, United States
Microswitch/Miniature Switch
64895541
Microswitch/Miniature Switch 64895541
BASIC SWITCH, ROLLER LEVER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BASIC SWITCH, ROLLER LEVER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 64895541
Product Name Microswitch/Miniature Switch
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector Switches - 0033.1120-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTE52 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Selector Switches - 450-35-511-110-GN-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details