Lorlin Test Systems, Inc. Rotary Switches CK1049

Description
Lorlin CK1049 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1049 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 665180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
665180
Rotary Switches 665180
Lorlin CK1049 Rotary Switch

Lorlin CK1049 Rotary Switch

Supplier's Site
Rotary Switch - 32450104 - Radwell International
Willingboro, NJ, United States
Rotary Switch
32450104
Rotary Switch 32450104
ROTARY SWITCH, 12 POSITIONS, SP12T, LATCHED, 0.15A, 250VDC, SOLDER TERMINAL, SPINDLE ACTUATOR, THROUGH HOLE-STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

ROTARY SWITCH, 12 POSITIONS, SP12T, LATCHED, 0.15A, 250VDC, SOLDER TERMINAL, SPINDLE ACTUATOR, THROUGH HOLE-STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rotary Switch, 12, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin - 25M8657 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 12, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
25M8657
Rotary Switch, 12, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin 25M8657
ROTARY SWITCH, 12, 30°, 150MA, 250V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 12, 30°, 150MA, 250V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 665180 32450104 25M8657
Product Name Rotary Switches Rotary Switch Rotary Switch, 12, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
Positions per Pole 12 12 Position
Terminal Type Through hole
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
 - 194L-C40-4501 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details