SLIDE SWITCH, DPDT, 0.1A, 6VDC, SMD; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:ON-ON; SWITCH MOUNTING:SMD; PRODUCT RANGE:CAS SERIES; CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE AC MAX:-; CONTACT VOLTAGE DC MAX:6V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 107989162 |
| Product Name | Selector Switch |