Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Non-Shorting Contact Type, Solder Lug Terminal Type, D2 Series Rotary Switches
The C4 Series provides a versatile, fully enclosed design, that helps keep dirt and moisture out of the contact area while locking in life time lubricants.
Rotary Switches 02-12POS/1P/1 DECK
SWITCH, ROTARY, SP12T, 500mA, 125V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
SWITCH, ROTARY, SP12T, 500MA, 125 VOLT, NO. OF SWITCH POSITIONS:12 POSITION, NO. OF POLES:1 POLE, ANGLE OF THROW:30°, CONTACT CURRENT AC MAX:300MA, CONTACT VOLTAGE AC MAX:125 VOLT, PRODUCT RANGE:C4 SERIES, ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ELECTROSWITCH Pilot Devices C4D0112N-A
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 451-1011-ND | 70152412 | C4D0112N-A | 06M4591 | 3192284 |
| Product Name | Rotary Switches | Switch, Rotary (NON-SHORTING), C4 SERIES, 01 POLE, 02-12 PositionS. | Rotary Switches | Switch, Rotary, Sp12T, 500Ma, 125V; No. Of Switch Positions Electroswitch | Rotary Switch |
| Actuator Type | Flush Actuator | ||||
| Current Rating | 0.5 amps | 0.5 amps | 0.3 amps | ||
| Angle of Throw | 30 degrees | 30 degrees | |||
| Number of Decks | 1 | ||||
| Poles per Deck | 1 | 1 |