Idec AS6M-3Y2P Selector Switch
Switch, Keylock Rotary, DPDT, Positions3
SELECTOR SWITCH,16MM, KNOB, 3 POSTITION, 120VAC, 24VDC, QUICK CONNECT, SOLDER, N/O, N/C. FREE 2 YEAR RADWELL WARRANTY
IDEC Pilot Devices AS6M-3Y2P
Selector Switch, 3-Pos Maint, DPDT,
SWITCH, SELECTOR, DPDT, 1A, 240V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:A6 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| RS Components, Ltd. | Allied Electronics, Inc. | Radwell International | Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 8288132 | 70172996 | 742269 | AS6M-3Y2P | 74K3685 | |
| Product Name | Selector Switches | Switch, Keylock Rotary, DPDT, Positions3 | Selector Switch | Selector Switch | IDEC Selector Switches Non-Illuminated | Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec |
| Base Material | Thermoplastic / Plastic | |||||
| Angle of Throw | 90 degrees | 45 degrees | ||||
| Positions per Pole | 3 | 3 Position | ||||
| Dimensions | 18 x 38.5mm | |||||
| Terminal Type | Solder Terminals; Solder lug | Solder Terminals; Quick Connect |