Minerallac Company Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
| Product Name | Notes |
|---|---|
| ANCHOR LENGTH 1 INCH ANCHOR SIZE #10-12-14 DRILL SIZE 5/16 INCH EMBED DEPTH 1 INCH MATERIAL LEAD ALLOY TYPE LEAD APPLICATION CONCRETE BLOCK, BRICK | |
| ANCHOR LENGTH 1 INCH ANCHOR SIZE #10 FINISH ZINC PLATED HEAD TYPE WING MATERIAL PLASTIC DRIVE TYPE SQUARE COLOR YELLOW PACKAGING QUANTITY 200 PER JAR INCLUDES MASONRY DRILL BIT | |
| ANCHOR LENGTH 1 INCH ANCHOR SIZE #10 FINISH ZINC PLATED MATERIAL PLASTIC TYPE SCREW 39710 MODEL DRIVE TYPE SQUARE COLOR RED INCLUDES SCREW, MASONRY DRILL BIT | |
| ANCHOR LENGTH 1 INCH ANCHOR SIZE #10 HEAD TYPE WING MATERIAL PLASTIC COLOR YELLOW DRIVE TYPE COMBINATION PHILLIPS PACKAGING QUANTITY 200 PER JAR INCLUDES MASONRY DRILL BIT | |
| ANCHOR LENGTH 1 INCH ANCHOR SIZE #16-18 DRILL SIZE 3/8 INCH EMBED DEPTH 1 INCH MATERIAL LEAD ALLOY TYPE LEAD APPLICATION CONCRETE BLOCK, BRICK | |
| ANCHOR LENGTH 1 INCH ANCHOR SIZE #6-8 DRILL SIZE 1/4 INCH EMBED DEPTH 1 INCH MATERIAL LEAD ALLOY TYPE LEAD APPLICATION CONCRETE BLOCK, BRICK | |
| ANCHOR LENGTH 1 INCH ANCHOR SIZE #8 FINISH ZINC PLATED TYPE EZ DRIVE TYPE SQUARE/PHILLIPS PACKAGING QUANTITY 100 PER JAR INCLUDES #2-2 HEX POWER BIT | |
| ANCHOR LENGTH 1-1/2 INCH ANCHOR SIZE 1/4 INCH FINISH ZINC PLATED HEAD TYPE FLAT LOAD RATING 2200 LB LOAD RATING IN LB 2200 LOAD RATING IN LB - UOM LB... | |
| ANCHOR LENGTH 1-3/4 INCH DRILL SIZE 1/4 INCH FINISH ZINC PLATED SCREW SIZE 1/8 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION CONCRETE WALL, DRYWALL, HOLLOW WALL, PANELING, PLASTER WALL... | |
| ANCHOR LENGTH 2 INCH ANCHOR SIZE 1/4 INCH HEAD TYPE MUSHROOM LOAD RATING 285 LB LOAD RATING IN LB 285 LOAD RATING IN LB - UOM LB MATERIAL NYLON TYPE... | |
| ANCHOR LENGTH 2 INCH DRILL SIZE 1/4 INCH SCREW SIZE 1/8 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION HOLLOW WALL WALL THICKNESS 5/8 TO 7/8 INCH | |
| ANCHOR LENGTH 2-1/2 INCH ANCHOR SIZE 1/4 INCH FINISH ZINC PLATED HEAD TYPE FLAT LOAD RATING 2200 LB LOAD RATING IN LB 2200 LOAD RATING IN LB - UOM LB... | |
| ANCHOR LENGTH 2-1/4 INCH DRILL SIZE 1/4 INCH FINISH ZINC PLATED SCREW SIZE 1/8 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION CONCRETE WALL, DRYWALL, HOLLOW WALL, PANELING, PLASTER WALL... | |
| ANCHOR LENGTH 2-3/4 INCH ANCHOR SIZE 1/2 INCH TYPE STRIKE APPLICATION SOLID CONCRETE PACKAGING QUANTITY 50 PER BOX APPLICABLE STANDARD ICBO #5045 | |
| ANCHOR LENGTH 2-3/8 INCH ANCHOR SIZE 3/8 INCH TYPE STRIKE APPLICATION SOLID CONCRETE PACKAGING QUANTITY 100 PER BOX APPLICABLE STANDARD ICBO #5045 | |
| ANCHOR LENGTH 2-3/8 INCH DRILL SIZE 1/4 INCH SCREW SIZE 1/8 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION HOLLOW WALL WALL THICKNESS 1/8 TO 13/16 INCH | |
| ANCHOR LENGTH 3 INCH DRILL SIZE 3/8 INCH FINISH ZINC PLATED SCREW SIZE 3/16 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION CONCRETE WALL, DRYWALL, HOLLOW WALL, PANELING, PLASTER WALL... | |
| ANCHOR LENGTH 3-1/2 INCH ANCHOR SIZE 1/2 INCH TYPE STRIKE APPLICATION SOLID CONCRETE PACKAGING QUANTITY 50 PER BOX APPLICABLE STANDARD ICBO #5045 | |
| ANCHOR LENGTH 3-1/2 INCH ANCHOR SIZE 1/4 INCH FINISH ZINC PLATED HEAD TYPE FLAT LOAD RATING 2200 LB LOAD RATING IN LB 2200 LOAD RATING IN LB - UOM LB... | |
| ANCHOR LENGTH 3/4 INCH ANCHOR SIZE #10-12-14 DRILL SIZE 5/16 INCH EMBED DEPTH 3/4 INCH MATERIAL LEAD ALLOY TYPE LEAD APPLICATION CONCRETE BLOCK, BRICK | |
| ANCHOR LENGTH 3/4 INCH ANCHOR SIZE #6-8 DRILL SIZE 1/4 INCH EMBED DEPTH 3/4 INCH MATERIAL LEAD ALLOY TYPE LEAD APPLICATION CONCRETE BLOCK, BRICK | |
| ANCHOR LENGTH 4 INCH ANCHOR SIZE 1/4 INCH FINISH ZINC PLATED HEAD TYPE FLAT LOAD RATING 2200 LB LOAD RATING IN LB 2200 LOAD RATING IN LB - UOM LB... | |
| ANCHOR LENGTH 4 INCH ANCHOR SIZE 5/8 INCH TYPE STRIKE APPLICATION SOLID CONCRETE PACKAGING QUANTITY 30 PER BOX APPLICABLE STANDARD ICBO #5045 | |
| ANCHOR LENGTH 4-3/4 INCH ANCHOR SIZE 3/8 INCH TYPE STRIKE APPLICATION SOLID CONCRETE PACKAGING QUANTITY 100 PER BOX APPLICABLE STANDARD ICBO #5045 | |
| ANCHOR LENGTH 6 INCH ANCHOR SIZE 1/2 INCH TYPE STRIKE APPLICATION SOLID CONCRETE PACKAGING QUANTITY 50 PER BOX APPLICABLE STANDARD ICBO #5045 | |
| ANCHOR LENGTH 6 INCH ANCHOR SIZE 5/8 INCH TYPE STRIKE APPLICATION SOLID CONCRETE PACKAGING QUANTITY 30 PER BOX APPLICABLE STANDARD ICBO #5045 | |
| ANCHOR LENGTH 7 INCH ANCHOR SIZE 3/4 INCH EMBED DEPTH 3-1/4 INCH MATERIAL STAINLESS STEEL TYPE WEDGE APPLICATION CONCRETE, STONE | |
| ANCHOR SIZE #10-12 DRILL SIZE 1/4 INCH MATERIAL PLASTIC TYPE CONICAL APPLICATION HOLLOW WALL PACKAGING QUANTITY 100 PIECES PER BOX | |
| ANCHOR SIZE #10 HEAD TYPE PAN MATERIAL PLASTIC TYPE EXPANDER DRIVE TYPE SQUARE COLOR GREEN PACKAGING QUANTITY 201 PER JAR | |
| ANCHOR SIZE #8 HEAD TYPE HEX MATERIAL PLASTIC TYPE EXPANDER COLOR GREEN PACKAGING QUANTITY 201 PER JAR | |
| ANCHOR SIZE #8 HEAD TYPE PAN MATERIAL PLASTIC TYPE EXPANDER DRIVE TYPE PHILLIPS/SLOT COLOR GREEN PACKAGING QUANTITY 201 PER JAR | |
| ANCHOR SIZE #8 HEAD TYPE PAN MATERIAL PLASTIC TYPE EXPANDER DRIVE TYPE SQUARE COLOR GREEN PACKAGING QUANTITY 201 PER JAR | |
| CONICAL TYPE ENGINEERED PLASTIC MATERIAL 1.5 INCH ANCHOR LENGTH 840 LB AT 4000 PSI FOR CONCRETE, 840 LB FOR HOLLOW BRICK, 880 LB FOR SOLID RED BRICK (TENSION STRENGTH), 575... | |
| CONICAL TYPE ENGINEERED PLASTIC MATERIAL 3/4 INCH ANCHOR LENGTH 1/8 INCH DRILL SIZE #6 TO #8 ANCHOR SIZE 3/4 INCH EMBED DEPTH APPLICATION DRYWALL, CONCRETE, HOLLOW BLOCK OR BRICK PACKAGING... | |
| CONICAL TYPE ENGINEERED PLASTIC MATERIAL 7/8 INCH ANCHOR LENGTH 3/16 INCH DRILL SIZE #8 TO #10 ANCHOR SIZE 7/8 INCH EMBED DEPTH APPLICATION DRYWALL, CONCRETE, HOLLOW BLOCK OR BRICK PACKAGING... | |
| DRILL SIZE 1/4 INCH HEAD TYPE FLANGE LOAD RATING 69 LB FOR 1/2 INCH DRYWALL SCREW SIZE #10-12 TYPE ALLIGATOR APPLICATION DRYWALL PACKAGING QUANTITY 100 PER BOX | |
| DRILL SIZE 1/4 INCH SCREW SIZE #8-10 TYPE ALLIGATOR PACKAGING QUANTITY 100 PER BOX A6 ANCHOR | |
| DRILL SIZE 3/16 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 3-1/4 INCH SCREW SIZE 1/4 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE... | |
| DRILL SIZE 3/16 INCH HEAD TYPE FLANGE LOAD RATING 57 LB FOR 1/2 INCH DRYWALL SCREW SIZE #8-10 TYPE ALLIGATOR APPLICATION DRYWALL PACKAGING QUANTITY 200 PER BOX | |
| DRILL SIZE 3/16 INCH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 1-1/4 INCH SCREW SIZE #12 PACKAGING QUANTITY 100 PER BOX | |
| DRILL SIZE 3/16 INCH HEAD TYPE SLOTTED HEX SCREW LENGTH 3-1/4 INCH SCREW SIZE #12 PACKAGING QUANTITY 100 PER BOX | |
| DRILL SIZE 5/16 INCH HEAD TYPE FLANGE LOAD RATING 85 LB FOR 1/2 INCH DRYWALL, 3083 LB AT 4000 PSI FOR CONCRETE SCREW SIZE #12-14 TYPE ALLIGATOR APPLICATION CONCRETE, DRYWALL... | |
| DRILL SIZE 5/16 INCH MATERIAL PLASTIC SCREW SIZE #8 TYPE TOGGLE APPLICATION HOLLOW WALL PACKAGING QUANTITY 100 PER BOX WALL THICKNESS 1/8 TO 1/4 INCH | |
| DRILL SIZE 5/16 INCH MATERIAL PLASTIC SCREW SIZE #8 TYPE TOGGLE APPLICATION HOLLOW WALL PACKAGING QUANTITY 100 PER BOX WALL THICKNESS 3/8 TO 1/2 INCH | |
| DRILL SIZE 5/16 INCH MATERIAL PLASTIC SCREW SIZE #8 TYPE TOGGLE APPLICATION HOLLOW WALL PACKAGING QUANTITY 100 PER BOX WALL THICKNESS 5/8 TO 3/4 INCH | |
| DRILL SIZE 5/32 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 3-1/4 INCH SCREW SIZE 3/16 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE... | |
| DRILL SIZE 5/32 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 3-3/4 INCH SCREW SIZE 3/16 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE... | |
| DRILL SIZE 5/32 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 4 INCH SCREW SIZE 3/16 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE... | |
| DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 0.3 INCH THREAD LENGTH 20 TPI 3/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1 INCH EMBED DEPTH THREAD DEPTH 7/8 INCH INCLUDES... | |
| DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 0.365 INCH THREAD LENGTH 16 TPI 1/2 INCH DRILL SIZE 3/18 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH THREAD DEPTH 5/8 INCH INCLUDES... | |
| DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 10 TPI 1 INCH DRILL SIZE 3/4 INCH ANCHOR SIZE 3-3/16 INCH EMBED DEPTH THREAD DEPTH 1-3/16 INCH INCLUDES SETTING TOOL APPLICATION STONE... | |
| DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 11 TPI 7/8 INCH DRILL SIZE 5/8 INCH ANCHOR SIZE 2-1/2 INCH EMBED DEPTH THREAD DEPTH 1-3/16 INCH INCLUDES SETTING TOOL APPLICATION STONE... | |
| DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 13 TPI 5/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2 INCH EMBED DEPTH THREAD DEPTH 1-3/16 INCH INCLUDES SETTING TOOL APPLICATION STONE... | |
| DROP-IN, SHALLOW EMBEDMENT TYPE STEEL MATERIAL ZINC PLATED FINISH 16 TPI 1/2 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 3/4 INCH EMBED DEPTH APPLICATION STONE AND CONCRETE PACKAGING QUANTITY 100... | |
| EXPANDER TYPE ENGINEERED PLASTIC MATERIAL 1 INCH ANCHOR LENGTH 10 TPI #8 SCREW SIZE 1/4 INCH DRILL SIZE 0.375 INCH ANCHOR SIZE 1 INCH EMBED DEPTH PACKAGING QUANTITY 100 PER... | |
| EZ, 1-PIECE, TOGGLE TYPE ZINC PLATED FINISH 2.5 INCH ANCHOR LENGTH 9/16 INCH ANCHOR SIZE INCLUDES 2 INCH SQUARE/PHILLIPS DRIVE PACKAGING QUANTITY 50 PER BOX | |
| EZ, SELF DRILLING TYPE DIE-CAST ZINC MATERIAL ZINC PLATED FINISH 1-5/8 INCH ANCHOR LENGTH 50 LB IN 1/2 INCH DRYWALL (TENSION STRENGTH HOLDING WEIGHT) LOAD RATING PHILLIPS, SLOTTED HEAD TYPE... | |
| EZ, SELF DRILLING TYPE NYLON MATERIAL WHITE FINISH 1-5/8 INCH ANCHOR LENGTH 50 LB IN 1/2 INCH DRYWALL (TENSION STRENGTH) LOAD RATING 1/2 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH... | |
| EZ, SELF DRILLING TYPE NYLON MATERIAL WHITE FINISH 1.313 INCH ANCHOR LENGTH 25 LB (HOLDING WEIGHT) LOAD RATING 3/8 INCH ANCHOR SIZE EZ ANCORS[R] BRAND APPLICATION OVERHEAD PACKAGING QUANTITY 100... | |
| EZ, SELF DRILLING TYPE ZINC MATERIAL 1.25 INCH ANCHOR LENGTH 30 LB (HOLDING WEIGHT) LOAD RATING 7/16 INCH ANCHOR SIZE EZ ANCORS[R] BRAND APPLICATION WALLBOARD PACKAGING QUANTITY 100 PER BOX... | |
| EZ, TOGGLE TYPE ZINC MATERIAL 2.5 INCH ANCHOR LENGTH 9/16 INCH ANCHOR SIZE EZ TOGGLE[TM] BRAND BOLT SIZE 2 INCH PHILLIPS DRIVE APPLICATION OVERHEAD PACKAGING QUANTITY 50 PER BOX | |
| FULLY THREADED TYPE 3/8 INCH NOMINAL DIAMETER TEST LOAD 4100 LB WITH SQUARE NUT AND WASHER | |
| FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18... | |
| FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 4 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18... | |
| FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 4 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13... | |
| FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT... | |
| FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE... | |
| FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH OVERALL LENGTH 1/2 INCH FIXING END THREAD LENGTH 1/2 INCH NUT END THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI... | |
| FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT... | |
| FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT... | |
| FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT... | |
| FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER DIAMETER 0.25 INCH LAG SIZE 1/2 INCH MACHINE THREAD SIZE 1/2 INCH APPLICATION PRE... | |
| FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 2 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 3 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI... | |
| FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 2 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 2 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 4 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI... | |
| FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 4 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI... | |
| FULLY THREADED, MACHINE TAP BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1.5 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX | |
| HAMMER DRIVE, NAIL-IN TYPE ZAMAC ZINC ALLOY (BODY), STEEL (NAIL) MATERIAL 7/8 INCH ANCHOR LENGTH 1300 LB LOAD RATING 3/16 INCH DRILL SIZE MUSHROOM HEAD TYPE 3/16 INCH ANCHOR SIZE... | |
| HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE LOAD RATING... | |
| HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 1300 LB (ULTIMATE PULLOUT), 325 LB (SAFE LOAD), 890 LB (SHEAR STRENGTH)... | |
| HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1-1/2 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE LOAD RATING... | |
| HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE, 970 LB... | |
| HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE LOAD RATING... | |
| HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZINC ALLOY MATERIAL ZINC PLATED FINISH 3/4 INCH ANCHOR LENGTH 1300 LB (ULTIMATE PULLOUT) LOAD RATING MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE BIT SIZE... | |
| HEX HEAD TYPE 3/8 INCH-16 TPI ANCHOR SIZE SAMMYS[R] BRAND APPLICATION METAL DECK SXP 20 MODEL | |
| HEX HEAD TYPE 3/8 INCH-16 TPI ANCHOR SIZE SAMMYS[R] BRAND APPLICATION METAL DECK XP 20 MODEL | |
| HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A... | |
| HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A... | |
| HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 2 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER UNC-2A... | |
| HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A... | |
| HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER UNC-2A... | |
| HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER UNC-2A... | |
| HEX, PARTIALLY THREADED TYPE 18-8 STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES... | |
| HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 32 TPI #6 SCREW SIZE 1/4 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/8 INCH ANCHOR SIZE SLEEVE... | |
| HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH ANCHOR LENGTH 32 TPI #6 SCREW SIZE 1/4 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/8 INCH ANCHOR SIZE HEX... | |
| HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 1-25/32 INCH ANCHOR LENGTH 32 TPI #6 SCREW SIZE 1/4 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/8 INCH ANCHOR SIZE SLEEVE... | |
| HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 24 TPI #10 SCREW SIZE 3/8 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE SLEEVE... | |
| HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 20 TPI 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/4 INCH ANCHOR SIZE... | |
| HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 24 TPI #10 SCREW SIZE 3/8 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE HEX... | |
| HOLLOW WALL, TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 16 TPI 3/8 INCH SCREW SIZE 3/4 INCH DRILL SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD,... | |
| HOLLOW WALL, TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 20 TPI 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD,... | |
| HOLLOW WALL, TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 24 TPI #10 SCREW SIZE 1/2 INCH DRILL SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE... | |
| HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 20 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 1/4 INCH HEAD COLOR SILVER APPLICATION... | |
| HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-1/2 INCH ANCHOR LENGTH 20 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION... | |
| HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 18 TPI 5/16 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION... | |
| HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH... | |
| LAG SCREW SHIELD TYPE ZINC MATERIAL 1 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE 1-1/2 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL... | |
| LAG SCREW SHIELD TYPE ZINC MATERIAL 1-1/2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE 2 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL... | |
| LAG SCREW SHIELD TYPE ZINC MATERIAL 1-1/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 1/2 INCH DRILL SIZE 1-3/4 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL... | |
| LAG SCREW SHIELD TYPE ZINC MATERIAL 1-3/4 INCH SCREW LENGTH 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE 2-1/4 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL... | |
| LAG SCREW SHIELD TYPE ZINC MATERIAL 1-3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 1/2 INCH DRILL SIZE 2-1/4 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL... | |
| LAG SCREW SHIELD TYPE ZINC MATERIAL 2 INCH ANCHOR LENGTH 5/8 INCH (SHORT) SCREW SIZE 7/8 INCH DRILL SIZE 2-1/2 INCH EMBED DEPTH APPLICATION MORTAR JOINT PACKAGING QUANTITY 25 PER... | |
| LAG SCREW SHIELD TYPE ZINC MATERIAL 2 INCH SCREW LENGTH 1/2 INCH SCREW SIZE 3/4 INCH DRILL SIZE 2-1/2 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL... | |
| LAG SCREW SHIELD TYPE ZINC MATERIAL 2-1/2 INCH SCREW LENGTH 3/8 INCH SCREW SIZE 5/8 INCH DRILL SIZE 3 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL... | |
| LAG SCREW SHIELD TYPE ZINC MATERIAL 3 INCH SCREW LENGTH 1/2 INCH SCREW SIZE 3/4 INCH DRILL SIZE 3-1/2 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL... | |
| LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 1 INCH THREAD LENGTH 13 TPI 7/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES... | |
| LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 1 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES... | |
| LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 1/2 INCH THREAD LENGTH 20 TPI 1/2 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 7/8 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES... | |
| LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 1/2 INCH THREAD LENGTH 24 TPI 3/8 INCH DRILL SIZE #10 ANCHOR SIZE 5/8 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES SETTING... | |
| LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 5/16 INCH THREAD LENGTH 18 TPI 5/8 INCH DRILL SIZE 5/16 INCH ANCHOR SIZE 1 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES... | |
| LEAD SCREW TYPE LEAD ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 1/8 TO 3/16 INCH SCREW SIZE 1/4 INCH DRILL SIZE #6 TO #8 ANCHOR SIZE 1-1/2 INCH EMBED DEPTH APPLICATION... | |
| LEAD SCREW TYPE LEAD ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 3/16 TO 1/4 INCH, 1/4 TO 5/16 INCH SCREW SIZE 5/16 INCH DRILL SIZE #10, #12, #14 ANCHOR SIZE 1-1/2... | |
| LEAD SCREW TYPE LEAD ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 5/16 INCH SCREW SIZE 3/8 INCH DRILL SIZE #16 TO #18 ANCHOR SIZE 1-1/2 INCH EMBED DEPTH APPLICATION WOOD SCREW,... | |
| LIPPED PLUG TYPE PLASTIC MATERIAL 1 INCH ANCHOR LENGTH #10 TO #12 SCREW SIZE 1/4 INCH DRILL SIZE 0.375 INCH ANCHOR SIZE 1 INCH EMBED DEPTH PACKAGING QUANTITY 100 PER... | |
| NAIL-IN TYPE NYLON MATERIAL 1 INCH ANCHOR LENGTH 285 LB (ULTIMATE PULLOUT) LOAD RATING MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION DESIGNED FOR ATTACHING TERMINATION BAR TO SOLID CONCRETE,... | |
| NAIL-IN TYPE NYLON MATERIAL WHITE FINISH 2 INCH ANCHOR LENGTH 2 INCH THREAD LENGTH 285 LB LOAD RATING 5/16 INCH DRILL SIZE FLAT HEAD TYPE 1/4 INCH ANCHOR SIZE 1... | |
| NAIL-IN TYPE NYLON, STEEL (NAIL) MATERIAL WHITE (ZINC NAIL) FINISH 1-1/2 INCH ANCHOR LENGTH 285 LB (PULLOUT), 71 LB AT 4000 PSI FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE... | |
| NAIL-IN TYPE NYLON, STEEL (NAIL) MATERIAL WHITE (ZINC NAIL) FINISH 3 INCH ANCHOR LENGTH 285 LB (PULLOUT), 71 LB AT 4000 PSI FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE... | |
| PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| PLUG TYPE ENGINEERED PLASTIC MATERIAL 1 INCH ANCHOR LENGTH 12 TPI 1/4 INCH DRILL SIZE #10 ANCHOR SIZE 1 INCH EMBED DEPTH APPLICATION STONE, CONCRETE, HOLLOW BLOCK OR BRICK PACKAGING... | |
| ROUND BEND TYPE 9 INCH 2-3/8 INCH INSIDE WIDTH 9 LENGTH - DECIMAL 9 LENGTH - FRACTIONAL 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER... | |
| ROUND BEND TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2-3/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI HEIGHT 5 INCH PIPE SIZE 2 INCH... | |
| ROUND BEND TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2-3/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI HEIGHT 7 INCH PIPE SIZE 2 INCH... | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 5/16 INCH NOMINAL DIAMETER 18 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 5/16 INCH NOMINAL DIAMETER 18 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 5/16 INCH NOMINAL DIAMETER 18 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI PACKAGING QUANTITY 50 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 5/16 INCH NOMINAL DIAMETER 18 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI PACKAGING QUANTITY 50 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 5/16 INCH NOMINAL DIAMETER 18 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 5/16 INCH NOMINAL DIAMETER 18 TPI PACKAGING QUANTITY 50 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 5/16 INCH NOMINAL DIAMETER 18 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX | |
| ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 5/16 INCH NOMINAL DIAMETER 18 TPI PACKAGING QUANTITY 50 PER BOX | |
| SELF TAPPING TYPE 1 1/2 INCH SCREW LENGTH #12-24 TPI SCREW SIZE ROUND HEAD TYPE 1/2 INCH ANCHOR SIZE SAMMYS[R] BRAND MOUNTING VERTICAL MOUNT TEK 5.0 MODEL | |
| SELF TAPPING TYPE 1 3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE ROUND HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND MOUNTING HORIZONTAL MOUNT SWC 20 MODEL | |
| SELF TAPPING TYPE 1 INCH SCREW LENGTH 1/4 INCH-20 TPI SCREW SIZE ROUND HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND MOUNTING VERTICAL MOUNT DSTR 1 MODEL | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-3/8 INCH ANCHOR LENGTH 3/8 INCH THREAD LENGTH 10 PITCH 24 TPI 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-7/8 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 3/8... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 0.375 INCH THREAD LENGTH 24 TPI 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR SIZE 1.375... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE COMBO PHILLIPS/SLOTTED HEAD TYPE WALL THICKNESS 1/8 TO 1/2 INCH HEX... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 1/2... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 1/2... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 3/8... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH ANCHOR LENGTH 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE COMBO PHILLIPS/SLOTTED HEAD TYPE WALL THICKNESS 1/8 TO 1/2 INCH HEX... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 1/2... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 3/8... | |
| SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE 1 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING... | |
| SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 18 TPI 5/16 INCH NOMINAL SIZE ROUND HEAD STYLE 7/8 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING... | |
| SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE 1 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING... | |
| SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE 1 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING... | |
| SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE 1 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING... | |
| SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE 5/8 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING... | |
| SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 24 TPI 3/16 INCH NOMINAL SIZE ROUND HEAD STYLE 1/2 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING... | |
| SLOTTED, PHILLIPS TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 1.168 INCH OVERALL LENGTH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE HEAD WIDTH 0.458 INCH HEAD... | |
| SLOTTED, PHILLIPS TYPE 18-8 STAINLESS STEEL MATERIAL 1.25 INCH 1.418 INCH OVERALL LENGTH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE HEAD WIDTH 0.458 INCH HEAD... | |
| SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 1.168 INCH OVERALL LENGTH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE HEAD WIDTH 0.458 INCH... | |
| SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 1.247 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD... | |
| SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 1.747 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD... | |
| SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX | |
| SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 1.497 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD... | |
| SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX | |
| SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX | |
| SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 2.247 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD... | |
| SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX | |
| SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX | |
| SLOTTED/PHILLIPS TYPE 2-1/2 INCH 2.5 LENGTH - DECIMAL 2-1/2 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND HEAD... | |
| SLOTTED/PHILLIPS TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND HEAD... | |
| SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE INCLUDES WINGS APPLICATION LIGHT DUTY ANCHOR, HOLLOW... | |
| SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE INCLUDES WINGS APPLICATION LIGHT DUTY ANCHOR, HOLLOW... | |
| SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD... | |
| STAINLESS STEEL MATERIAL 1 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN... | |
| STAINLESS STEEL MATERIAL 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN... | |
| STAINLESS STEEL MATERIAL 1-1/4 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN... | |
| STAINLESS STEEL MATERIAL 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN... | |
| STAINLESS STEEL MATERIAL 2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN... | |
| STAINLESS STEEL MATERIAL 2-1/2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN... | |
| STAINLESS STEEL MATERIAL 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN... | |
| STAINLESS STEEL MATERIAL 3 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN... | |
| STAINLESS STEEL MATERIAL 3 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN... | |
| STAINLESS STEEL MATERIAL 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN... | |
| STAINLESS STEEL MATERIAL 3/4 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN... | |
| STEEL MATERIAL ELECTRO ZINC PLATED FINISH 16 TPI 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND MAXIMUM PIPE SIZE 4 INCH STEEL GAUGE 12 AWG APPLICATION... | |
| STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 16 TPI 3/8 INCH ANCHOR SIZE HANGERMATE[R] BRAND HEAD COLOR SILVER APPLICATION METAL PACKAGING QUANTITY 50 PER BOX | |
| STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 16 TPI 3/8 INCH ANCHOR SIZE HANGERMATE[R] BRAND HEAD COLOR SILVER APPLICATION WOOD PACKAGING QUANTITY 50 PER BOX | |
| STEEL MATERIAL ZINC PLATED FINISH 1 INCH 1/2 INCH NOMINAL DIAMETER 13 TPI | |
| STEEL MATERIAL ZINC PLATED FINISH 1 INCH 5/16 INCH NOMINAL DIAMETER 18 TPI | |
| STEEL MATERIAL ZINC PLATED FINISH 2.5 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI | |
| STEEL, NYLON (WASHER) MATERIAL ZINC PLATED FINISH 20 TPI HEX HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND MAXIMUM PIPE SIZE 185 LB APPLICATION METAL DECK APPROVAL UL TENSION STRENGTH... | |
| STRIKE TYPE ZINC PLATED FINISH 1-3/4 INCH ANCHOR LENGTH 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING... | |
| STRIKE TYPE ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 5/16 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING... | |
| STRIKE TYPE ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 5/16 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING... | |
| STRIKE TYPE ZINC PLATED FINISH 2-3/8 INCH ANCHOR LENGTH 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING... | |
| STRIKE TYPE ZINC PLATED FINISH 2-3/8 INCH ANCHOR LENGTH 3/8 INCH ANCHOR SIZE 1-7/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING... | |
| STRIKE TYPE ZINC PLATED FINISH 3-1/2 INCH ANCHOR LENGTH 3/8 INCH ANCHOR SIZE 1-7/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING... | |
| STRIKE TYPE ZINC PLATED FINISH 4-3/4 INCH ANCHOR LENGTH 1/2 INCH ANCHOR SIZE 2-1/2 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING... | |
| THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 5/8 INCH AF END-DRILLED HEAD TYPE 1/2 INCH ANCHOR SIZE SAMMYS[R] BRAND HEAD... | |
| THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 5/8 INCH AF END-DRILLED HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND HEAD... | |
| THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND HEAD... | |
| TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH SCREW LENGTH 20 TPI 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE SQUARE, SLOTTED HEAD TYPE 1/4 INCH ANCHOR SIZE TOGGLER[R],... | |
| TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH SCREW LENGTH 24 TPI #10 SCREW SIZE 1/2 INCH DRILL SIZE SQUARE, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE TOGGLER[R], SNAPTOGGLE[R]... | |
| TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH SCREW LENGTH 20 TPI 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE SQUARE, SLOTTED HEAD TYPE 1/4 INCH ANCHOR SIZE TOGGLER[R],... | |
| TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH SCREW LENGTH 24 TPI #10 SCREW SIZE 1/2 INCH DRILL SIZE SQUARE, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE TOGGLER[R], SNAPTOGGLE[R]... | |
| VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 14 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION... | |
| VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 1/4 INCH... | |
| VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 18 TPI 5/16 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION... | |
| VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 14 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 1/4 INCH HEAD COLOR SILVER APPLICATION... | |
| VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 14 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION... | |
| VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 1/4 INCH... | |
| VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH... | |
| VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH... | |
| VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH... | |
| VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC FINISH 1-7/8 INCH ANCHOR LENGTH 16 TPI 3/8 INCH ANCHOR SIZE HANGERMATE[R] BRAND HEAD COLOR SILVER APPLICATION STEEL PACKAGING... | |
| VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC FINISH 1-7/8 INCH ANCHOR LENGTH 20 TPI 1/4 INCH ANCHOR SIZE HANGERMATE[R] BRAND HEAD COLOR SILVER APPLICATION STEEL PACKAGING... | |
| VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC, ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 16 TPI HEX HEAD TYPE 3/8 INCH ANCHOR SIZE HEAD COLOR SILVER... | |
| VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC, ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 20 TPI HEX HEAD TYPE 1/4 INCH ANCHOR SIZE HEAD COLOR SILVER... | |
| WALL DOG TYPE ZINC MATERIAL PAN, PHILLIPS HEAD TYPE 1-1/4 INCH ANCHOR SIZE PACKAGING QUANTITY 100 PER BOX | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 1-3/4 INCH ANCHOR LENGTH 7/8 INCH THREAD LENGTH 20 TPI 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED... | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 2-1/4 INCH ANCHOR LENGTH 1-1/4 INCH THREAD LENGTH 20 TPI 5/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED... | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 2-1/4 INCH ANCHOR LENGTH 1-1/4 INCH THREAD LENGTH 20 TPI 5/8 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/8 INCH EMBED... | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 2-3/4 INCH ANCHOR LENGTH 1-1/2 INCH THREAD LENGTH 13 TPI 3/4 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED... | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 3 INCH ANCHOR LENGTH 3 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED... | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 3-1/2 INCH ANCHOR LENGTH 1-7/8 INCH THREAD LENGTH 11 TPI 7/8 INCH DRILL SIZE 5/8 INCH ANCHOR SIZE 2-3/4 INCH EMBED... | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 3-1/4 INCH ANCHOR LENGTH 2-1/4 INCH THREAD LENGTH 20 TPI 5/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED... | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 3-3/4 INCH ANCHOR LENGTH 1-13/16 INCH THREAD LENGTH 13 TPI 3/4 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED... | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 3-3/4 INCH ANCHOR LENGTH 2-3/4 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED... | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 4-1/4 INCH ANCHOR LENGTH 1-1/4 INCH THREAD LENGTH 13 TPI 3/4 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED... | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 5 INCH ANCHOR LENGTH 2-3/4 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED... | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 5-1/2 INCH ANCHOR LENGTH 2-3/4 INCH THREAD LENGTH 13 TPI 7/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED... | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 6 INCH ANCHOR LENGTH 4-3/8 INCH THREAD LENGTH 11 TPI 1 INCH DRILL SIZE 5/8 INCH ANCHOR SIZE 2-3/4 INCH EMBED... | |
| WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 7 INCH ANCHOR LENGTH 2-3/8 INCH THREAD LENGTH 13 TPI 7/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH ANCHOR LENGTH 7/8 INCH THREAD LENGTH 20 TPI 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 10 INCH ANCHOR LENGTH 2-3/8 INCH THREAD LENGTH 10 TPI 1 INCH DRILL SIZE 3/4 INCH ANCHOR SIZE 3-1/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1-1/2 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1-1/4 INCH THREAD LENGTH 20 TPI 5/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1-1/4 INCH THREAD LENGTH 20 TPI 5/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1/8 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH BIT SIZE 1-1/8 INCH APPLICATION SOLID OR... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 1-1/2 INCH THREAD LENGTH 13 TPI 3/4 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 1-3/4 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 3 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH ANCHOR LENGTH 1-7/8 INCH THREAD LENGTH 11 TPI 7/8 INCH DRILL SIZE 5/8 INCH ANCHOR SIZE 2-3/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/4 INCH ANCHOR LENGTH 2-1/4 INCH THREAD LENGTH 20 TPI 5/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/4 INCH ANCHOR LENGTH 2-1/4 INCH THREAD LENGTH 20 TPI 5/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1/8 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 1-13/16 INCH THREAD LENGTH 13 TPI 3/4 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 2-3/4 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 4-1/4 INCH ANCHOR LENGTH 1-1/4 INCH THREAD LENGTH 13 TPI 3/4 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 4-1/4 INCH ANCHOR LENGTH 2-7/8 INCH THREAD LENGTH 11 TPI 1 INCH DRILL SIZE 5/8 INCH ANCHOR SIZE 2-3/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 4-3/4 INCH ANCHOR LENGTH 2-1/8 INCH THREAD LENGTH 10 TPI 1 INCH DRILL SIZE 3/4 INCH ANCHOR SIZE 3-1/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH ANCHOR LENGTH 2-3/4 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH ANCHOR LENGTH 3-3/8 INCH THREAD LENGTH 11 TPI 1 INCH DRILL SIZE 5/8 INCH ANCHOR SIZE 2-3/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 5-1/2 INCH ANCHOR LENGTH 2-3/4 INCH THREAD LENGTH 10 TPI 1 INCH DRILL SIZE 3/4 INCH ANCHOR SIZE 3-1/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 5-1/2 INCH ANCHOR LENGTH 2-3/4 INCH THREAD LENGTH 13 TPI 7/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH ANCHOR LENGTH 4-3/8 INCH THREAD LENGTH 11 TPI 1 INCH DRILL SIZE 5/8 INCH ANCHOR SIZE 2-3/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 6-1/4 INCH ANCHOR LENGTH 3 INCH THREAD LENGTH 10 TPI 1 INCH DRILL SIZE 3/4 INCH ANCHOR SIZE 3-1/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 7 INCH ANCHOR LENGTH 2-3/8 INCH THREAD LENGTH 13 TPI 7/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 8-1/2 INCH ANCHOR LENGTH 1-5/8 INCH THREAD LENGTH 11 TPI 1 INCH DRILL SIZE 5/8 INCH ANCHOR SIZE 2-3/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 8-1/2 INCH ANCHOR LENGTH 2-3/8 INCH THREAD LENGTH 10 TPI 1 INCH DRILL SIZE 3/4 INCH ANCHOR SIZE 3-1/4 INCH EMBED DEPTH TRUBOLT[R]... | |
| WINGED TYPE PLASTIC, VINYL MATERIAL YELLOW DYED FINISH 1-1/4 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE #8, #10, #12 ANCHOR SIZE APPLICATION SHEETROCK, PLASTER, BRICKWORK, CONCRETE, TILE, HOLLOW MATERIALS PACKAGING... | |
| WINGED TYPE PLASTIC, VINYL MATERIAL YELLOW DYED FINISH 1.5 INCH ANCHOR LENGTH 5/16 INCH DRILL SIZE #12, #14, #16 ANCHOR SIZE APPLICATION SHEETROCK, PLASTER, BRICKWORK, CONCRETE, TILE, HOLLOW MATERIALS PACKAGING... | |
| WINGED TYPE PLASTIC, VINYL MATERIAL YELLOW DYED FINISH 3/4 INCH ANCHOR LENGTH 3/16 INCH DRILL SIZE #4, #6, #8 ANCHOR SIZE APPLICATION SHEETROCK, PLASTER, BRICKWORK, CONCRETE, TILE, HOLLOW MATERIALS PACKAGING... |