Minerallac Company Hex Bolt - Non Metric 55026

Description
FULLY THREADED, MACHINE TAP BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1.5 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FULLY THREADED, MACHINE TAP BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1.5 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55026 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55026
Hex Bolt - Non Metric 55026
FULLY THREADED, MACHINE TAP BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1.5 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX
  • FULLY THREADED, MACHINE TAP BOLT TYPE
  • GRADE 2 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1.5 INCH
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55026
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014A4/316L12100109 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 3.94 inch (100 mm)
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details