Minerallac Company Anchor 60404

Description
DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 0.365 INCH THREAD LENGTH 16 TPI 1/2 INCH DRILL SIZE 3/18 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH THREAD DEPTH 5/8 INCH INCLUDES SETTING TOOL APPLICATION CONCRETE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 0.365 INCH THREAD LENGTH 16 TPI 1/2 INCH DRILL SIZE 3/18 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH THREAD DEPTH 5/8 INCH INCLUDES SETTING TOOL APPLICATION CONCRETE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60404 - Minerallac Company
Hampshire, IL, USA
Anchor
60404
Anchor 60404
DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 0.365 INCH THREAD LENGTH 16 TPI 1/2 INCH DRILL SIZE 3/18 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH THREAD DEPTH 5/8 INCH INCLUDES SETTING TOOL APPLICATION CONCRETE PACKAGING QUANTITY 100 PER BOX
  • DROP-IN TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.365 INCH THREAD LENGTH
  • 16 TPI
  • 1/2 INCH DRILL SIZE
  • 3/18 INCH ANCHOR SIZE
  • 1-5/8 INCH EMBED DEPTH
  • THREAD DEPTH 5/8 INCH
  • INCLUDES SETTING TOOL
  • APPLICATION CONCRETE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60404
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 1/4-20 x .625 Long - 21910 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details