Minerallac Company Toggle Bolt - Non Metric 58132

Description
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE INCLUDES WINGS APPLICATION LIGHT DUTY ANCHOR, HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE INCLUDES WINGS APPLICATION LIGHT DUTY ANCHOR, HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58132 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58132
Toggle Bolt - Non Metric 58132
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE INCLUDES WINGS APPLICATION LIGHT DUTY ANCHOR, HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
  • SLOTTED/SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 1/8 INCH NOMINAL SIZE
  • MUSHROOM HEAD STYLE
  • 3/8 INCH DRILL SIZE
  • THREAD TYPE COARSE
  • INCLUDES WINGS
  • APPLICATION LIGHT DUTY ANCHOR, HOLLOW BLOCK OR GYPSUM WALLBOARD
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58132
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Square Head Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Square Head Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details