Minerallac Company Stove Bolt - Non Metric 25520

Description
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stove Bolt - Non Metric - 25520 - Minerallac Company
Hampshire, IL, USA
Stove Bolt - Non Metric
25520
Stove Bolt - Non Metric 25520
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX
  • SLOTTED, PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH
  • 20 TPI
  • 1/4 INCH NOMINAL SIZE
  • ROUND HEAD STYLE
  • HEX NUT TYPE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 25520
Product Name Stove Bolt - Non Metric
Bolt Type Stove Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
12 Point Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details