Minerallac Company Anchor 61180

Description
HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 18 TPI 5/16 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE SWD 516 MODEL
Datasheet
Description
HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 18 TPI 5/16 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE SWD 516 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61180 - Minerallac Company
Hampshire, IL, USA
Anchor
61180
Anchor 61180
HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 18 TPI 5/16 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE SWD 516 MODEL
  • HORIZONTAL THREADED ROD TYPE
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 1-1/4 INCH ANCHOR LENGTH
  • 18 TPI
  • 5/16 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • ROD SIZE 3/8 INCH
  • HEAD COLOR SILVER
  • APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF STEEL STRUCTURES FOR HANGING THREADED ROD
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • SWD 516 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61180
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Bolts - 44509 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ASME/ANSI; ANSI B18.3.5M
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details