Minerallac Company Anchor 59512

Description
EZ, SELF DRILLING TYPE ZINC MATERIAL 1.25 INCH ANCHOR LENGTH 30 LB (HOLDING WEIGHT) LOAD RATING 7/16 INCH ANCHOR SIZE EZ ANCORS[R] BRAND APPLICATION WALLBOARD PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
EZ, SELF DRILLING TYPE ZINC MATERIAL 1.25 INCH ANCHOR LENGTH 30 LB (HOLDING WEIGHT) LOAD RATING 7/16 INCH ANCHOR SIZE EZ ANCORS[R] BRAND APPLICATION WALLBOARD PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59512 - Minerallac Company
Hampshire, IL, USA
Anchor
59512
Anchor 59512
EZ, SELF DRILLING TYPE ZINC MATERIAL 1.25 INCH ANCHOR LENGTH 30 LB (HOLDING WEIGHT) LOAD RATING 7/16 INCH ANCHOR SIZE EZ ANCORS[R] BRAND APPLICATION WALLBOARD PACKAGING QUANTITY 100 PER BOX
  • EZ, SELF DRILLING TYPE
  • ZINC MATERIAL
  • 1.25 INCH ANCHOR LENGTH
  • 30 LB (HOLDING WEIGHT) LOAD RATING
  • 7/16 INCH ANCHOR SIZE
  • EZ ANCORS[R] BRAND
  • APPLICATION WALLBOARD
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59512
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M3 x 30mm Long - 25035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details