Minerallac Company Anchor 63239

Description
STRIKE TYPE ZINC PLATED FINISH 2-3/8 INCH ANCHOR LENGTH 3/8 INCH ANCHOR SIZE 1-7/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 10 PER BOX
Datasheet
Description
STRIKE TYPE ZINC PLATED FINISH 2-3/8 INCH ANCHOR LENGTH 3/8 INCH ANCHOR SIZE 1-7/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 10 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 63239 - Minerallac Company
Hampshire, IL, USA
Anchor
63239
Anchor 63239
STRIKE TYPE ZINC PLATED FINISH 2-3/8 INCH ANCHOR LENGTH 3/8 INCH ANCHOR SIZE 1-7/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 10 PER BOX
  • STRIKE TYPE
  • ZINC PLATED FINISH
  • 2-3/8 INCH ANCHOR LENGTH
  • 3/8 INCH ANCHOR SIZE
  • 1-7/8 INCH EMBED DEPTH
  • INCLUDES NUT AND WASHER
  • APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK
  • PACKAGING QUANTITY 10 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 63239
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Square Head Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Square Head Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details