Minerallac Company Anchor 61413

Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-3/8 INCH ANCHOR LENGTH 3/8 INCH THREAD LENGTH 10 PITCH 24 TPI 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR SIZE 1-3/8 INCH EMBED DEPTH THREAD TYPE MACHINE HEAD DIAMETER 0.618 INCH INCLUDES WASHER AND ACORN NUT APPLICATION CINDERBLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-3/8 INCH ANCHOR LENGTH 3/8 INCH THREAD LENGTH 10 PITCH 24 TPI 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR SIZE 1-3/8 INCH EMBED DEPTH THREAD TYPE MACHINE HEAD DIAMETER 0.618 INCH INCLUDES WASHER AND ACORN NUT APPLICATION CINDERBLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61413 - Minerallac Company
Hampshire, IL, USA
Anchor
61413
Anchor 61413
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-3/8 INCH ANCHOR LENGTH 3/8 INCH THREAD LENGTH 10 PITCH 24 TPI 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR SIZE 1-3/8 INCH EMBED DEPTH THREAD TYPE MACHINE HEAD DIAMETER 0.618 INCH INCLUDES WASHER AND ACORN NUT APPLICATION CINDERBLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-3/8 INCH ANCHOR LENGTH
  • 3/8 INCH THREAD LENGTH
  • 10 PITCH
  • 24 TPI
  • 1/4 INCH DRILL SIZE
  • ACORN NUT HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1-3/8 INCH EMBED DEPTH
  • THREAD TYPE MACHINE
  • HEAD DIAMETER 0.618 INCH
  • INCLUDES WASHER AND ACORN NUT
  • APPLICATION CINDERBLOCK AND BRICK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61413
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 8 mm - 121200800060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 2-56 x .187 Long - 21203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details