Minerallac Company Anchor 59617

Description
VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC, ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 16 TPI HEX HEAD TYPE 3/8 INCH ANCHOR SIZE HEAD COLOR SILVER APPLICATION WOOD PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC, ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 16 TPI HEX HEAD TYPE 3/8 INCH ANCHOR SIZE HEAD COLOR SILVER APPLICATION WOOD PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59617 - Minerallac Company
Hampshire, IL, USA
Anchor
59617
Anchor 59617
VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC, ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 16 TPI HEX HEAD TYPE 3/8 INCH ANCHOR SIZE HEAD COLOR SILVER APPLICATION WOOD PACKAGING QUANTITY 50 PER BOX
  • VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE
  • STEEL MATERIAL
  • YELLOW DICHROMATIC, ZINC PLATED FINISH
  • 2-1/2 INCH ANCHOR LENGTH
  • 16 TPI
  • HEX HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • HEAD COLOR SILVER
  • APPLICATION WOOD
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59617
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Bolts - 44103 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Chromate (optional feature); Plain
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details