Minerallac Company Anchor 59425

Description
PLUG TYPE ENGINEERED PLASTIC MATERIAL 1 INCH ANCHOR LENGTH 12 TPI 1/4 INCH DRILL SIZE #10 ANCHOR SIZE 1 INCH EMBED DEPTH APPLICATION STONE, CONCRETE, HOLLOW BLOCK OR BRICK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
PLUG TYPE ENGINEERED PLASTIC MATERIAL 1 INCH ANCHOR LENGTH 12 TPI 1/4 INCH DRILL SIZE #10 ANCHOR SIZE 1 INCH EMBED DEPTH APPLICATION STONE, CONCRETE, HOLLOW BLOCK OR BRICK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59425 - Minerallac Company
Hampshire, IL, USA
Anchor
59425
Anchor 59425
PLUG TYPE ENGINEERED PLASTIC MATERIAL 1 INCH ANCHOR LENGTH 12 TPI 1/4 INCH DRILL SIZE #10 ANCHOR SIZE 1 INCH EMBED DEPTH APPLICATION STONE, CONCRETE, HOLLOW BLOCK OR BRICK PACKAGING QUANTITY 100 PER BOX
  • PLUG TYPE
  • ENGINEERED PLASTIC MATERIAL
  • 1 INCH ANCHOR LENGTH
  • 12 TPI
  • 1/4 INCH DRILL SIZE
  • #10 ANCHOR SIZE
  • 1 INCH EMBED DEPTH
  • APPLICATION STONE, CONCRETE, HOLLOW BLOCK OR BRICK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59425
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 16 mm - 121201600060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M3 x 10mm Long - 25031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details