HEX, FULLY THREADED TYPE
GRADE 5 MEDIUM CARBON STEEL MATERIAL
ZINC PLATED FINISH
1/2 INCH
13/64 INCH HEAD HEIGHT
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
QUENCHED, TEMPERED PROCESS
HEAD COLOR SILVER
PACKAGING QUANTITY 100 PER BOX
Minerallac Company
Done
Datasheet
Description
HEX, FULLY THREADED TYPE
GRADE 5 MEDIUM CARBON STEEL MATERIAL
ZINC PLATED FINISH
1/2 INCH
13/64 INCH HEAD HEIGHT
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
QUENCHED, TEMPERED PROCESS
HEAD COLOR SILVER
PACKAGING QUANTITY 100 PER BOX
HEX, FULLY THREADED TYPE
GRADE 5 MEDIUM CARBON STEEL MATERIAL
ZINC PLATED FINISH
1/2 INCH
13/64 INCH HEAD HEIGHT
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
QUENCHED, TEMPERED PROCESS
HEAD COLOR SILVER
PACKAGING QUANTITY 100 PER BOX