Minerallac Company Stove Bolt - Non Metric 25524

Description
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stove Bolt - Non Metric - 25524 - Minerallac Company
Hampshire, IL, USA
Stove Bolt - Non Metric
25524
Stove Bolt - Non Metric 25524
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX
  • SLOTTED, PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/2 INCH
  • 20 TPI
  • 1/4 INCH NOMINAL SIZE
  • ROUND HEAD STYLE
  • HEX NUT TYPE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 25524
Product Name Stove Bolt - Non Metric
Bolt Type Stove Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 10 mm - 121201000060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Hex Bolts - 2454062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-16UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details