Minerallac Company Concrete Anchor 39710-6

Description
ANCHOR LENGTH 1 INCH ANCHOR SIZE #10 FINISH ZINC PLATED MATERIAL PLASTIC TYPE SCREW 39710 MODEL DRIVE TYPE SQUARE COLOR RED INCLUDES SCREW, MASONRY DRILL BIT
Datasheet
Description
ANCHOR LENGTH 1 INCH ANCHOR SIZE #10 FINISH ZINC PLATED MATERIAL PLASTIC TYPE SCREW 39710 MODEL DRIVE TYPE SQUARE COLOR RED INCLUDES SCREW, MASONRY DRILL BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 39710-6 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
39710-6
Concrete Anchor 39710-6
ANCHOR LENGTH 1 INCH ANCHOR SIZE #10 FINISH ZINC PLATED MATERIAL PLASTIC TYPE SCREW 39710 MODEL DRIVE TYPE SQUARE COLOR RED INCLUDES SCREW, MASONRY DRILL BIT
  • ANCHOR LENGTH 1 INCH
  • ANCHOR SIZE #10
  • FINISH ZINC PLATED
  • MATERIAL PLASTIC
  • TYPE SCREW
  • 39710 MODEL
  • DRIVE TYPE SQUARE
  • COLOR RED
  • INCLUDES SCREW, MASONRY DRILL BIT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 39710-6
Product Name Concrete Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 10 mm - 121201000060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 2-56 x .312 Long - 21205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details