55120 -- CARRIAGE BOLT - NON METRIC
Minerallac Company
Carriage Bolt - Non Metric
55120
Description
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
PACKAGING QUANTITY 100 PER BOX
Description
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Carriage Bolt - Non Metric
55120
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
PACKAGING QUANTITY 100 PER BOX
- ROUND HEAD, SQUARE NECK TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1-1/4 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
55120 |
|
Product Name
|
Carriage Bolt - Non Metric |
|
Bolt Type
|
Carriage Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
National Bolt & Nut Corporation
Bolt Type
Plow Bolt
Material
Steel
Finish
Plain
View Details
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details