67009 -- U BOLT - NON METRIC
Minerallac Company
U Bolt - Non Metric
67009
Description
ROUND BEND TYPE
9 INCH
2-3/8 INCH INSIDE WIDTH
9 LENGTH - DECIMAL
9 LENGTH - FRACTIONAL
3 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
18 TPI
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
WITH NUT AND PLATE
PIPE SIZE 2 INCH
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
ROUND BEND TYPE
9 INCH
2-3/8 INCH INSIDE WIDTH
9 LENGTH - DECIMAL
9 LENGTH - FRACTIONAL
3 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
18 TPI
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
WITH NUT AND PLATE
PIPE SIZE 2 INCH
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
U Bolt - Non Metric
67009
ROUND BEND TYPE
9 INCH
2-3/8 INCH INSIDE WIDTH
9 LENGTH - DECIMAL
9 LENGTH - FRACTIONAL
3 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
18 TPI
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
WITH NUT AND PLATE
PIPE SIZE 2 INCH
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- ROUND BEND TYPE
- 9 INCH
- 2-3/8 INCH INSIDE WIDTH
- 9 LENGTH - DECIMAL
- 9 LENGTH - FRACTIONAL
- 3 INCH THREAD LENGTH
- 5/16 INCH NOMINAL DIAMETER
- 18 TPI
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- WITH NUT AND PLATE
- PIPE SIZE 2 INCH
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
67009 |
|
Product Name
|
U Bolt - Non Metric |
|
Bolt Type
|
U-Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
4.33 inch (110 mm)
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details