Minerallac Company U Bolt - Non Metric 67007

Description
ROUND BEND TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2-3/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI HEIGHT 7 INCH PIPE SIZE 2 INCH INCLUDES 5/16 INCH HEX NUT, PLATE
Datasheet
Description
ROUND BEND TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2-3/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI HEIGHT 7 INCH PIPE SIZE 2 INCH INCLUDES 5/16 INCH HEX NUT, PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 67007 - Minerallac Company
Hampshire, IL, USA
U Bolt - Non Metric
67007
U Bolt - Non Metric 67007
ROUND BEND TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2-3/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI HEIGHT 7 INCH PIPE SIZE 2 INCH INCLUDES 5/16 INCH HEX NUT, PLATE
  • ROUND BEND TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-3/8 INCH INSIDE WIDTH
  • 3 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • HEIGHT 7 INCH
  • PIPE SIZE 2 INCH
  • INCLUDES 5/16 INCH HEX NUT, PLATE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 67007
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Carriage Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details