Minerallac Company Anchor 60002

Description
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 32 TPI #6 SCREW SIZE 1/4 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/8 INCH ANCHOR SIZE SLEEVE LENGTH 1-1/16 INCH WALL THICKNESS 1/16 TO 1/4 INCH HEX LENGTH EXTRA SHORT APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 32 TPI #6 SCREW SIZE 1/4 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/8 INCH ANCHOR SIZE SLEEVE LENGTH 1-1/16 INCH WALL THICKNESS 1/16 TO 1/4 INCH HEX LENGTH EXTRA SHORT APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60002 - Minerallac Company
Hampshire, IL, USA
Anchor
60002
Anchor 60002
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 32 TPI #6 SCREW SIZE 1/4 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/8 INCH ANCHOR SIZE SLEEVE LENGTH 1-1/16 INCH WALL THICKNESS 1/16 TO 1/4 INCH HEX LENGTH EXTRA SHORT APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 100 PER BOX
  • HOLLOW WALL TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH ANCHOR LENGTH
  • 32 TPI
  • #6 SCREW SIZE
  • 1/4 INCH DRILL SIZE
  • PHILLIPS, SLOTTED HEAD TYPE
  • 1/8 INCH ANCHOR SIZE
  • SLEEVE LENGTH 1-1/16 INCH
  • WALL THICKNESS 1/16 TO 1/4 INCH
  • HEX LENGTH EXTRA SHORT
  • APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60002
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Square Head Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Square Head Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details